- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP12400CAHAB0DR2G ON Semiconductor | 2000 |
| Datasheet | 4 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.9V~28V | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 12V | - | - | - | - | ||
![]() NCP12400CBHAA0DR2G ON Semiconductor | 42827 |
| Datasheet | 4 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.9V~28V | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 12V | - | - | - | - | ||
![]() NCP1207PG ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C TJ | Tube | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | 8542.39.00.01 | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1207 | 8 | R-PDIP-T8 | - | 11V | - | SWITCHING CONTROLLER | 10.6V~16V | - | - | Flyback | CURRENT-MODE | 0.5A | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | 150kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | RoHS Compliant | ||
![]() NCP12400BBHAA1DR2G ON Semiconductor | 97 |
| Datasheet | 4 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.9V~28V | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 12V | - | - | - | - | ||
![]() FAN604GMX ON Semiconductor | 1119 |
| - | 6 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V~25V | EN | - | Flyback | - | - | 18.5kHz~130kHz | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 17.2V | - | - | - | - | ||
![]() NCP1399ASDR2G ON Semiconductor | 1071 |
| Datasheet | 4 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | NCP1399 | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER FACTOR CONTROLLER | 9V~60V | - | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 12V | - | - | - | ROHS3 Compliant | ||
![]() NCP13992AEDR2G ON Semiconductor | 21 |
| Datasheet | 52 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() NCP13992AGDR2G ON Semiconductor | 30000 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() NCP1399ARDR2G ON Semiconductor | 1215 |
| Datasheet | 14 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | compliant | - | - | - | R-PDSO-G16 | - | 12V | - | POWER FACTOR CONTROLLER | 9.5V~20V | - | 10V | Half-Bridge | CURRENT-MODE | - | 20kHz~750kHz | - | RESONANT CONTROL | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 12V | 1.75mm | 9.9mm | 3.9mm | - | ||
![]() NCP10671BD100R2G ON Semiconductor | 9000 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G7 | - | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP10670BD060R2G ON Semiconductor | 21 |
| Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | 2.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G7 | - | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | - | 60kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FAN604SMX ON Semiconductor | 468759 |
| Datasheet | 6 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 10 | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1mm | - | - | - | - | R-PDSO-G10 | - | 15V | - | SWITCHING CONTROLLER | 6V~25V | EN | 6V | Flyback | - | - | 18.5kHz~130kHz | 25V | PULSE WIDTH MODULATION | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 17.2V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FSCM0565RGWDTU ON Semiconductor | 5 | - | Datasheet | - | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85W | - | - | - | - | - | - | - | - | - | FSCM0565 | - | - | - | - | - | - | 8V~20V | - | - | Flyback | - | - | 66kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 12V | - | - | - | - | ||
![]() FSCM0565RJX ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 65W | - | - | - | - | - | - | - | - | - | FSCM0565 | - | - | - | - | - | - | 8V~20V | - | - | Flyback | - | - | 66kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 12V | - | - | - | - | ||
![]() FSEZ1307MY ON SEMICONDUCTOR | In Stock | - | Datasheet | [object Object] | - | - | YES | 7 | 105°C | -40°C | - | - | - | - | e3 | yes | - | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | 8541.29.00.95 | DUAL | GULL WING | 260 | 1 | - | 1.27mm | compliant | 30 | - | - | R-PDSO-G7 | Not Qualified | 15V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | 5.5V | - | CURRENT-MODE | 0.005A | - | 23V | PULSE WIDTH MODULATION | 1.75mm | - | PUSH-PULL | 53kHz | - | - | - | - | - | - | - | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() NCP13992AFDR2G ON Semiconductor | 7500 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() NCP13992AHDR2G ON Semiconductor | In Stock |
| Datasheet | 52 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() NCP1360BACCYSNT1G ON Semiconductor | 13 |
| Datasheet | 4 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | Tin (Sn) | 20W | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | compliant | - | - | - | R-PDSO-G6 | - | - | - | SWITCHING CONTROLLER | 6.5V~28V | - | - | Flyback | CURRENT-MODE | - | 110kHz | - | PULSE WIDTH MODULATION | - | 2.5mA | - | - | No | Current Limiting, Over Power, Over Voltage, Short Circuit | - | Isolated | - | 18V | 1.1mm | 3mm | 1.5mm | - | ||
![]() NCP1239LD65R2G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.8V~35V | EN, Soft Start | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 12V | - | - | - | ROHS3 Compliant | ||
![]() NCP12400EAHBB0DR2G ON Semiconductor | 46 | - | Datasheet | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.9V~28V | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 12V | - | - | - | - |