- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Control Technique | Supply Current-Max (Isup) | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP10670BD100R2G ON Semiconductor | 9000 |
| Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 100kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP10671BD060R2G ON Semiconductor | 9000 |
| Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | 6.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 60kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP10672BD060R2G ON Semiconductor | 2305 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 60kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP10672BD100R2G ON Semiconductor | 1400 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | 15.5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | NOT SPECIFIED | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 100kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP1342AMDCDAD1R2G ON Semiconductor | 100 | - | Datasheet | 12 Weeks | - | - | YES | 125°C | -40°C | - | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 9 | Tin (Sn) | - | SEATED HT-CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1mm | NOT SPECIFIED | - | R-PDSO-G9 | - | AUTOMOTIVE | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | - | PULSE WIDTH MODULATION | 1.5mA | 560kHz | - | - | - | - | - | - | 2mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FSES0765RGWDTU ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TO-220-6 Formed Leads | - | - | - | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 90W | - | - | - | - | - | - | - | - | FSES0765 | - | - | - | - | 9V~20V | Sync | - | Flyback | - | 20kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 55% | Isolated | 650V | 12V | - | - | - | - | ||
![]() FAN6863SWRTY ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP1568B06ADBR2G ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width), 12 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~27V | Frequency Control, Soft Start | - | Flyback | - | 100kHz~1MHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 79% | Isolated | - | 15.2V | - | - | - | - | ||
![]() NCP1568B13ADBR2G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width), 12 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~27V | Frequency Control, Soft Start | - | Flyback | - | 100kHz~1MHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 79% | Isolated | - | 15.2V | - | - | - | - | ||
![]() FS8S0965RCBSYDT ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | - | - | - | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | FS8S0965 | - | - | - | - | 9V~40V | Soft Start, Sync | - | Flyback | - | 20kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 95% | Isolated | 650V | 15V | - | - | - | - | ||
![]() FAN604PMX ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V~25V | EN | - | Flyback | - | 25kHz~130kHz | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 17.2V | - | - | - | ROHS3 Compliant | ||
![]() SK6395 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KA3842AES ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | KA3842 | - | - | - | - | 10V~30V | Frequency Control | - | - | - | Up to 500kHz | - | - | - | No | Current Limiting | 96% | - | - | 16V | - | - | - | - | ||
![]() FAN6750MLMX ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FAN6749AMLMX ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6756MLMY_SN00279 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6754MLMY_F116 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6756MRMY_SN00275 ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |