- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Interface
- Published
- Pbfree Code
- Factory Lead Time
- Lifecycle Status
- Applications
- Fault Protection
Attribute column
Manufacturer
ON Semiconductor PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Interface | Output Configuration | Voltage - Load | Fault Protection | Rds On (Typ) | Load Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP51530BMNTWG ON Semiconductor | 4000 | - | Datasheet | 22 Weeks | Surface Mount | 10-VDFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | General Purpose | 3.3V~5V | - | compliant | - | Logic, PWM | Half Bridge (2) | 10V~17V | UVLO | - | Inductive, Capacitive | Bootstrap Circuit | - | ||
![]() NCV7726DQBR2G ON Semiconductor | 2550 | - | Datasheet | 14 Weeks | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | Nickel/Gold/Palladium (Ni/Au/Pd) | DC Motors, General Purpose | 3.15V~5.25V | NOT SPECIFIED | compliant | NOT SPECIFIED | Logic, SPI | Half Bridge (12) | 5.5V~32V | Over Current, Over Temperature, Over Voltage, UVLO | 850m Ω LS, 850m Ω HS | Inductive | Charge Pump | - | ||
![]() NCP51530AMNTWG ON Semiconductor | 51 | - | Datasheet | 29 Weeks | Surface Mount | 10-VDFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | General Purpose | 3.3V~5V | NOT SPECIFIED | compliant | NOT SPECIFIED | Logic, PWM | Half Bridge (2) | 10V~17V | UVLO | - | Inductive, Capacitive | Bootstrap Circuit | - | ||
![]() FDMF3160 ON Semiconductor | 381 | - | - | 12 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDMF6840C3 ON Semiconductor | 48 | - | - | 52 Weeks | Surface Mount | 40-TFQFN Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | XS™ DrMOS | - | - | Active | 1 (Unlimited) | - | Synchronous Buck Converters | 4.5V~5.5V | - | - | - | PWM | Half Bridge | 3V~16V | Over Temperature, Shoot-Through, UVLO | - | Inductive | Bootstrap Circuit, Status Flag | - | ||
![]() STK621-150B-E ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 23-SIP, 19 Leads, Formed Leads | - | - | -20°C~150°C TJ | Tube | 2014 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Nickel (Sn/Ni) | AC Motors | 12.5V~17.5V | - | compliant | - | Logic | Half Bridge (3) | 400V Max | Current Limiting, Over Temperature, UVLO | - | Inductive | Auto Restart, Bootstrap Circuit, Status Flag | RoHS Compliant | ||
![]() STK621-041 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 22-SIP, 18 Leads, Formed Leads | - | - | -20°C~150°C TJ | Tray | 2014 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Nickel (Sn/Ni) | AC Motors | 12.5V~17.5V | - | not_compliant | - | Logic | Half Bridge (3) | 400V Max | Current Limiting, Over Temperature, UVLO | - | Inductive | Bootstrap Circuit, Status Flag | RoHS Compliant | ||
![]() FDMF6823C_SN00248 ON Semiconductor | In Stock | - | - | - | Surface Mount | 40-PowerTFQFN | 40-PQFN (6x6) | - | -40°C~150°C TJ | Bulk | - | XS™ DrMOS | - | - | Obsolete | Not Applicable | - | Synchronous Buck Converters | 4.5V~5.5V | - | - | - | PWM | Half Bridge | 3V~16V | Over Temperature, Shoot-Through, UVLO | 1Ohm LS, 1Ohm HS | Inductive | Bootstrap Circuit, Status Flag | - |