- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Interface
- Published
- Pbfree Code
- Factory Lead Time
- Lifecycle Status
- Applications
- Fault Protection
Attribute column
Manufacturer
ON Semiconductor PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Propagation Delay | Output Current-Max | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Current - Output / Channel | Fault Protection | Number of Drivers | Isolation Voltage | Rds On (Typ) | Motor Type | Load Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1641-E ON Semiconductor | 117 | - | Datasheet | - | LIFETIME (Last Updated: 3 days ago) | Through Hole | Through Hole | 10-SIP | 10 | - | - | -25°C~75°C TA | Bulk | 2006 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | DC Motors, General Purpose | - | - | 5V~18V 7V~18V | - | - | - | - | - | - | - | - | - | LB1641 | 10 | - | - | - | - | - | - | - | - | - | Logic | - | - | 10μA | Half Bridge (2) | - | - | - | - | - | 1.6A | - | 18V | 1.6A | 5V~18V 7V~18V | - | - | - | - | - | - | Inductive | - | 6.5mm | - | 24mm | 3.25mm | No | - | RoHS Compliant | Lead Free | ||
![]() LV8013T-A-TLM-E ON Semiconductor | 3000 | - | Datasheet | 18 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | - | - | -20°C~75°C TA | Cut Tape (CT) | 2008 | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | - | - | LV8013 | 24 | - | 1 | - | - | - | - | 5.5V | - | 2.7V | Logic | BRUSH DC MOTOR CONTROLLER | - | 700μA | Half Bridge (2) | - | 1.2A | - | - | - | - | - | - | - | 2V~15V | - | Over Temperature | - | - | 300m Ω | - | Inductive | - | - | - | 6.5mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() STK621-033N-E ON Semiconductor | 7 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 23-SIP, 19 Leads, Formed Leads | 19 | - | - | -20°C~150°C TJ | Tube | 2012 | e2 | - | Obsolete | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | AC Motors | - | 8542.39.00.01 | 12.5V~17.5V | ZIG-ZAG | - | - | 1 | 280V | 1.98mm | - | - | - | - | - | - | - | Not Qualified | - | 30A | - | 400V | 15V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | 15A | 7mA | - | - | 400V Max | - | Current Limiting, UVLO | - | - | - | - | Inductive | Auto Restart, Bootstrap Circuit, Status Flag | 5mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB1863M-TLM-E ON Semiconductor | 6 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14 | - | - | -30°C~80°C TA | Tape & Reel (TR) | 2013 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | 6.4V~7V | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 7V | - | - | - | Logic | - | - | 50mA | Half Bridge (2) | 800mW | - | - | - | - | 1.5A | - | - | - | 24V | - | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STK57FU394AG-E ON Semiconductor | 1536 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | 35-SSIP, 25 Leads | - | - | - | 150°C TJ | Tube | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors, DC Motors, General Purpose | - | - | 12.5V~17.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | ANALOG CIRCUIT | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 400V Max | - | Current Limiting, UVLO | - | 2kV | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LB1667M-TLM-E ON Semiconductor | 56000 | - | - | 5 Weeks | - | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | - | - | -30°C~80°C TA | Tape & Reel (TR) | 2012 | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | 6.4V~7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | Half Bridge (2) | - | - | - | - | - | 1.5A | - | - | - | 12V 24V | - | Over Temperature | - | - | - | - | Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FGB3056-F085 ON Semiconductor | 95 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 1.31247g | - | -40°C~175°C TJ | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | General Purpose | - | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | 29A | - | - | - | - | - | Inductive, Capacitive | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8011V-TLM-E ON Semiconductor | 2000 | - | Datasheet | 15 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | 20 | - | - | -20°C~75°C TA | Cut Tape (CT) | 2006 | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | LV8011 | 20 | - | 2 | - | 6.5V | - | - | 5.5V | - | 4.5V | Logic | BRUSH DC MOTOR CONTROLLER | - | 700μA | Half Bridge (2) | - | 1A | - | - | - | - | - | - | - | 2V~6.5V | - | Over Temperature | - | - | 370m Ω | Brushed | Inductive | - | 1.3mm | - | 6.95mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LB1837M-TLM-E ON Semiconductor | In Stock | - | Datasheet | 44 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14 | - | - | -20°C~80°C TA | Cut Tape (CT) | 2006 | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose | - | - | 3V~9V | - | - | - | - | - | - | - | - | - | LB1837M | 14 | - | 4 | - | - | - | - | - | - | - | Logic | - | 250mA | - | Half Bridge (2) | - | 250mA | - | - | - | - | - | - | - | 3V~9V | - | Over Temperature | - | - | - | Stepper | Inductive | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() STK5C4U332J-E ON Semiconductor | 4 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | 38-SDIP Module, 24 Leads, Formed | - | - | - | -40°C~150°C TJ | Bulk | 2016 | e2 | yes | Active | 1 (Unlimited) | 24 | - | Tin/Nickel (Sn/Ni) | - | - | AC Motors | - | - | 12.5V~17.5V | DUAL | - | - | 1 | 280V | - | - | - | - | - | - | R-XDFM-T24 | - | - | - | 6A | - | 450V | - | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | 3A | - | - | - | 450V Max | - | Current Limiting, UVLO | - | - | - | - | Inductive | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FDMF4061 ON Semiconductor | 100000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 36-PowerWFQFN | - | 145.646mg | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | 37 | - | Tin (Sn) | - | - | DC Motors, DC-DC Converters | - | - | 10V~20V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 30V | - | not_compliant | - | NOT SPECIFIED | - | - | R-PQMA-N37 | - | - | - | - | - | 50V | - | 3V | PWM | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge | - | - | - | 25A | - | - | - | - | - | 3V~50V | - | UVLO | - | - | 2.4m Ω LS + HS | - | Inductive, Capacitive | Bootstrap Circuit | - | 0.8mm | 7.5mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() FDMF8704V ON Semiconductor | 15328 | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-PowerWFQFN Module | 56 | 426mg | Commercial grade | -55°C~150°C TJ | Tape & Reel (TR) | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | Synchronous Buck Converters | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 1MHz | - | FDMF8704 | - | - | - | - | - | 65A | 5V | - | - | - | PWM | - | - | 50mA | Half Bridge | - | 65A | 22 ns | - | - | 32A | - | - | - | 7V~20V | - | Shoot-Through | 1 | - | - | - | Inductive | Bootstrap Circuit, 5V Regulated Output | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() STK531U394A-E ON Semiconductor | 48 | - | Datasheet | 26 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 29-SSIP Module, 21 Leads, Formed Leads | - | - | - | -40°C~150°C TJ | Tube | 2008 | e2 | yes | Not For New Designs | 1 (Unlimited) | 21 | - | Tin/Nickel (Sn/Ni) | - | - | AC Motors | SEATED HGT-NOM | 8542.39.00.01 | 12.5V~17.5V | SINGLE | - | - | 1 | 15V | 1.27mm | - | - | - | - | - | R-XSMA-T21 | - | - | - | 30A | - | 16.5V | - | 13.5V | Logic | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | 15A | - | - | - | 450V Max | - | Current Limiting | - | - | - | - | Inductive | Status Flag | - | 5.5mm | 44mm | 26.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STK984-090A-E ON Semiconductor | 10 |
| Datasheet | 36 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | - | SIP | - | - | - | - | Tube | 2014 | e2 | yes | Obsolete | 1 (Unlimited) | 23 | - | Tin/Nickel (Sn/Ni) | 150°C | -40°C | - | - | 8542.39.00.01 | - | SINGLE | - | - | 1 | 13.5V | - | - | - | - | - | - | R-XSFM-T23 | - | - | - | - | 18V | - | - | 8V | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | 180A | - | 20A | 15mA | - | - | - | - | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8012T-TLM-E ON Semiconductor | 3000 | - | Datasheet | 18 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | - | - | -20°C~75°C TA | Cut Tape (CT) | 2007 | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | - | - | LV8012 | 24 | - | 2 | - | - | - | - | 5.5V | 5V | - | Logic | BRUSH DC MOTOR CONTROLLER | - | 700μA | Half Bridge (4) | - | 1.4A | - | - | - | - | - | - | - | 2V~7V | - | Over Temperature | - | - | 750m Ω | Stepper | Inductive | - | - | - | 6.5mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() STK531U369A-E ON Semiconductor | 48 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Through Hole | Through Hole | 29-SSIP Module, 21 Leads, Formed Leads | - | - | - | -40°C~150°C TJ | Tube | 2012 | e2 | yes | Not For New Designs | 1 (Unlimited) | 21 | - | Tin/Nickel (Sn/Ni) | - | - | AC Motors | SEATED HGT-NOM | - | 12.5V~17.5V | SINGLE | - | - | 1 | 15V | 1.27mm | - | - | - | - | - | R-XSMA-T21 | - | Not Qualified | - | 20A | - | 16.5V | 15V | 13.5V | Logic | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | 10A | - | - | - | 450V Max | - | Current Limiting, UVLO | - | - | - | - | Inductive | Status Flag | - | 5.5mm | 44mm | 26.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TND525SS-TL-2H ON Semiconductor | 15404 | - | Datasheet | 17 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 400mA | - | - | - | - | Logic | - | - | - | Half Bridge (2) | - | - | - | - | Halogen Free | - | - | - | - | 600V Max | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STK5Q4U352J-E ON Semiconductor | 15 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Through Hole | Through Hole | Module | - | - | - | 150°C TJ | Tube | 2016 | e2 | yes | Not For New Designs | 1 (Unlimited) | 24 | - | Tin/Nickel (Sn/Ni) | - | - | AC Motors | - | - | 12.5V~17.5V | DUAL | - | - | 1 | 15V | 1mm | - | - | - | - | - | R-XDMA-T24 | - | - | - | 16A | - | 16.5V | - | 13.5V | Logic | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | 8A | - | - | - | 400V Max | - | Current Limiting, UVLO | - | - | - | - | Inductive | Status Flag | - | 4.8mm | 29.6mm | 18.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7093 ON Semiconductor | 20000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | 7V~18V | - | - | - | - | - | - | - | - | - | FAN7093 | - | - | - | - | - | 88A | - | - | - | - | Logic | - | - | - | Half Bridge | - | - | - | - | - | 46A | - | - | - | 7V~18V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 18.2m Ω LS (Max), 12.3m Ω HS (Max) | - | Inductive | Latch Function, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TND321VD-TL-H ON Semiconductor | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Flat Lead | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | e6 | yes | Obsolete | 1 (Unlimited) | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 4.5V~25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | Logic | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 4.5V~25V | - | - | - | - | 6 Ω LS, 11 Ω HS | - | Inductive | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |