- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Input Type
Attribute column
Manufacturer
ON Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Voltage | Number of Circuits | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Halogen Free | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Ambient Temperature Range High | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33153P ON Semiconductor | 5000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 1.2V 3.2V | - | - | -40°C~150°C TJ | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 11V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | - | NOT SPECIFIED | MC33153 | 8 | - | Not Qualified | - | - | - | - | - | - | 20mA | - | - | - | - | - | Inverting | - | - | - | - | - | 17ns 17ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 0.3 µs | 2A | IGBT, N-Channel MOSFET | 1A 2A | - | - | 0.3 µs | OVER CURRENT; OVER VOLTAGE | - | - | SOURCE SINK | - | 4.45mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN7382MX ON Semiconductor | 57000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 22 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 142.994995mg | Half-Bridge | 0.8V 2.5V | 200 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN7382 | - | - | - | 620V | 650mA | - | 15V | 10V | - | 600μA | 625mW | 650mA | 600μA | 300 ns | - | Non-Inverting | 170 ns | 1V | - | 60ns | 30 ns | 60ns 30ns | - | Independent | 2 | 0.3 µs | - | IGBT, N-Channel MOSFET | 350mA 650mA | 150°C | - | 0.3 µs | UNDER VOLTAGE | 600V | 125°C | - | 1.85mm | - | - | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN73832MX ON Semiconductor | 120000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | Half-Bridge | 1.2V 2.9V | 180 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 15V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN73832 | - | 2 | - | - | 650mA | - | 15V | - | - | 650μA | 625mW | 650mA | 850μA | 580 ns | - | Non-Inverting | 580 ns | - | - | 50ns | 30 ns | 50ns 30ns | - | Synchronous | - | 0.73 µs | - | IGBT, N-Channel MOSFET | 350mA 650mA | 150°C | - | - | UNDER VOLTAGE | 600V | 125°C | - | 1.85mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN73711MX ON Semiconductor | 4455 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 20 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | High-Side | 0.8V 2.5V | 150 ns | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | - | - | 15V | - | - | - | - | FAN73711 | - | - | - | 1.2V | 4A | - | - | - | - | 35μA | 625mW | 4A | 100μA | 150 ns | - | Non-Inverting | 150 ns | - | - | 25ns | 15 ns | 25ns 15ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | 1 | - | - | IGBT, N-Channel MOSFET | 4A 4A | 150°C | - | - | - | 600V | 125°C | - | 1.85mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7380MX ON Semiconductor | 171 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 21 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 142.994995mg | Half-Bridge | 0.8V 2.5V | 190 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN7380 | - | 2 | - | 620V | 180mA | - | 15V | 10V | - | 610μA | 625mW | 180mA | 610μA | 50 ns | - | Non-Inverting | 200 ns | - | - | 230ns | 90 ns | 230ns 90ns | - | Independent | - | - | - | IGBT, N-Channel MOSFET | 90mA 180mA | 150°C | - | 0.19 µs | OVER CURRENT; UNDER VOLTAGE | 600V | 125°C | - | 1.85mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN73833MX ON Semiconductor | 18000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | Half-Bridge | 1.2V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 11V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN73833 | - | 2 | - | - | 650mA | - | - | - | 1 | 420μA | 625mW | 650mA | 750μA | 270 ns | 80μA | Non-Inverting | 270 ns | - | - | 100ns | 80 ns | 50ns 30ns | - | Independent | - | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | 150°C | - | - | UNDER VOLTAGE | 600V | 125°C | - | 1.85mm | - | 5.12mm | 4.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7361MX ON Semiconductor | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 19 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | High-Side | 1V 3.6V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN7361 | - | - | - | - | 500mA | - | - | - | - | 30μA | 625mW | 500mA | 550μA | 200 ns | - | Non-Inverting | 200 ns | - | - | 160ns | 100 ns | 70ns 30ns | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | Single | 1 | 0.2 µs | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | YES | - | - | 600V | - | - | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7371MX ON Semiconductor | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 20 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | High-Side | 0.8V 2.5V | 210 ns | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN7371 | - | 1 | - | - | 4A | - | - | - | - | 35μA | 625mW | 4A | 100μA | - | - | Non-Inverting | 210 ns | - | - | 50ns | 40 ns | 25ns 15ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | - | - | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7842MX ON Semiconductor | 12000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | Half-Bridge | 0.8V 2.9V | 200 ns | Commercial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN7842 | - | - | - | - | 650mA | - | 15V | - | - | 600μA | 625mW | 650mA | 600μA | 300 ns | - | Non-Inverting | 170 ns | - | - | 60ns | 30 ns | 60ns 30ns | - | Independent | 2 | 0.3 µs | 0.65A | IGBT, N-Channel MOSFET | 350mA 650mA | 150°C | YES | 0.3 µs | - | 200V | 125°C | - | 1.85mm | - | 4.92mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP5106BDR2G ON Semiconductor | 1697 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin (Sn) | - | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | NCP5106 | 8 | - | - | 700mV | 500mA | - | 15V | - | - | 5mA | - | - | 5mA | 170 ns | - | Non-Inverting | 170 ns | - | Halogen Free | 160ns | 75 ns | 85ns 35ns | - | Independent | 2 | 0.17 µs | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | 0.17 µs | UNDER VOLTAGE | 600V | - | SOURCE SINK | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3111ESX ON Semiconductor | 459 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | FAN3111 | - | - | - | - | 1.4A | 12V | - | - | 1 | 10μA | - | 1.4A | 10μA | 15 ns | - | Non-Inverting | 30 ns | - | - | 18ns | 17 ns | 9ns 8ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | - | - | - | N-Channel MOSFET | 1.4A 1.4A | 150°C | - | - | - | - | 125°C | - | 1.45mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7390MX ON Semiconductor | 20000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | Half-Bridge | 1.2V 2.5V | 50 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~22V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | FAN7390 | - | - | - | - | 4.5A | 15V | - | - | - | 640μA | 625mW | 4.5A | - | 200 ns | - | Non-Inverting | 50 ns | - | - | 50ns | 50 ns | 25ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 4.5A 4.5A | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7382M1X ON Semiconductor | 8450 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 21 hours ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 218.3mg | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | 1W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | FAN7382 | - | - | Not Qualified | 300mV | 650mA | - | 15V | - | - | 600μA | 1W | 650mA | 600μA | 300 ns | - | Non-Inverting | 300 ns | - | - | 60ns | 30 ns | 60ns 30ns | - | Independent | 2 | 0.3 µs | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | 0.3 µs | UNDER VOLTAGE | 600V | - | - | 1.55mm | - | 8.7mm | 3.95mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCP5104DR2G ON Semiconductor | 2289 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | - | NCP5104 | 8 | - | - | 700mV | 500mA | - | 15V | - | - | - | - | - | - | 800 ns | - | Non-Inverting | 800 ns | - | Halogen Free | 160ns | 75 ns | 85ns 35ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | 0.17 µs | UNDER VOLTAGE | 600V | - | SOURCE SINK | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN73611MX ON Semiconductor | 8217 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 143mg | High-Side | 0.8V 2.5V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | FAN73611 | - | - | Not Qualified | - | 500mA | - | - | - | - | 30μA | 625mW | 500mA | 160μA | 170 ns | - | Non-Inverting | 170 ns | - | - | 70ns | 30 ns | 70ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | 150°C | NO | - | - | 600V | 125°C | - | 1.85mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP81071BDR2G ON Semiconductor | 2036 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 1.2V 1.8V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | 4.5V~20V | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | - | - | - | Not Qualified | - | 5A | - | - | - | - | - | - | - | 3mA | - | - | Non-Inverting | - | - | - | - | - | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | NO | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN73933MX ON Semiconductor | 3000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 218.3mg | Half-Bridge | 0.8V 2.5V | 230 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | 1W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | - | - | - | NOT SPECIFIED | FAN73933 | - | - | Not Qualified | 620V | 2.5A | - | 15V | - | - | 1.3mA | 1W | 2.5A | 1.9mA | 230 ns | - | Non-Inverting | 50 ns | - | - | 40ns | 20 ns | 40ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | - | - | 600V | - | - | 1.65mm | - | 8.76mm | 4.15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3227TMX ON Semiconductor | 1337 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 230.4mg | Low-Side | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 460mW | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | FAN3227 | - | - | - | - | 3A | 12V | - | - | - | 750μA | - | 2A | 1.2mA | 34 ns | - | Non-Inverting | 34 ns | - | - | 22ns | 17 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.017 µs | 3A | N-Channel MOSFET | 3A 3A | - | NO | - | TRANSIENT | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7392MX ON Semiconductor | 2228 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 1.04g | Half-Bridge | 4.5V 9.5V | 35 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Tin (Sn) | 1.3W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | FAN7392 | - | - | Not Qualified | - | 3A | - | 15V | - | - | 430μA | 1.3W | 3A | - | 200 ns | - | Non-Inverting | 35 ns | - | - | 25ns | 20 ns | 25ns 20ns | - | Independent | 2 | 0.18 µs | - | IGBT, N-Channel MOSFET | 3A 3A | - | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 2.45mm | - | 10.3mm | 7.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1392BDR2G ON Semiconductor | 5000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | 8V~20V | DUAL | GULL WING | - | 1 | 12V | - | - | 250kHz | - | NCP1392 | 8 | - | - | - | 1A | - | - | - | - | - | - | 500mA | - | 500 ns | - | Non-Inverting | 500 ns | - | Halogen Free | 40ns | 20 ns | 40ns 20ns | - | Synchronous | 2 | - | 1A | N-Channel MOSFET | 500mA 1A | - | YES | - | - | 600V | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |