- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Input Type
Attribute column
Manufacturer
ON Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Number of Segments | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Multiplexed Display Capability | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP5359DR2G ON Semiconductor | 1200 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 1V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Tin (Sn) | - | 10V~13.2V | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | NCP5359 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | 35 ns | Non-Inverting | - | Halogen Free | - | 16ns | - | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | YES | - | - | - | 35V | - | 1.5mm | - | 5mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() FAN3268TMX-F085 ON Semiconductor | 22 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Half-Bridge | 0.8V 2V | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | - | FAN3268 | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 1.2mA | - | Inverting, Non-Inverting | - | - | - | - | - | 12ns 9ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | - | 3A 3A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FAN3226CMPX ON Semiconductor | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | 129mg | Low-Side | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 4.5V~18V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | - | - | NOT SPECIFIED | FAN3226 | - | - | - | Not Qualified | - | 3A | 12V | - | - | - | 1.05mA | - | 3A | 1.05mA | 30 ns | Inverting | 30 ns | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.017 µs | 3A | N-Channel MOSFET | - | 3A 3A | NO | - | - | TRANSIENT | - | - | 750μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCD5701CDR2G ON Semiconductor | 2500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | High-Side or Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ns 19ns | - | Synchronous | 1 | - | - | IGBT | - | 7.8A 6.8A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3228TMX-F085 ON Semiconductor | 167 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | FAN3228 | - | - | 1 | - | - | 3A | - | - | - | 750μA | - | - | 3A | 1.2mA | - | Inverting, Non-Inverting | - | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.034 µs | - | N-Channel MOSFET | - | 3A 3A | NO | - | - | UNDER VOLTAGE | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() FAN3122CMX-F085 ON Semiconductor | 2861 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | 396mW | 4.5V~18V | - | - | - | - | - | - | - | - | - | FAN3122 | - | - | - | - | - | 11.4A | - | - | - | - | 580μA | - | 9.7A | 850μA | - | Non-Inverting | - | - | - | 23ns | 19 ns | 23ns 19ns | - | Single | 1 | - | - | N-Channel MOSFET | - | 10.6A 11.4A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FAN3226TMX-F085 ON Semiconductor | 9 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | 460mW | 4.5V~18V | - | - | - | - | - | - | - | - | - | FAN3226 | - | - | - | - | - | 3A | - | - | - | - | 750μA | - | 3A | 1.2mA | - | Inverting | - | - | - | 12ns | 9 ns | 12ns 9ns | - | Independent | 2 | - | - | N-Channel MOSFET | - | 3A 3A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP3418BMNR2G ON Semiconductor | 4879 | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 4.6V~13.2V | DUAL | NO LEAD | 260 | 1 | 12V | 0.5mm | - | - | 40 | NCP3418 | 10 | - | - | Not Qualified | - | - | - | - | - | - | 6mA | - | - | - | - | Non-Inverting | - | - | - | - | - | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | YES | - | - | - | 30V | - | - | 1mm | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() FL3100TMPX ON Semiconductor | 28000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | - | 30mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | 0.65mm | - | - | NOT SPECIFIED | - | - | S-PDSO-N6 | - | - | - | 3A | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 13ns 9ns | LED DISPLAY DRIVER | Single | 1 | - | - | N-Channel MOSFET | 4 | 3A 3A | - | - | NO | - | - | - | - | 0.88mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() FAN3122CMPX ON Semiconductor | 28000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | 129mg | Low-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 396mW | 4.5V~18V | - | - | - | - | - | - | - | - | - | FAN3122 | - | - | - | - | - | 11.4A | - | - | - | 580μA | - | - | 9.7A | 850μA | 28 ns | Non-Inverting | 35 ns | - | - | 23ns | 19 ns | 23ns 19ns | - | Single | 1 | - | - | N-Channel MOSFET | - | 10.6A 11.4A | - | - | - | - | - | - | 750μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3225CMX-F085 ON Semiconductor | 7595 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | - | FAN3225 | - | - | - | - | - | 5A | - | - | - | - | - | - | - | 350μA | - | Inverting, Non-Inverting | - | - | - | - | - | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | N-Channel MOSFET | - | 5A 5A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC33152DR2 ON Semiconductor | 269 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | 560mW | 6.1V~18V | DUAL | GULL WING | 240 | 2 | 12V | - | not_compliant | - | 30 | MC33152 | 8 | - | - | Not Qualified | - | 1.5A | 12V | - | - | - | 10.5mA | 560mW | - | - | 55 ns | Non-Inverting | 90 ps | - | - | 36ns | 32 ns | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel MOSFET | - | 1.5A 1.5A | YES | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN3229TMX-F085 ON Semiconductor | 602 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | FAN3229 | - | - | - | - | - | 3A | - | - | - | - | 750μA | - | 3A | 1.2mA | - | Inverting, Non-Inverting | - | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.034 µs | - | N-Channel MOSFET | - | 3A 3A | NO | - | - | UNDER VOLTAGE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() FAN5009MX ON Semiconductor | 125616 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 715mW | 10V~13.5V | - | - | - | - | - | - | - | 500kHz | - | FAN5009 | - | - | - | - | - | - | 12V | - | - | - | 8mA | 715mW | - | - | 65 ns | Inverting, Non-Inverting | - | - | - | - | - | 40ns 20ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | - | - | 15V | - | 1.5mm | - | 5mm | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP5359AMNR2G ON Semiconductor | 1200 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Half-Bridge | 1V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | 10V~13.2V | DUAL | - | - | 2 | - | 0.5mm | - | - | - | NCP5359 | 8 | - | 1 | - | 35V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 35 ns | Non-Inverting | - | Halogen Free | PULSE WIDTH MODULATION | 25ns | 20 ns | 16ns 15ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | - | - | 30V | - | 950μm | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() ADP3118JRZ-RL ON Semiconductor | 555 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | 4.15V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | unknown | - | NOT SPECIFIED | ADP3118 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 25ns 20ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | YES | - | - | - | 25V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() FAN7393AM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 218.3mg | Half-Bridge | 0.8V 2.5V | 40 ns | - | -40°C~150°C TJ | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Integrated Circuit (IC) | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | 1W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | FAN7393 | - | - | - | Not Qualified | - | - | - | 15V | - | - | - | 1W | - | - | 730 ns | Non-Inverting | 90 ns | - | - | 25ns | 15 ns | 25ns 15ns | - | Synchronous | 2 | 0.73 µs | 2.5A | IGBT, N-Channel MOSFET | - | 2.5A 2.5A | - | - | - | THERMAL; UNDER VOLTAGE | 600V | SOURCE SINK | - | 1.8mm | 8.56mm | 3.95mm | - | - | RoHS Compliant | - | ||
![]() NCP5351DR2 ON Semiconductor | 2500 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2V | - | - | -30°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 4.5V~6.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | NCP5351 | 8 | - | - | Not Qualified | - | - | - | 5V | - | - | 1mA | - | - | - | - | Inverting, Non-Inverting | - | - | - | 16ns | 21 ns | 8ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | 4A | N-Channel MOSFET | - | 4A 4A | YES | 0.037 µs | - | - | 25V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC34152P ON Semiconductor | 53 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | 0°C~150°C TJ | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | 1W | 6.1V~18V | DUAL | - | NOT SPECIFIED | 2 | 12V | - | not_compliant | - | NOT SPECIFIED | MC34152 | 8 | - | - | Not Qualified | - | - | - | - | - | - | 10.5mA | - | - | - | - | Non-Inverting | - | - | - | 36ns | 32 ns | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel MOSFET | - | 1.5A 1.5A | YES | - | - | - | - | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN3121CMX-F085 ON Semiconductor | 6837 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | - | - | NOT SPECIFIED | FAN3121 | - | - | - | Not Qualified | - | 11.4A | - | - | - | - | - | - | - | 850μA | - | Inverting | - | - | - | - | - | 23ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | N-Channel MOSFET | - | 10.6A 11.4A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |