- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Input Type
Attribute column
Manufacturer
ON Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Halogen Free | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAN3225TMX-F085 ON Semiconductor | 29 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 5A | - | 700μA | - | - | 4A | 1.2mA | - | Inverting, Non-Inverting | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP5355DR2G ON Semiconductor | 11735 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2V | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | 700mW | 8V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | 40 | NCP5355 | 8 | - | Not Qualified | - | 2A | - | - | 2mA | 700mW | - | - | 60 ns | Inverting, Non-Inverting | - | - | 25ns | 25 ns | 15ns 15ns | - | Synchronous | 2 | - | 2A | 12V | N-Channel MOSFET | 2A 2A | YES | - | - | 26V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() FAN3227TMX-F085 ON Semiconductor | 99999 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | FAN3227 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 12ns 9ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCV5106ADR2G ON Semiconductor | 30 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 85ns 35ns | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCD5700DR2G ON Semiconductor | 20000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED IGBT DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADP3110AKRZ ON Semiconductor | 52 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | 4.6V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | ADP3110A | 8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 20ns 11ns | - | Synchronous | 2 | 0.04 µs | - | - | N-Channel MOSFET | - | YES | 0.07 µs | - | 35V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() MC33152VDG ON Semiconductor | 12500 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | 560mW | 6.1V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | - | MC33152 | 8 | 2 | - | - | 1.5A | - | - | 10.5mA | 560mW | - | - | 55 ns | Non-Inverting | 55 ns | - | 36ns | 32 ns | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7171MX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | High-Side | 0.8V 2.5V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | FAN7171 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 25ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | 600V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP5106BPG ON Semiconductor | 10 | - | Datasheet | 10 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | NCP5106 | 8 | - | - | 20V | 500mA | 15V | - | 5mA | - | - | 5mA | 170 ns | Non-Inverting | - | Halogen Free | 160ns | 75 ns | 85ns 35ns | - | Independent | 2 | 0.17 μs | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | 0.17 μs | UNDER VOLTAGE | 600V | SOURCE SINK | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN73832N ON Semiconductor | 1437 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 851mg | Half-Bridge | 1.2V 2.9V | - | - | -40°C~150°C TJ | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | 1.25W | 15V~20V | - | - | - | - | - | - | - | - | FAN73832 | - | - | - | 620V | 650mA | - | - | 850μA | 1.25W | 350mA | 850μA | 730 ns | Non-Inverting | 730 ns | - | 100ns | 80 ns | 50ns 30ns | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | 600V | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN7842M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Half-Bridge | 0.8V 2.9V | 300 ns | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 625mW | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | FAN7842 | - | - | Not Qualified | - | 650mA | 15V | - | 600μA | 625mW | 650mA | - | 300 ns | Non-Inverting | 300 ns | - | 60ns | 30 ns | 60ns 30ns | - | Independent | 2 | 0.3 µs | 0.65A | - | IGBT, N-Channel MOSFET | 350mA 650mA | YES | 0.3 µs | - | 200V | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | RoHS Compliant | - | ||
![]() NCP3488DR2G ON Semiconductor | 9000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | 4.6V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | NCP3488 | 8 | - | Not Qualified | - | - | - | - | 6mA | - | - | - | 30 ns | Non-Inverting | - | - | - | - | 16ns 11ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | 30V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC33151D ON Semiconductor | 4 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 560mW | 6.5V~18V | DUAL | GULL WING | 240 | 2 | 12V | - | not_compliant | 30 | MC33151 | 8 | - | Not Qualified | - | - | - | - | 10.5mA | - | - | - | - | Inverting | - | - | 31ns | 32 ns | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN73833M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Half-Bridge | 1.2V 2.5V | - | - | -40°C~150°C TJ | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 625mW | 11V~20V | - | - | - | - | - | - | - | - | FAN73833 | - | - | - | - | 650mA | - | - | 750μA | 625mW | - | 750μA | 270 ns | Non-Inverting | - | - | 100ns | 80 ns | 50ns 30ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | 600V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NCP5351D ON Semiconductor | 223 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2V | - | - | -30°C~125°C TJ | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 4.5V~6.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | NCP5351 | 8 | - | Not Qualified | - | - | 5V | - | 1mA | - | - | - | - | Inverting, Non-Inverting | - | - | 16ns | 21 ns | 8ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | 4A | - | N-Channel MOSFET | 4A 4A | YES | 0.037 μs | - | 25V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC33151VDR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 560mW | 6.5V~18V | DUAL | GULL WING | 240 | 2 | 12V | - | not_compliant | 30 | MC33151 | 8 | - | Not Qualified | - | - | - | - | 10.5mA | - | 1.5A | - | - | Inverting | - | - | 31ns | 32 ns | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN3121TMX-F085 ON Semiconductor | 5000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 11.4A | - | 650μA | - | - | 9A | 1mA | - | Inverting | - | - | 23ns | 19 ns | 23ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | 10.6A 11.4A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33152P ON Semiconductor | 5 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tube | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | 1W | 6.1V~18V | DUAL | - | NOT SPECIFIED | 2 | 12V | - | not_compliant | NOT SPECIFIED | MC33152 | 8 | - | Not Qualified | - | - | - | - | 10.5mA | - | 1.5A | - | - | Non-Inverting | - | - | 36ns | 32 ns | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP5351MNR2 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Half-Bridge | 0.8V 2V | - | - | -30°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 4.5V~6.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | not_compliant | NOT SPECIFIED | NCP5351 | 10 | - | Not Qualified | - | - | 5V | - | 1mA | - | - | - | - | Inverting, Non-Inverting | - | - | 16ns | 21 ns | 8ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | 0.08 µs | 4A | - | N-Channel MOSFET | 4A 4A | YES | 0.037 µs | - | 25V | - | - | 1mm | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN3213TMX-F085 ON Semiconductor | 46 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | FAN3213 | - | - | Not Qualified | - | 5A | - | - | - | - | - | 1.2mA | - | Inverting | - | - | - | - | 12ns 9ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |