- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Input Type
Attribute column
Manufacturer
ON Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Halogen Free | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Number of Segments | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Multiplexed Display Capability | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP81071AZR2G ON Semiconductor | 700 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | Low-Side | 1.2V 1.8V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~20V | DUAL | GULL WING | - | 2 | 12V | 0.65mm | - | - | - | - | - | S-PDSO-G8 | - | Not Qualified | 5A | - | - | - | - | - | - | 3mA | - | Inverting | - | - | - | - | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | - | 5A 5A | NO | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3419JRMZ-REEL ON Semiconductor | 15000 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | EAR99 | Tin (Sn) | - | - | - | 4.6V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | ADP3419 | 10 | - | 1 | - | 1A | 5V | - | - | 800μA | - | - | 1.5mA | 70 ns | Non-Inverting | 70 ns | Halogen Free | 35ns | 25 ns | 14ns 11ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | YES | - | - | - | 30V | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() MC33153D ON Semiconductor | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 1.2V 3.2V | - | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 11V~20V | DUAL | GULL WING | 240 | 1 | 15V | - | not_compliant | - | 30 | MC33153 | 8 | - | - | Not Qualified | - | - | - | - | 20mA | - | - | - | - | Inverting | - | - | - | - | 17ns 17ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 0.3 µs | 2A | - | IGBT, N-Channel MOSFET | - | 1A 2A | - | 0.3 µs | - | OVER CURRENT; OVER VOLTAGE | - | SOURCE SINK | - | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP3418BDR2G ON Semiconductor | 701 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 4.6V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 40 | NCP3418 | 8 | - | - | Not Qualified | - | - | - | - | 6mA | - | - | - | - | Non-Inverting | - | - | - | - | 16ns 11ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | YES | - | - | - | 30V | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() NCP81071AMNTXG ON Semiconductor | 33000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | - | - | Low-Side | 1.2V 1.8V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | 4.5V~20V | DUAL | NO LEAD | - | 2 | 12V | 0.65mm | - | - | - | - | - | S-PDSO-N8 | - | Not Qualified | 5A | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | - | 5A 5A | NO | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() NCD5701ADR2G ON Semiconductor | 5000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18ns 19ns | - | Single | 1 | - | - | - | IGBT | - | 4A 6A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3214TMX-F085 ON Semiconductor | 99999 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | - | FAN3214 | - | - | - | - | 5A | - | - | - | - | - | - | 1.2mA | - | Non-Inverting | - | - | - | - | 12ns 9ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | 5A 5A | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() NCP5359MNR2G ON Semiconductor | 349 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | - | Half-Bridge | 1V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | - | - | - | 10V~13.2V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | - | - | NOT SPECIFIED | NCP5359 | 10 | - | - | Not Qualified | 1.5A | - | - | - | 2mA | - | 1.5A | - | 35 ns | Non-Inverting | - | Halogen Free | 16ns | 11 ns | 16ns 11ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | YES | - | - | - | 35V | - | - | 1mm | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() FAN3224CMX-F085 ON Semiconductor | 90 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | Low-Side | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 540mW | 4.5V~18V | - | - | - | - | - | - | - | - | - | FAN3224 | - | - | - | - | 5A | - | - | - | 950μA | - | 5A | - | - | Non-Inverting | - | - | 12ns | 9 ns | 12ns 9ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | - | 5A 5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCV5701BDR2G ON Semiconductor | 29 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | High-Side or Low-Side | 0.75V 4.3V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 20V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 9.2ns 7.9ns | - | Single | 1 | - | - | - | IGBT | - | 20mA 15mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP3418ADR2G ON Semiconductor | 15800 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 4.6V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | unknown | - | 40 | NCP3418 | 8 | - | - | Not Qualified | - | - | - | - | 6mA | - | - | - | 60 ns | Non-Inverting | - | - | - | - | 18ns 10ns | - | Synchronous | 2 | 0.06 μs | - | - | N-Channel MOSFET | - | - | YES | 0.06 μs | - | - | 30V | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() NCP5104PG ON Semiconductor | 5000 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | - | NCP5104 | 8 | - | - | - | 500mA | 15V | - | - | - | - | - | - | 800 ns | Non-Inverting | 800 ns | Halogen Free | 160ns | 75 ns | 85ns 35ns | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | - | 250mA 500mA | - | 0.17 µs | - | UNDER VOLTAGE | 600V | SOURCE SINK | 4.953mm | - | 10.16mm | 7.112mm | No | RoHS Compliant | Lead Free | ||
![]() NCP5355DR2 ON Semiconductor | 1188 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | 0.8V 2V | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8V~14V | DUAL | GULL WING | 240 | 1 | 12V | - | not_compliant | - | 30 | NCP5355 | 8 | - | - | Not Qualified | - | - | - | - | - | - | 2A | - | - | Inverting, Non-Inverting | - | - | 25ns | 25 ns | 15ns 15ns | - | Synchronous | 2 | 0.06 µs | 2A | 12V | N-Channel MOSFET | - | 2A 2A | YES | 0.055 µs | - | - | 26V | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP3418DR2G ON Semiconductor | 657 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | 0°C | - | 4.6V~13.2V | - | - | - | - | - | - | - | - | - | NCP3418 | - | - | 2 | - | - | - | 13.2V | 4.6V | 6mA | - | - | - | 60 ns | Non-Inverting | - | - | - | - | 18ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | 30V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC34152DR2 ON Semiconductor | 588 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.6V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 560mW | 6.1V~18V | DUAL | GULL WING | 240 | 2 | 12V | - | not_compliant | - | 30 | MC34152 | 8 | - | - | Not Qualified | - | - | - | - | 10.5mA | - | - | - | - | Non-Inverting | - | - | 36ns | 32 ns | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | - | N-Channel MOSFET | - | 1.5A 1.5A | YES | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN7390N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 851mg | Half-Bridge | 1.2V 2.5V | 50 ns | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.25W | 10V~22V | - | - | - | - | - | - | - | - | - | FAN7390 | - | - | - | - | 4.5A | - | - | - | - | 1.25W | - | - | 200 ns | Non-Inverting | 50 ns | - | 50ns | 50 ns | 25ns 20ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | - | 4.5A 4.5A | - | - | - | - | 600V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FAN7080M-GF085 ON Semiconductor | 29 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | Half-Bridge | 0.8V 2.7V | 60 ns | Automotive grade | -40°C~150°C TJ | Tube | 2017 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 625mW | 5.5V~20V | DUAL | GULL WING | - | - | 15V | - | - | 200kHz | - | FAN7080 | - | - | - | Not Qualified | 600mA | 15V | - | - | - | 625mW | - | - | 1.5 μs | Non-Inverting | 110 ns | - | 150ns | 400 ns | 40ns 25ns | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | - | 300mA 600mA | - | - | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP5106BMNTWG ON Semiconductor | 4000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 10-VDFN Exposed Pad | - | - | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 85ns 35ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | - | 250mA 500mA | - | - | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FL3100TSX ON Semiconductor | 28000 |
| Datasheet | 33 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 30mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G5 | - | - | 3.2A | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 13ns 9ns | LED DISPLAY DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | 4 | 3A 3.2A | - | - | NO | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() FAN3229CMX-F085 ON Semiconductor | 22 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | Low-Side | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | FAN3229 | - | - | 1 | - | 3A | - | - | - | 650μA | - | 3A | 1.2mA | - | Inverting, Non-Inverting | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.033 µs | - | - | N-Channel MOSFET | - | 3A 3A | NO | - | - | UNDER VOLTAGE | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - |