- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Input Type
Attribute column
Manufacturer
ON Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Min Input Voltage | Max Input Voltage | Halogen Free | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP81075MTTXG ON Semiconductor | 33000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 10-WDFN Exposed Pad | - | - | High-Side or Low-Side | 0.8V 2.7V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 8.5V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | 200V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FAN73896MX ON Semiconductor | 6 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 1.206g | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 12V~20V | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 650mA | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 50ns 30ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN3216TMX-F085 ON Semiconductor | 18000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 230.4mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | FAN3216 | - | - | Not Qualified | 12V | - | 3A | - | - | - | - | - | 750μA | 3A | 1.2mA | 34 ns | Inverting | - | - | - | - | 12ns | 9 ns | 12ns 9ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3121TMPX ON Semiconductor | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | 129mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 396mW | 4.5V~18V | DUAL | - | - | 1 | 12V | 0.65mm | - | FAN3121 | - | - | - | - | - | 11.4A | 12V | - | - | - | - | 650μA | 9.7A | 900μA | 35 ns | Inverting | 35 ns | - | - | - | 29ns | 27 ns | 23ns 19ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | - | N-Channel MOSFET | 10.6A 11.4A | - | - | - | UNDER VOLTAGE | - | - | 750μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() NCP81071CDR2G ON Semiconductor | 200 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 1.2V 1.8V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | 4.5V~20V | DUAL | GULL WING | - | 2 | 12V | - | - | - | - | - | Not Qualified | - | - | 5A | - | - | - | - | - | 1.4mA | 300mA | 3mA | 20 ns | Inverting, Non-Inverting | - | - | - | - | 8ns | 8 ns | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | 140°C | NO | - | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3227TMPX ON Semiconductor | 605 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | 129mg | Low-Side | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 460mW | 4.5V~18V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | NOT SPECIFIED | FAN3227 | - | - | Not Qualified | - | - | 3A | - | - | - | - | 750μA | - | 3A | 1.2mA | 34 ns | Non-Inverting | 34 ns | - | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.017 µs | 3A | N-Channel MOSFET | 3A 3A | - | NO | - | TRANSIENT | - | - | 750μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() FAN8811TMPX ON Semiconductor | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | - | Half-Bridge | 1.3V 2.5V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 6ns 4ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 6A | - | - | - | - | 118V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN3216TMX ON Semiconductor | 118 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 230.4mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | NOT SPECIFIED | FAN3216 | - | - | Not Qualified | - | - | 3A | - | - | - | - | - | 750μA | 3A | 1.2mA | 34 ns | Inverting | 34 ns | - | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCP81158DMNTXG ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-VFDFN Exposed Pad | - | - | Half-Bridge | 0.6V 3.3V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 16ns 11ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN3226CMX ON Semiconductor | 28000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 230.4mg | Low-Side | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | FAN3226 | - | - | - | - | - | 3A | 12V | - | - | - | - | 650μA | 3A | 1.05mA | 30 ns | Inverting | 30 ns | - | - | - | 22ns | 17 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.017 µs | 3A | N-Channel MOSFET | 3A 3A | - | NO | - | TRANSIENT | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() FAN3226TMPX ON Semiconductor | 24000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | 129mg | Low-Side | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 460mW | 4.5V~18V | DUAL | - | - | 1 | 12V | 0.65mm | - | FAN3226 | - | - | - | - | - | 3A | - | - | - | - | - | 750μA | 3A | 1.2mA | 34 ns | Inverting | 34 ns | - | - | - | 12ns | 9 ns | 12ns 9ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.017 µs | 3A | N-Channel MOSFET | 3A 3A | - | NO | - | - | - | - | 750μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN7085M-GF085 ON Semiconductor | 8000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | High-Side | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2007 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | FAN7085 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 65ns 25ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 450mA 450mA | - | - | - | - | 300V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCV5701ADR2G ON Semiconductor | 800 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | High-Side or Low-Side | 0.75V 4.3V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 9.2ns 7.9ns | - | Single | 1 | - | - | IGBT | 20mA 15mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP81158MNTXG ON Semiconductor | 2242 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-VFDFN Exposed Pad | - | - | Half-Bridge | 0.6V 3.3V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV7518MWTXG ON Semiconductor | 20000 | - | Datasheet | - | LIFETIME (Last Updated: 1 day ago) | Surface Mount | - | QFN | 32 | 188.609377mg | - | - | 1 μs | Automotive grade | - | Cut Tape | - | - | e3 | yes | - | 3 (168 Hours) | - | EAR99 | Tin (Sn) | 125°C | -40°C | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -9.5mA | - | - | 5.25V | 4.75V | - | - | - | - | - | - | 1 μs | - | - | - | 277ns | 277 ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 6 | - | - | - | - | - | - | - | - | - | - | 850μm | - | 5mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN3223CMX ON Semiconductor | 32500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 230.4mg | Low-Side | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | FAN3223 | - | - | - | - | - | 5A | 12V | - | - | - | - | 950μA | 5A | 950μA | 29 ns | Inverting | 29 ns | - | - | - | 20ns | 17 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | UNDER VOLTAGE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() NCP5109BDR2G ON Semiconductor | 42 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Half-Bridge | 0.8V 2.3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | - | 500mA | - | 15V | - | - | - | - | - | 5mA | - | Non-Inverting | 170 ns | - | - | Halogen Free | - | - | 85ns 35ns | - | Independent | 2 | 0.17 μs | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | 0.17 μs | UNDER VOLTAGE | 200V | SOURCE SINK | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3225CMX ON Semiconductor | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 230.4mg | Low-Side | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 540mW | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | FAN3225 | - | - | - | - | - | 5A | 12V | - | - | - | - | 210μA | 5A | 350μA | 29 ns | Inverting, Non-Inverting | 29 ns | - | - | - | 20ns | 17 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | UNDER VOLTAGE | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP81071BMNTXG ON Semiconductor | 125 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | - | Low-Side | 1.2V 1.8V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | 4.5V~20V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | NOT SPECIFIED | - | - | S-PDSO-N8 | Not Qualified | - | - | 5A | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | NO | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3180TSX ON Semiconductor | 2178 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | Low-Side | 0.8V 2V | 35 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | - | 5V~18V | DUAL | GULL WING | - | - | 12V | - | - | FAN3180 | - | - | - | 3.3V | Fixed | 2.8A | - | - | - | - | 12.5mA | - | 2.5A | 200μA | - | Non-Inverting | 36 ns | 4.5V | 18V | - | 19ns | 13 ns | 19ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | N-Channel MOSFET | 2.5A 2.8A | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | No | - | ROHS3 Compliant | - |