- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Input Type
Attribute column
Manufacturer
ON Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Halogen Free | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAN7081M-GF085 ON Semiconductor | 9500 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | High-Side | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2007 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | - | 15V | - | 200kHz | - | FAN7081 | - | - | - | Not Qualified | - | 500mA | - | - | - | - | 625mW | - | - | 300 ns | Inverting | - | - | 400ns | 150 ns | 15ns 10ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP81152MNTWG ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | Half-Bridge | 0.7V 3.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 16ns 11ns | - | Synchronous | 4 | - | - | N-Channel, P-Channel MOSFET | - | - | - | - | 35V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3213TMX ON Semiconductor | 28000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 540mW | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | - | NOT SPECIFIED | FAN3213 | - | - | - | Not Qualified | - | 5A | - | - | - | 700μA | - | 5A | 950μA | 29 ns | Inverting | 29 ns | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() FAN3121TMX ON Semiconductor | 40 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 396mW | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | FAN3121 | - | - | - | Not Qualified | - | 11.4A | 12V | - | - | 650μA | - | 9.7A | 900μA | 35 ns | Inverting | 35 ns | - | 23ns | 19 ns | 23ns 19ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 35 µs | - | N-Channel MOSFET | 10.6A 11.4A | - | 35 µs | UNDER VOLTAGE | - | - | 1.575mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC34152PG ON Semiconductor | 3000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 4.535924g | Low-Side | 0.8V 2.6V | 90 ns | - | 0°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 1W | 6.1V~18V | DUAL | - | 260 | 2 | 12V | - | - | 40 | MC34152 | 8 | - | 2 | - | 11.2V | 1.5A | 12V | - | - | 10.5mA | 1W | 1.5A | - | 55 ns | Non-Inverting | 90 ps | Halogen Free | 36ns | 32 ns | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 1.5A | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3100TMPX ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | 30mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 240mW | 4.5V~18V | - | - | - | - | - | - | - | - | FAN3100 | - | - | - | - | - | 3A | 12V | - | - | 500μA | - | 3A | - | 30 ns | Inverting, Non-Inverting | 30 ns | - | 13ns | 9 ns | 13ns 9ns | - | Single | 1 | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | 950μm | - | 2mm | 2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() FAN7083M-GF085 ON Semiconductor | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | High-Side | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2005 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | - | - | 625mW | 10V~20V | DUAL | GULL WING | - | - | 15V | - | 200kHz | - | FAN7083 | - | - | - | Not Qualified | - | 400mA | - | - | - | - | 625mW | - | - | 250 ns | Non-Inverting | - | - | 400ns | 200 ns | 200ns 25ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 200mA 400mA | - | - | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADP3611JRMZ-REEL ON Semiconductor | 1328 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Half-Bridge | 0.8V 2V | - | - | -10°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | - | 4.6V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | ADP3611 | 10 | - | - | Not Qualified | - | - | - | 5V | - | 1mA | - | - | 1mA | 60 ns | Inverting, Non-Inverting | 60 ns | Halogen Free | - | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | - | - | 1.1mm | - | 3.1mm | 3.1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP5183DR2G ON Semiconductor | 125 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Half-Bridge | 1.2V 2.5V | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | 9V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 12ns 12ns | - | Independent | 2 | - | 4.3A | N-Channel MOSFET | 4.3A 4.3A | YES | - | - | 600V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() FAN3223TMX-F085 ON Semiconductor | 29 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | 540mW | 4.5V~18V | - | - | - | - | - | - | - | - | FAN3223 | - | - | - | - | - | 5A | - | - | - | 700μA | - | 5A | 950μA | - | Inverting | - | - | 12ns | 9 ns | 12ns 9ns | - | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NCP81062MNTWG ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | Half-Bridge | 1V 2V | 30 ns | - | 0°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | - | NCP81062 | - | - | - | - | - | - | - | - | - | - | - | - | 12.2mA | 40 ns | Non-Inverting | 30 ns | - | - | - | 16ns 11ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | - | - | 35V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33151DG ON Semiconductor | 6400 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 560mW | 6.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 40 | MC33151 | 8 | - | 2 | - | 11.2V | 1.5A | 12V | - | - | 10.5mA | 560mW | 1.5A | - | 100 ns | Inverting | 100 ns | Halogen Free | 31ns | 32 ns | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.1 μs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 μs | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADP3120AJCPZ-RL ON Semiconductor | 1219 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Half-Bridge | 0.8V 2V | - | Commercial grade | -20°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | 4.6V~13.2V | DUAL | - | 260 | 1 | 12V | 0.5mm | - | 40 | ADP3120A | 8 | - | - | - | - | 1.5A | - | - | - | 5mA | - | 1.5A | 5mA | 70 ns | Inverting, Non-Inverting | 70 ns | - | - | - | 20ns 11ns | - | Synchronous | 2 | 0.045 µs | - | N-Channel MOSFET | - | YES | 0.07 µs | - | 35V | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3225TMPX ON Semiconductor | 1485 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | 129mg | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 540mW | 4.5V~18V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | - | NOT SPECIFIED | FAN3225 | - | - | - | Not Qualified | - | 5A | - | - | 210μA | - | - | 5A | 950μA | 29 ns | Inverting, Non-Inverting | 29 ns | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | - | 750μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3229TMX ON Semiconductor | 1673 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 460mW | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 2 | 12V | - | - | NOT SPECIFIED | FAN3229 | - | - | - | Not Qualified | - | 3A | 12V | - | - | 750μA | - | 3A | 1.2mA | 34 ns | Inverting, Non-Inverting | 34 ns | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.017 µs | 3A | N-Channel MOSFET | 3A 3A | NO | - | TRANSIENT | - | - | 1.575mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCV5700DR2G ON Semiconductor | 2500 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.75V 4.3V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | 20V | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | - | 30 | - | - | R-PDSO-G16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.2ns 7.9ns | - | Synchronous | - | 0.075 µs | - | IGBT | 7.8A 6.8A | NO | 0.075 µs | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() FAN1100-F085 ON Semiconductor | 10000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | 1.2V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 4V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | - | IGBT | - | - | - | - | - | SINK | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() FAN7392N ON Semiconductor | 20000 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 1.620005g | Half-Bridge | 4.5V 9.5V | 35 ns | - | -40°C~150°C TJ | Tube | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | 1.6W | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | FAN7392 | - | - | - | Not Qualified | - | 3A | - | - | 430μA | - | 1.6W | 3A | - | 200 ns | Non-Inverting | 35 ns | - | 25ns | 20 ns | 25ns 20ns | - | Independent | 2 | 0.18 µs | - | IGBT, N-Channel MOSFET | 3A 3A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | - | 5.33mm | 19.18mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN3223CMPX ON Semiconductor | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | 129mg | Low-Side | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 4.5V~18V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | - | NOT SPECIFIED | FAN3223 | - | - | - | Not Qualified | - | 5A | 12V | - | - | 950μA | - | 5A | 950μA | 29 ns | Inverting | 29 ns | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | - | 750μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3227CMX-F085 ON Semiconductor | 40 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | Low-Side | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | NOT SPECIFIED | 2 | 12V | - | - | NOT SPECIFIED | FAN3227 | - | - | - | Not Qualified | - | 3A | - | - | - | 650μA | - | 3A | 1.05mA | 42 ns | Non-Inverting | - | - | 12ns | 9 ns | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | Independent | 2 | 0.033 µs | - | N-Channel MOSFET | 3A 3A | NO | - | UNDER VOLTAGE | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |