- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- RoHS Status
- Additional Feature
- Analog IC - Other Type
- Factory Lead Time
- HTS Code
- Height Seated (Max)
- JESD-30 Code
- JESD-609 Code
Attribute column
Manufacturer
ON Semiconductor PMIC - Laser Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV0222CS-TLM-H ON Semiconductor | 34 | - | Datasheet | 7 Weeks | - | YES | 85°C | -20°C | Tape & Reel (TR) | 2016 | e1 | Active | 3 (168 Hours) | 8 | Tin/Silver/Copper (Sn/Ag/Cu) | SEATED HT-CALCULATED | 8542.39.00.01 | BOTTOM | BALL | 1 | 5V | 0.55mm | S-GBGA-B8 | 5.5V | OTHER | 4.5V | ANALOG CIRCUIT | 0.68mm | 1.75mm | 1.75mm | ROHS3 Compliant | ||
![]() LV0227CV-TLM-H ON Semiconductor | In Stock | - | - | - | Front | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |