- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Current Rating | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Consumer IC Type | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Min Breakdown Voltage | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33039PG ON Semiconductor | 4 | - | Datasheet | - | OBSOLETE (Last Updated: 19 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | General Purpose | - | - | - | 5.5V~9V | DUAL | - | 260 | 6.25V | 2.54mm | - | 5A | 40 | MC33039 | - | Controller - Speed | 1 | Not Qualified | 4.75V | - | - | - | 6.25V | 5.5V | Parallel | - | ANALOG CIRCUIT | - | 5mA | Pre-Driver - Half Bridge (3) | - | 10mA | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 4.45mm | - | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() STK672-640AN-E ON Semiconductor | 30030 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | General Purpose | - | 8542.39.00.01 | - | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | - | R-PZIP-T19 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 24V | 5.25V | - | 4.75V | Parallel | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 0V~42V | - | - | - | Unipolar | - | 1, 1/2 | - | 18.2mm | 29.2mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8746V-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | - | -20°C~85°C TA | Tube | 2009 | - | e6 | yes | Obsolete | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 5.5V SUPPLY | - | - | 0V~5.5V | DUAL | GULL WING | - | 24V | 0.65mm | - | - | - | LV8746V | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 1.2A | - | 35V | - | 9V | Parallel | - | - | - | 3.3mA | Half Bridge (4) | - | - | - | - | - | - | - | - | 9V~35V | - | Stepper | - | Bipolar | - | 1, 1/2, 1/4 | - | 1.7mm | 15mm | 5.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LV8111V-TLM-H ON Semiconductor | 8368 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | - | - | - | - | -25°C~80°C TA | Tape & Reel (TR) | 2013 | - | e6 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | Polygonal Mirror | - | - | - | 10V~35V | DUAL | GULL WING | NOT SPECIFIED | 24V | 0.65mm | - | - | NOT SPECIFIED | LV8111 | R-PDSO-G44 | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | 35V | - | 24V | - | Parallel | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | 1.7W | - | - | - | Halogen Free | 6.5mA | - | - | 10V~35V | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() LB11685AV-MPB-H ON Semiconductor | 480 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-LSOP (0.220, 5.60mm Width) | - | 24 | - | - | - | -40°C~150°C TJ | Tube | 2013 | - | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 5V | 0.8mm | - | - | - | LB11685 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.2A | 18V | - | 5V | 4.5V | Parallel | - | BRUSHLESS DC MOTOR CONTROLLER | - | 20mA | Half Bridge (3) | 1.05W | - | AND | - | Halogen Free | - | - | - | 4.5V~18V | - | - | Brushless DC (BLDC) | - | - | - | - | - | 9.75mm | 5.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LB1860M-TLM-E ON Semiconductor | 1916 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 14-SOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -30°C~80°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | - | 6.4V~7V | - | - | - | - | - | - | - | - | LB1860 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 7V | - | - | - | Parallel | - | - | - | 50mA | Low Side (2) | 1.1W | - | - | - | - | - | - | - | 12V 24V | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC33035DWR2 ON Semiconductor | 23 | - | Datasheet | - | OBSOLETE (Last Updated: 16 hours ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8542.39.00.01 | - | 10V~30V | DUAL | GULL WING | - | 20V | 1.27mm | not_compliant | - | - | MC33035 | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | 30V | - | - | 10V | Analog | - | BRUSHLESS DC MOTOR CONTROLLER | - | 20mA | Pre-Driver - Half Bridge (3) | - | - | - | 0.01A | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 2.65mm | 15.395mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LB1945H-TLM-E ON Semiconductor | 1307 |
| Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | 28 | - | - | - | -20°C~90°C TA | Cut Tape (CT) | 2007 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | LB1945H | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | - | Parallel | - | - | 70mA | - | Half Bridge (4) | - | - | - | - | - | - | 28V | 800mA | 10V~28V | - | Stepper | - | Bipolar | - | - | 2.25mm | - | 15.2mm | 7.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() STK672-640CN-E ON Semiconductor | 1020 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | - | - | 150°C TJ | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 46V SUPPLY, SEATED HT-CALCULATED | - | - | 4.75V~5.25V | ZIG-ZAG | - | NOT SPECIFIED | 5V | - | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 46V | - | - | 5.25V | - | 4.75V | Parallel | - | - | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 0V~46V | - | Stepper | - | Unipolar | - | 1, 1/2 | - | - | 29.2mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AMIS30624C6244RG ON Semiconductor | 630 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 2 (1 Year) | 20 | EAR99 | Tin (Sn) | General Purpose | ALSO NEEDS 4.75V TO 5.5V VDD SUPPLY | - | - | 4.75V~5.5V | DUAL | GULL WING | - | 12V | - | - | - | - | AMIS-30624 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | 8V | I2C | - | - | - | 800mA | Half Bridge (4) | - | - | - | - | Halogen Free | - | - | - | 6.5V~29V | - | Stepper | - | Bipolar | - | 1/2, 1/4, 1/8, 1/16 | - | - | - | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC898111AXB-MH ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 48-UFBGA, WLCSP | - | 48 | - | - | - | - | Tape & Reel (TR) | 2016 | - | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Image Stabilization | - | 8542.39.00.01 | - | 2.6V~3.6V | BOTTOM | BALL | - | 3V | 0.4mm | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | Half Bridge (4) | - | - | AND | - | Halogen Free | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | 0.69mm | 3.22mm | 2.57mm | No | - | RoHS Compliant | Lead Free | ||
![]() LV8813G-AH ON Semiconductor | 40000 |
| Datasheet | 42 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | 20 | - | - | Fan Motor Driver | - | - | - | 6V~16V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 20V | - | - | - | - | 6V | PWM | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 6V~16V | - | - | Brushless DC (BLDC) | - | - | - | - | - | 6.5mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV88551JA-AH ON Semiconductor | 295 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 6V~16V | DUAL | GULL WING | - | 12V | 0.5mm | - | - | - | - | R-PDSO-G20 | Driver | - | - | 20V | - | - | 16V | - | 6V | PWM | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | 50mA | - | - | - | 16mA | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() FSB44104A ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 23 hours ago) | Through Hole | Through Hole | 22-DIP Module | - | 22 | 11.079g | - | - | -40°C~150°C TJ | Tube | 2014 | Motion-SPM® | e3 | yes | Obsolete | 1 (Unlimited) | 22 | EAR99 | Tin (Sn) | General Purpose | - | 8541.29.00.95 | 28W | 13.5V~16.5V | DUAL | - | - | 15V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | 4.5V | - | - | 16.5V | 15V | - | Parallel | 57A | ANALOG CIRCUIT | 2.75mA | - | Half Bridge (3) | - | 1mA | AND | - | - | - | 40V | 57A | 20V | - | - | Brushless DC (BLDC) | - | 40V | - | 4.6mm | - | 35.3mm | 19.3mm | No | - | RoHS Compliant | - | ||
![]() AMIS30532C5321RG ON Semiconductor | 800 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | - | 32 | - | - | - | -40°C~172°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | General Purpose | - | - | - | 4.5V~5.5V | QUAD | - | - | 12V | 0.65mm | - | - | - | AMIS-30532 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 40V | - | - | 30V | 6/30V | 6V | SPI | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | AND | - | Halogen Free | 8mA | - | - | 6V~30V | - | - | - | Bipolar | - | 1 ~ 1/32 | - | 0.9mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11967V-W-AH ON Semiconductor | 11 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | - | - | - | Fan Controller | - | - | - | 6V~16V | - | - | - | - | - | - | - | - | - | - | Controller - Speed | - | - | - | - | 16V | - | - | - | PWM | - | - | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NCV7705DQR2G ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 13 hours ago) | - | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | yes | Obsolete | 3 (168 Hours) | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | Automotive | - | - | - | 5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | SPI | - | - | - | - | Half Bridge (4), High Side (5) | - | - | - | - | - | - | - | - | 5.5V~28V | CONSUMER CIRCUIT | - | Brushed DC | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB1930M-TLM-E ON Semiconductor | 5050 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 10 | - | Tin/Bismuth (Sn/Bi) | Media Player | - | 8542.39.00.01 | - | 2.2V~10.8V | DUAL | GULL WING | - | 3V | 1mm | - | - | - | LB1930 | R-PDSO-G10 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 10.8V | - | 3V | 2.2V | Parallel | - | BRUSH DC MOTOR CONTROLLER | - | 5μA | Half Bridge (2) | - | - | AND | - | - | 31mA | - | - | 2.2V~10.8V | - | - | Brushed DC | - | - | - | - | 1.7mm | 5mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() STK673-010-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 weeks ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 25 | - | 63kHz | - | -40°C~150°C TJ | Bulk | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 28 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | - | - | 4.75V~5.25V | SINGLE | - | - | 5V | - | - | - | - | STK673 | R-XSFM-T28 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | 524V | 4.75V | Parallel | - | - | - | 12mA | Half Bridge (3) | - | - | AND | 4A | - | - | 30V | 2.4A | 16V~30V | - | Stepper | - | Multiphase | - | 1, 1/2, 1/4, 1/8 | 32mm | - | 78mm | 8.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMIS30621C6217RG ON Semiconductor | 36 |
| Datasheet | 22 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Not For New Designs | 2 (1 Year) | 20 | EAR99 | Tin (Sn) | General Purpose | - | - | - | 6.5V~29V | DUAL | GULL WING | - | 8V | - | - | - | - | AMIS-30621 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 29V | - | - | - | - | 6.5V | LIN | - | STEPPER MOTOR CONTROLLER | - | 800mA | Half Bridge (4) | - | - | - | - | Halogen Free | - | - | - | 6.5V~29V | - | - | - | Bipolar | - | - | - | 2.64mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free |