- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV70501DW002G ON Semiconductor | 12000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~125°C TJ | Tube | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 16 | - | Tin (Sn) | General Purpose | - | 8542.39.00.01 | - | 6V~29V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 29V | - | - | 6V | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | AND | 0.3A | Halogen Free | 15mA | - | - | 6V~29V | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB1848MC-BH ON Semiconductor | 11 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | -20°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | - | General Purpose | - | - | - | 2.5V~7.5V | - | - | - | - | - | - | - | - | - | LB1848 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 9.7V | 800mA | - | - | - | - | Parallel | - | - | 10μA | Half Bridge (4) | 820mW | - | - | - | Halogen Free | - | 7.5V | 800mA | 2.5V~7.5V | Stepper | - | Bipolar | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV70628MW001R2G ON Semiconductor | 5000 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | YES | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 32 | - | Tin (Sn) | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 7V | 0.5mm | - | - | NOT SPECIFIED | - | R-XQCC-N32 | - | - | - | - | - | - | 29V | - | 5.5V | - | STEPPER MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | RoHS Compliant | - | ||
![]() LV8044LP-TLM-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 40-VFQFN | - | 40 | 100kHz | -20°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Obsolete | 3 (168 Hours) | 40 | - | - | Camera | - | - | - | 2.7V~5.5V | QUAD | - | - | - | 3.3V | 0.4mm | - | - | - | LV8044 | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | - | 600mA | - | - | - | 2.7V | Serial | DISK DRIVE MOTOR CONTROLLER | - | 3mA | Half Bridge (12) | 1.4W | - | - | - | Halogen Free | 4mA | 5V | 400mA | 2.7V~5.5V | Stepper | Brushed DC | Bipolar | - | 850μm | - | 5mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC3479P ON Semiconductor | 500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 0°C~70°C TA | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn80Pb20) | General Purpose | - | 8542.39.00.01 | - | 7.2V~16.5V | DUAL | - | NOT SPECIFIED | - | 12V | 2.54mm | not_compliant | - | NOT SPECIFIED | MC3479 | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | 12V | 7.2V | Parallel | STEPPER MOTOR CONTROLLER | - | 75mA | Half Bridge (4) | - | - | AND | - | - | - | - | - | 7.2V~16.5V | - | - | Bipolar | 1, 1/2 | - | 4.69mm | 19.4mm | 7.62mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() STK672-732AN-E ON Semiconductor | 11 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | 45kHz | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | General Purpose | - | - | 7.3W | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | - | - | 50kHz | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | 4.75V | Parallel | - | 4.4mA | - | Half Bridge (2) | - | - | AND | - | - | - | 42V | 2A | 0V~42V | Stepper | - | Unipolar | 1, 1/2 | 4.5mm | - | 29.2mm | 14.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS30-TE-L-E ON Semiconductor | 1817 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-WFQFN | - | 20 | - | -30°C~95°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Fan Motor Driver | - | 8542.39.00.01 | - | 2.2V~6V | QUAD | NO LEAD | NOT SPECIFIED | - | 5V | 0.5mm | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 6V | 5V | 2.2V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | AND | - | - | 2.5mA | - | - | 2.2V~6V | - | Brushless DC (BLDC) | - | - | - | 0.8mm | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() LB1923M-TLM-E ON Semiconductor | 15000 | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 44-BQFP | - | 44 | - | -20°C~80°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | - | 4.4V~7V | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FAN8100N ON Semiconductor | 21546 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV8747T-TLM-E ON Semiconductor | 1 | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | - | -20°C~85°C TA | Cut Tape (CT) | 2008 | - | e6 | yes | Obsolete | 3 (168 Hours) | 64 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 0V~5V | QUAD | GULL WING | - | - | 24V | - | - | - | - | LV8747T | - | Driver - Fully Integrated, Control and Power Stage | 4 | Not Qualified | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (8) | - | - | - | - | - | 8mA | - | - | 10V~35V | Stepper | - | Bipolar | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LB11620GP-TE-L-H ON Semiconductor | 11500 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-WFQFN | - | 24 | - | -30°C~100°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | General Purpose | - | - | - | 4.5V~5.5V 8V~17V | - | - | - | - | - | - | - | - | - | LB11620 | - | Controller - Commutation, Direction Management | 1 | - | - | - | 17V | - | - | - | PWM | - | - | - | Pre-Driver - Half Bridge (3) | 1W | 25mA | - | - | Halogen Free | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8772-E ON Semiconductor | 17 |
| Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Through Hole | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | 30 | 150MHz | -20°C~85°C TA | Bulk | 2003 | - | e6 | yes | Obsolete | 1 (Unlimited) | 28 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 0V~5.5V | DUAL | - | - | - | 24V | - | - | - | - | LV8772 | R-PDIP-T28 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 2.5A | - | - | 24V | - | Parallel | - | - | 3.2mA | Half Bridge (4) | 3W | - | - | - | - | 5mA | 32V | 2.5A | 9V~32V | Stepper | - | Bipolar | 1, 1/2, 1/4, 1/16 | 4mm | - | 26.75mm | 11.2mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LB11867RV-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-LSOP (0.173, 4.40mm Width) | - | 16 | - | -30°C~90°C TA | Tube | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | Fan Controller | - | 8542.39.00.01 | - | 5.5V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | - | NOT SPECIFIED | - | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | 16V | - | 12V | 5.5V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 9.5mA | Pre-Driver - Half Bridge (2) | 800mW | 20mA | - | - | Halogen Free | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() STK672-110-E ON Semiconductor | 200 | - | Datasheet | - | - | Through Hole | Through Hole | 12-SIP | - | 12 | - | 150°C TJ | Bulk | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 12 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 8542.39.00.01 | - | 4.75V~5.25V | SINGLE | - | - | - | 5V | 2mm | - | - | - | STK672 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.25V | 524V | 4.75V | Parallel | - | - | 2.6mA | Half Bridge (2) | 6.5W | - | AND | - | - | - | 42V | 1.8A | 10V~42V | Stepper | - | Unipolar | 1, 1/2 | 26mm | - | 32.5mm | 8.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() STK672-530 ON Semiconductor | 14535 | - | Datasheet | - | - | Through Hole | Through Hole | 12-SIP | - | 12 | - | 0°C~105°C TC | Tube | 2008 | - | e2 | - | Obsolete | 1 (Unlimited) | 12 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | - | 8542.39.00.01 | - | 4.75V~5.25V | SINGLE | - | - | - | 5V | 2mm | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.25V | 524V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | AND | - | - | 7mA | - | - | 10V~42V | - | - | Unipolar | 1, 1/2 | - | 29.1mm | 29.5mm | 3.3mm | No | - | RoHS Compliant | - | ||
![]() LB1975-E ON Semiconductor | 1000 | - | Datasheet | 17 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Through Hole | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | 30 | - | -20°C~100°C TA | Tube | 2013 | - | e6 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Bismuth (Sn/Bi) | Appliance | OUTPUT BLOCK POWER SUPPLY IS 20 TO 42V | - | - | 4.5V~6.7V | DUAL | - | - | - | 5V | - | - | - | - | LB1975 | R-PDIP-T28 | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 6.7V | - | 4.5V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 2.5A | Half Bridge (3) | - | - | - | - | - | - | - | - | 20V~42V | - | Brushless DC (BLDC) | - | - | - | 4mm | 26.75mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LB1838JM-TRM-E ON Semiconductor | 11 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e6 | yes | Active | 3 (168 Hours) | 14 | - | Tin/Bismuth (Sn/Bi) | Battery Powered | - | - | - | 2.5V~9V | DUAL | GULL WING | - | - | 3V | - | - | - | - | LB1838 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 9V | 3V | 2.5V | Parallel | STEPPER MOTOR CONTROLLER | - | 10μA | Half Bridge (4) | 550mW | - | - | - | - | - | - | - | 1.8V~9V | - | - | Bipolar | - | - | - | 8mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK672-632AN-E ON Semiconductor | 12 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | -40°C~150°C TJ | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | Printer | ALSO OPERATES WITH THE RANGE OF 0V TO 42V SUPPLY | - | - | 4.75V~5.25V | ZIG-ZAG | - | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | - | - | 5.25V | - | 4.75V | Parallel | - | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 0V~40V | Stepper | - | Unipolar | 1, 1/2 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV70521MN003G ON Semiconductor | 36 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | - | 32 | - | -40°C~172°C TJ | Tray | 2009 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | General Purpose | - | - | - | 4.75V~5.25V | QUAD | - | - | - | 12V | 0.65mm | - | - | - | NCV70521 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 30V | 56/30V | 6V | SPI | STEPPER MOTOR CONTROLLER | - | 8mA | Half Bridge (4) | - | - | - | - | - | - | - | - | 6V~30V | - | - | Bipolar | 1 ~ 1/32 | - | 0.9mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK681-300 ON Semiconductor | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | 150°C TJ | Bulk | 2011 | - | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | General Purpose | - | - | 3.1W | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | - | - | - | - | STK681 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 42V | 5A | - | 5.25V | 524V | 4.75V | Parallel | BRUSH DC MOTOR CONTROLLER | 1.7mA | - | Half Bridge (2) | - | - | - | - | - | 4mA | - | - | 10V~42V | - | Brushed DC | - | - | - | - | 29.2mm | 4.5mm | No | No SVHC | RoHS Compliant | Lead Free |