- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Max Supply Current | Turn On Delay Time | Logic Function | Halogen Free | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Screening Level | Number of Drivers | Turn On Time | High Side Driver | Turn Off Time | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1947-E ON Semiconductor | 5050 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Through Hole | Through Hole | 13-SIP Exposed Tab | - | 13 | - | - | - | - | -20°C~85°C TA | Tube | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | LB1947 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | Parallel | - | - | 16mA | Half Bridge (2) | - | - | - | AND | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LV8094CT-TE-L-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-XFBGA, WLBGA | - | 8 | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2009 | - | e1 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | General Purpose | - | - | - | 2.2V~3.3V | BOTTOM | BALL | NOT SPECIFIED | 2.8V | 0.4mm | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 3.3V | - | - | - | I2C | ANALOG CIRCUIT | - | 1mA | Half Bridge (2) | 350mW | - | - | AND | Halogen Free | - | - | - | - | - | 2.2V~3.3V | - | - | - | - | - | - | Piezo | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FAH4820MPX ON Semiconductor | 64960 |
| Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | 25mg | 400kHz | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Haptic Feedback | - | - | - | 2.7V~5.5V | DUAL | - | - | 3.3V | 0.5mm | - | - | FAH4820 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 200mV | - | - | 5.5V | - | 2.7V | I2C | BRUSH DC MOTOR CONTROLLER | - | 5mA | Differential | - | - | - | AND | - | - | - | - | 3V | 500mA | 2.4V~3.6V | - | - | - | - | - | - | ERM | - | - | 750μm | - | 3mm | 3mm | No | - | RoHS Compliant | - | ||
![]() LV8800V-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -30°C~95°C TA | Tube | 2007 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | 8542.39.00.01 | - | 2.2V~6V | DUAL | GULL WING | - | 5V | 0.65mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 6V | 5V | 2.2V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 2.5mA | Half Bridge (3) | 300mW | - | - | AND | Halogen Free | - | - | - | - | - | 2.2V~6V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.5mm | 5.2mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() LB1973M-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | 10 | - | - | - | - | -20°C~85°C TA | Cut Tape (CT) | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 10 | - | - | Tin/Bismuth (Sn/Bi) | Camera | - | - | - | 1.8V~7.5V | DUAL | GULL WING | - | 1.9V | 1mm | - | - | LB1973 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 1A | - | - | 1.9V | - | Parallel | - | - | 18mA | Half Bridge (4) | - | - | - | AND | - | - | - | - | - | - | 1.8V~7.5V | - | - | - | - | - | Stepper | Brushed DC | Bipolar | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LV8713T-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | - | -20°C~85°C TA | Tube | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | 0.5mm | - | - | LV8713 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 16V | 1A | - | - | - | - | Parallel | - | - | 1.3mA | Half Bridge (4) | - | - | - | AND | Halogen Free | - | - | - | - | - | 4V~16V | - | - | - | - | - | Stepper | - | Bipolar | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMIS30622C6228G ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~165°C TJ | Tube | 2010 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | Tin (Sn) | General Purpose | - | 8542.39.00.01 | - | 6.5V~29V | QUAD | - | - | 8V | 0.65mm | - | - | AMIS-30622 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5V | 29V | 56.5/29V | - | I2C | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | AND | Halogen Free | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | - | Bipolar | - | - | 0.9mm | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() LV8804V-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 36-LSOP (0.220, 5.60mm Width) | - | 36 | - | - | - | - | -30°C~95°C TA | Tube | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 36 | - | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | 8542.39.00.01 | - | 6V~15V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.8mm | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 17V | - | 15V | - | 12V | 6V | PWM | BRUSH DC MOTOR CONTROLLER | - | 4mA | Half Bridge (3) | 600mW | - | - | AND | Halogen Free | - | - | - | - | - | 6V~15V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.7mm | 15mm | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() LA6245P-CL-TLM-E ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | 36-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCV7513AFTG ON Semiconductor | 12 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | 1 μs | Automotive grade | -40°C~125°C TA | Tray | 2009 | FLEXMOS™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | Tin (Sn) | Automotive | - | 8542.39.00.01 | - | 4.75V~5.25V | QUAD | GULL WING | - | 5V | 0.8mm | - | - | NCV7513 | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | 3.35V | - | SPI, Parallel | - | - | 5mA | Pre-Driver - Low Side (6) | - | 5mA | 1 μs | - | - | 1.4μs | - | 1.4 μs | - | - | - | AEC-Q100 | 6 | 1000 µs | NO | 1000 µs | - | Brushed DC | - | - | - | - | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() LB11946-E ON Semiconductor | 3000 | - | Datasheet | 17 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Through Hole | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | 30 | 4.187905g | - | - | - | -25°C~85°C TA | Tube | 2009 | - | e6 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 3V~3.6V 4.5V~5.5V | DUAL | - | - | 42V | 1.78mm | - | - | LB11946 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | 45V | - | 10V | Parallel, Serial | - | 35mA | - | Half Bridge (4) | - | - | - | AND | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | Stepper | - | Bipolar | - | - | 4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCV70522MN003R2G ON Semiconductor | 36 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~172°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | Tin (Sn) | General Purpose | - | - | - | 4.75V~5.25V | QUAD | - | - | 12V | 0.65mm | - | - | NCV70522 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 30V | 6/30V | 6V | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 6V~30V | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/32 | - | 0.9mm | 7mm | 7mm | No | - | RoHS Compliant | Lead Free | ||
![]() AMIS30622C6227RG ON Semiconductor | 11 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 2 (1 Year) | 20 | EAR99 | - | Tin (Sn) | General Purpose | - | - | - | 6.5V~29V | DUAL | GULL WING | - | 8V | - | - | - | AMIS-30622 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 5V | 29V | 56.5/29V | - | I2C | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | Halogen Free | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | - | Bipolar | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB1948MC-BH ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | 10 | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 10 | - | - | Tin/Silver (Sn/Ag) | General Purpose | - | - | - | 2.5V~16V | DUAL | GULL WING | - | 5V | - | - | - | LB1948M | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | 800mA | - | - | 5V | - | Parallel | - | - | 85μA | Half Bridge (4) | - | - | - | - | Halogen Free | - | 40mA | - | - | - | 2.5V~16V | - | - | - | - | - | Stepper | Brushed DC | Bipolar | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AMIS30624C6245G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-VQFN Exposed Pad | YES | - | - | - | - | - | -40°C~165°C TJ | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | Tin (Sn) | General Purpose | ALSO NEEDS 4.75V TO 5.5V VDD SUPPLY | 8542.39.00.01 | - | 4.75V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 12V | 0.65mm | compliant | NOT SPECIFIED | AMIS-30624 | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 29V | 56.5/29V | 8V | I2C | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | - | Bipolar | 1/2, 1/4, 1/8, 1/16 | - | 0.9mm | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() LV8862JA-AH ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~95°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | Fan Motor Driver | - | - | - | 3.6V~16V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel, PWM | - | - | - | Half Bridge (2) | - | - | - | AND | - | - | - | - | - | - | 3.6V~16V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8044LP-MPB-E ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 40-VFQFN | - | 40 | - | 100kHz | - | - | -20°C~85°C TA | Tray | 2011 | - | - | yes | Obsolete | 3 (168 Hours) | 40 | - | Integrated Circuit (IC) | - | Camera | - | 8542.39.00.01 | 1.4W | 2.7V~5.5V | QUAD | - | - | 3.3V | 0.4mm | - | - | LV8044 | - | Driver - Fully Integrated, Control and Power Stage | 6 | - | - | 600mA | - | - | 3.3V | 2.7V | Serial | - | 100μA | - | Half Bridge (12) | - | - | - | AND | - | - | 4mA | - | 5V | 400mA | 2.7V~5.5V | - | - | - | - | - | Stepper | Brushed DC | Bipolar | - | 850μm | - | 5mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LV8406T-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20 | - | - | - | - | -30°C~85°C TA | Tube | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 2.8V~5.5V | DUAL | GULL WING | - | - | 0.635mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 15V | - | 36V | - | Parallel | - | - | 1.2mA | Half Bridge (4) | 3.1W | - | - | AND | - | - | - | - | - | - | 1.5V~15V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STK672-340-E ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 12-SIP Formed Leads | - | - | - | - | - | - | 0°C~105°C TC | Tape & Reel (TR) | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 12 | - | - | Tin/Nickel/Copper (Sn/Ni/Cu) | General Purpose | ALSO OPERATES IN 10 TO 42 SUPPLY | 8542.39.00.01 | - | 4.75V~5.25V | SINGLE | - | - | 5V | - | - | - | - | R-XSFM-T12 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 42V | 5.25V | 524V | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | 7mA | Half Bridge (2) | 8W | - | - | AND | - | - | - | - | - | - | 10V~42V | - | - | - | - | - | - | - | Unipolar | 1, 1/2 | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LB1991V-TLM-E ON Semiconductor | 1458 | - | - | - | - | - | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |