- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Interface IC Type | Driver Number of Bits | Screening Level | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | Motor Type | Ambient Temperature Range High | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8139JA-AH ON Semiconductor | 477631 | - | Datasheet | 28 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | - | LSSOP | - | 30 | - | - | - | Tape & Reel (TR) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 30 | - | Tin/Bismuth (Sn/Bi) | 105°C | -40°C | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | Not Qualified | - | - | - | 16.5V | 15V | INDUSTRIAL | 9.5V | - | PWM, Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | 15mA | - | - | - | - | - | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 9.75mm | 5.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8760T-TLM-E ON Semiconductor | 35 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20 | - | - | -20°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | LV8760T | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 3A | - | - | - | - | - | - | Parallel | - | - | - | - | 3mA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 9V~35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 1mm | - | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11696V-TLM-E ON Semiconductor | 1000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | - | 30 | 22kHz | - | -20°C~100°C TA | Cut Tape (CT) | 2004 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | - | 4.5V~5.5V 8V~17V | - | - | - | - | - | - | - | - | LB11696V | - | - | Controller - Commutation, Direction Management | 1 | - | - | 30mA | - | - | - | - | - | - | PWM | - | - | - | - | 30mA | Pre-Driver - Half Bridge (3) | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.3mm | - | 9.75mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8411GR-TE-L-E ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | WFQFN | - | 24 | 100kHz | - | - | Cut Tape (CT) | 2008 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | 2 | - | - | 600mA | - | - | - | - | - | - | - | 5.5V | 2.5V | - | 600μA | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | - | - | - | 800μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV7708FDWR2G ON Semiconductor | 1000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 3.15V~5.25V | DUAL | GULL WING | - | - | 3.3V | 1.27mm | - | - | NCV7708 | - | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.25V | - | - | 3.15V | - | SPI | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (6) | - | - | - | - | - | - | - | - | - | - | 5.5V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 2.65mm | 17.925mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() LB1638MC-AH ON Semiconductor | 2602 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | -20°C~75°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | Tin (Sn) | - | - | Battery Powered | ALSO OPERATES IN 2.2 TO 9V SUPPLY | - | - | 2.5V~9V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | LB1638 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | 9V | 5V | - | 2.5V | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 10mA | Half Bridge (2) | 820mW | - | - | - | - | AND | Halogen Free | 40mA | - | - | 2.2V~9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33033DWR2G ON Semiconductor | 490 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | - | 10V~30V | DUAL | GULL WING | 260 | - | 20V | - | - | 40 | MC33033 | - | - | Controller - Commutation, Direction Management | 1 | - | 40V | 100mA | - | 30V | - | - | - | - | Analog | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 22mA | Pre-Driver - Half Bridge (3) | - | 50mA | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11867FV-TLM-E ON Semiconductor | 90000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Controller | - | - | - | 5.5V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | NOT SPECIFIED | LB11867 | - | - | Controller - Commutation, Direction Management | 1 | Not Qualified | 18V | - | 16V | - | - | - | 5.5V | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 9.5mA | Pre-Driver - Half Bridge (2) | 800mW | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 5.2mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8405V-TLM-E ON Semiconductor | 2894 | - | Datasheet | 50 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | SSOP | - | 16 | 200kHz | - | - | Cut Tape (CT) | 2010 | - | - | yes | Discontinued | 3 (168 Hours) | - | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.8V | - | - | 850μA | - | - | 1.4A | - | - | - | - | - | - | 16V | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | - | - | - | 1.3mm | - | 5.2mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11685AV-TLM-H ON Semiconductor | 18000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-LSOP (0.220, 5.60mm Width) | - | 24 | 8.6kHz | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e6 | yes | Active | 3 (168 Hours) | 24 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 5V | 0.8mm | - | - | LB11685 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.2A | - | - | 5V | - | 4.5V | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (3) | 1.05W | - | - | - | - | - | Halogen Free | 20mA | 18V | 1.2A | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | Brushless DC (BLDC) | - | - | 1.3mm | - | 9.75mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8740V-TLM-E ON Semiconductor | 830 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | -30°C~85°C TA | Cut Tape (CT) | 2010 | - | e6 | yes | Discontinued | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 0V~5.5V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | LV8740V | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 2.5A | - | 35V | 24V | - | 9V | - | Parallel | - | - | - | - | 3mA | Half Bridge (4) | - | - | - | - | - | - | - | 5mA | - | - | 9V~35V | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4 | 1.5mm | - | 15mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8712T-TLM-H ON Semiconductor | 530 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | - | -20°C~85°C TA | Cut Tape (CT) | 2008 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | LV8712 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1A | - | - | - | - | - | - | Parallel | - | - | - | - | 1.3mA | Half Bridge (4) | - | - | - | - | - | - | Halogen Free | - | 16V | 800mA | 4V~16V | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | - | Bipolar | - | 1mm | - | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8734V-TLM-H ON Semiconductor | 1600 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e6 | yes | Discontinued | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 0V~5.5V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | LV8734V | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.5A | - | 32V | 24V | - | 9V | - | Parallel | - | - | - | - | 3.2mA | Half Bridge (4) | - | - | - | - | - | - | Halogen Free | 5mA | - | - | 9V~32V | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8 | 1.5mm | - | 15mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC33035DWG ON Semiconductor | 6780 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 25kHz | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 650mW | 10V~30V | DUAL | GULL WING | - | - | 20V | - | - | - | MC33035 | - | - | Controller - Commutation, Direction Management | 1 | - | 40V | - | - | - | - | - | - | 3 | Analog | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 30mA | Pre-Driver - Half Bridge (3) | - | 50mA | - | - | - | - | Halogen Free | 20mA | 40V | 10mA | - | - | - | - | - | - | - | - | 150°C | - | - | - | Brushless DC (BLDC) | 85°C | - | Brushless DC (BLDC) | - | - | 2.65mm | - | 15.54mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8827LFQA-NH ON Semiconductor | 1 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | 51.5kHz | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 24 | - | Tin (Sn) | - | - | General Purpose | - | - | - | 8V~35V | QUAD | - | - | - | 24V | 0.5mm | - | - | LV8827 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | 8V | - | Parallel, PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 4mA | Half Bridge (3) | 1.35W | - | - | - | - | AND | Halogen Free | - | 35V | 1.5A | 8V~35V | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | Brushless DC (BLDC) | - | - | 765μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11961V-TLM-E ON Semiconductor | 1990 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | - | 8542.39.00.01 | - | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | NOT SPECIFIED | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 16V | - | 12V | - | 4.5V | - | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | 24mA | Half Bridge (2) | 800mW | - | - | - | - | AND | - | - | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8805SV-TLM-H ON Semiconductor | 48232 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | 20 | 60kHz | - | -40°C~95°C TA | Tape & Reel (TR) | 2011 | - | e6 | yes | Active | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | - | - | - | 6V~15V | DUAL | GULL WING | - | - | 12V | 0.5mm | - | - | LV8805 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.2A | - | - | - | - | 6V | - | PWM | - | - | AC MOTOR CONTROLLER | - | 1.2A | Half Bridge (3) | - | - | - | - | - | - | Halogen Free | 3.6mA | - | - | 6V~15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.3mm | - | 5.2mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV7517BFTR2G ON Semiconductor | 1000 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2006 | FLEXMOS™ | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | - | - | Automotive | - | 8542.39.00.01 | - | 4.75V~5.25V | QUAD | GULL WING | 260 | - | 5V | 0.8mm | - | 40 | NCV7517 | - | - | Controller - Commutation, Direction Management | - | - | - | 26mA | - | - | 5V | - | - | - | SPI, Parallel | - | - | - | - | - | Pre-Driver - Low Side (6) | - | - | 5mA | 1 μs | 1 μs | - | Halogen Free | - | - | - | - | - | - | AEC-Q100 | 6 | - | - | 5V | - | NO | - | - | - | - | - | Brushed DC | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8732V-TLM-H ON Semiconductor | 11 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | -20°C~85°C TA | Cut Tape (CT) | 2008 | - | e6 | yes | Discontinued | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 0V~5.5V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | LV8732V | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 2.5A | - | 32V | 24V | - | 9V | - | Parallel | - | - | - | - | 3.2mA | Half Bridge (4) | - | - | - | - | - | - | Halogen Free | - | - | - | 9V~32V | - | - | - | - | - | - | - | - | - | - | - | Stepper | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8 | 1.5mm | - | 15mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8452STT3G ON Semiconductor | 3500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | General Purpose | - | - | - | 5V~34V | DUAL | GULL WING | - | - | 13.5V | 2.3mm | not_compliant | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | 13.5V | - | - | - | - | - | - | - | - | - | High Side | - | - | - | - | - | AND | Halogen Free | - | - | - | 5V~34V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | AEC-Q101 | - | 120 µs | 3A | - | - | - | 120 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | SINK | Brushed DC | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | Lead Free |