- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | Voltage - Supply | Base Part Number | Function | Number of Outputs | Interface | Output Configuration | Output Current | Logic Function | Halogen Free | Voltage - Load | Motor Type - AC, DC | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC898123F40CP-VH ON Semiconductor | 11 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC898108A-N-TBM-H ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK625-027C-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK5C4-330J-E ON Semiconductor | In Stock | - | - | - | Through Hole | - | Module | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-061C-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK625-201MK-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-737-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LV8809J-AH ON Semiconductor | 4806 |
| - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB11683V-TLM-E ON Semiconductor | 638750 | - | Datasheet | - | Surface Mount | Surface Mount | 24-LSOP (0.220, 5.60mm Width) | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2014 | - | Obsolete | 3 (168 Hours) | - | General Purpose | 5.5V~13.8V | - | Driver - Fully Integrated, Control and Power Stage | - | Parallel | Half Bridge (3) | - | AND | - | 5.5V~13.8V | Brushless DC (BLDC) | - | RoHS Compliant | - | ||
![]() STK621-712-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LA6242H-M-TRM-E ON Semiconductor | 16806 |
| Datasheet | 52 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC898212XA-MH ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | 12 | - | - | Tape & Reel (TR) | 2013 | e1 | Obsolete | 3 (168 Hours) | Tin/Silver/Copper (Sn/Ag/Cu) | Camera | 2.6V~3.6V | LC898212 | Driver - Fully Integrated, Control and Power Stage | 1 | I2C | Half Bridge (2) | 130mA | - | Halogen Free | 2.6V~3.6V | - | No | RoHS Compliant | Lead Free | ||
![]() LV8772DZ-XE ON Semiconductor | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LB11875-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 36-LSOP (0.220, 5.60mm Width) | - | 36-SSOP | - | Tape & Reel (TR) | 2016 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB11988D-E ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 20-DIP (0.500, 12.70mm) Exposed Pad | - | - | -30°C~75°C TA | Tube | 2017 | - | Obsolete | 3 (168 Hours) | - | Fan Motor Driver | 7V~22V | - | Driver - Fully Integrated, Control and Power Stage | - | Parallel | Half Bridge (3) | - | AND | - | 5V~22V | Brushless DC (BLDC) | - | RoHS Compliant | - | ||
![]() STK621-033D-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tube | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK531U340C-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK534U340C-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-739B-E ON Semiconductor | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | Tube | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-521-E ON Semiconductor | 400 | - | Datasheet | - | - | - | - | - | - | - | Tube | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |