- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Turn On Time | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8729V-TLM-H ON Semiconductor | 543 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44 | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | General Purpose | - | - | 0V~5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 5V | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | AND | - | Halogen Free | - | - | - | 9V~32V | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/128 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AMIS30522C5222RG ON Semiconductor | 24 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | 32 | - | - | - | -40°C~172°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | General Purpose | ALSO NEEDS 4.5V TO 5.25V LOGIC SUPPLY | - | 4.75V~5.25V | QUAD | - | - | 12V | 0.65mm | - | AMIS-30522 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 30V | 56.5/29V | 6V | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | AND | - | Halogen Free | - | - | - | 6V~30V | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/32 | - | 0.9mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8741V-TLM-E ON Semiconductor | 2055 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44 | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2007 | - | e6 | yes | Active | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | General Purpose | ALSO OPERATES WITH THE RANGE OF 9.5V TO 35V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | - | 5V | 0.65mm | - | LV8741V | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 1.5A | - | 5.5V | - | - | Parallel | STEPPER MOTOR CONTROLLER | - | 2.5mA | Half Bridge (4) | - | - | - | - | - | - | - | 9.5V~35V | - | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4 | 1.5mm | - | 15mm | 5.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC898302AXA-MH ON Semiconductor | 8 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 6-UFBGA, DSBGA | 6 | - | - | - | -30°C~85°C TA | Cut Tape (CT) | 2009 | - | e1 | yes | Active | 1 (Unlimited) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | Battery Powered | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 2.9V | - | - | - | - | - | PWM | - | - | - | Half Bridge (2) | - | AND | - | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | ERM, LRA | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV7719DQR2G ON Semiconductor | 25000 |
| Datasheet | 26 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | 24 | - | 5MHz | Automotive grade | -40°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q100 | - | yes | Not For New Designs | 2 (1 Year) | 24 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | General Purpose | - | - | 3.15V~5.25V | DUAL | GULL WING | - | 5V | 0.65mm | - | NCV7719 | - | Driver - Fully Integrated, Control and Power Stage | 8 | - | - | - | - | - | - | - | SPI | - | - | - | Half Bridge (8) | - | AND | - | - | - | 28V | 500mA | 5.5V~28V | 13 µs | 13.2V | 6 µs | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Brushed DC | - | - | 1.7mm | - | 8.64mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB1938FA-BH ON Semiconductor | 8000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | General Purpose | - | - | 2.2V~10V | DUAL | GULL WING | - | 3V | 0.65mm | - | LB1938 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | 3V | 2.2V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 98μA | Half Bridge (2) | 400mW | AND | - | Halogen Free | 29mA | 10V | 800mA | 2.2V~10V | - | - | - | - | Brushed | - | Brushed DC | - | - | 1.02mm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AMIS30624C6245RG ON Semiconductor | 100000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | 32 | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | General Purpose | ALSO NEEDS 4.75V TO 5.5V VDD SUPPLY | - | 4.75V~5.5V | QUAD | - | - | 12V | 0.65mm | - | AMIS-30624 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 40V | - | - | 29V | 56.5/29V | 8V | I2C | - | - | 800mA | Half Bridge (4) | - | - | - | Halogen Free | - | - | - | 6.5V~29V | - | - | - | - | Stepper | - | - | Bipolar | 1/2, 1/4, 1/8, 1/16 | - | 0.9mm | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11961-TLM-E ON Semiconductor | 210 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-LSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | 14 | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 14 | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | 8542.39.00.01 | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.65mm | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 14V | 16V | 12V | 4.5V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 24mA | Half Bridge (2) | 1.1W | AND | - | - | - | - | - | 4.5V~16V | - | - | - | - | - | - | Brushed DC | - | - | - | 1.5mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8804FV-TLM-H ON Semiconductor | 5 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | 20 | - | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2009 | - | e6 | yes | Active | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 6V~15V | DUAL | GULL WING | - | 12V | 0.5mm | - | LV8804 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 17V | 1.2A | - | - | - | 6V | On/Off | AC MOTOR CONTROLLER | - | 3mA | Half Bridge (3) | - | - | - | - | 4mA | - | - | 6V~15V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 5.2mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STK672-630CN-E ON Semiconductor | 5 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | 19 | - | 45kHz | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 46V SUPPLY, SEATED HT-CALCULATED | - | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | 4.75V | Parallel | - | - | - | Half Bridge (2) | - | AND | 10A | - | - | 46V | 2.2A | 0V~46V | - | - | - | - | Stepper | - | - | Unipolar | 1, 1/2 | 4.5mm | - | 29.2mm | 14.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV70624DW010R2G ON Semiconductor | 36 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 2 (1 Year) | 20 | - | Tin (Sn) | General Purpose | - | 8542.39.00.01 | 6.5V~29V | DUAL | GULL WING | - | 14V | 1.27mm | - | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 29V | 56.5/29V | 6.5V | I2C | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | AND | 0.8A | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | - | Bipolar | 1/2, 1/4, 1/8, 1/16 | - | 2.6416mm | 12.7762mm | 7.5184mm | - | - | ROHS3 Compliant | - | ||
![]() LB1862MC-AH ON Semiconductor | 150 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | 10 | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 3 (168 Hours) | 10 | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | - | 3.8V~16.8V | DUAL | GULL WING | - | 5V | - | - | LB1862 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 17V | - | - | - | 5V | 3.8V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | 850mW | AND | 0.5A | Halogen Free | - | 16.8V | 500mA | 3.8V~16.8V | - | - | - | - | Brushless DC (BLDC) | - | Brushed DC | - | - | 1.5mm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11660RV-TLM-H ON Semiconductor | 849 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2006 | - | e6 | yes | Active | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | ALSO OPERATES IN 3 TO 15 SUPPLY | 8542.39.00.01 | 4V~15V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.65mm | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 15V | - | 12V | 4V | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 12mA | High Side (2) | 800mW | AND | - | Halogen Free | - | - | - | 3V~15V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STK681-332-E ON Semiconductor | 11 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | 19 | - | 46kHz | - | -20°C~105°C TC | Bulk | 2011 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | General Purpose | - | - | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | - | - | STK681 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 42V | 12A | 5.25V | - | 524V | 4.75V | Parallel | BRUSH DC MOTOR CONTROLLER | - | 6mA | Half Bridge (2) | 2.8W | - | - | - | 9mA | 42V | 6.1A | 10V~42V | - | - | - | - | - | - | Brushed DC | - | - | 14.4mm | - | 24.2mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC898301XA-MH ON Semiconductor | 1001 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-UFBGA, WLCSP | 8 | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2005 | - | e1 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Haptic Feedback | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | - | - | PWM | - | - | - | Half Bridge (2) | - | AND | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | LRA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV7729BPPR2G ON Semiconductor | 556 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | 20 | - | 30kHz | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | Automotive | - | - | 3V~5.5V | DUAL | GULL WING | - | - | - | - | NCV7729 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | SPI | - | - | 2mA | Half Bridge (2) | - | - | - | - | - | - | - | 5V~28V | - | - | - | - | - | SOURCE SINK | Brushed DC | Bipolar | - | 3.1mm | - | 15.9mm | 11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCV7708FDQR2G ON Semiconductor | 8361 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | yes | Active | 2 (1 Year) | - | - | - | DC Motors, General Purpose | - | - | 3.15V~5.25V | - | - | - | - | - | - | NCV7708 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | SPI | - | - | - | Half Bridge (6) | - | - | - | - | - | - | - | 5.5V~28V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8760T-MPB-E ON Semiconductor | 2643 | - | Datasheet | 24 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20 | - | - | - | -20°C~85°C TA | Tube | 2002 | - | e6 | yes | Obsolete | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 3V~5.5V | DUAL | GULL WING | - | - | 0.635mm | - | LV8760T | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 35V | 3A | - | - | 524V | - | Parallel | - | - | 3mA | Half Bridge (2) | - | - | - | - | 4mA | - | - | 9V~35V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FCM8202QY ON Semiconductor | 2002 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LQFP | 32 | 773.99868mg | 1.28MHz | - | -40°C~125°C TA | Tray | - | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | MATTE TIN | General Purpose | - | - | 10V~17V | QUAD | GULL WING | 260 | 12V | 0.8mm | 30 | FCM8202 | - | Controller - Commutation, Direction Management | 1 | - | - | - | 12V | - | - | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 5mA | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | 12V | - | - | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 1.45mm | - | 7mm | 7mm | No | No SVHC | RoHS Compliant | - | ||
![]() NCV7718BDQR2G ON Semiconductor | 12500 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | 24 | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | General Purpose | - | - | 3.15V~5.25V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 6 | - | - | - | - | - | - | - | SPI | - | - | - | Half Bridge (6) | - | AND | - | - | - | 28V | 500mA | 5.5V~28V | - | - | - | - | Stepper | - | Brushed DC | - | - | 1.65mm | - | 8.64mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |