- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature (Max.) | SwitchingFrequency | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Min Input Voltage | Logic Function | Output Current-Max | Max Input Voltage | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Consumer IC Type | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1973JA-AH ON Semiconductor | 22000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | Camera | - | - | - | 1.8V~7.5V | - | - | - | - | - | - | - | - | - | LB1973 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 9.2V | 1A | - | - | - | - | - | Parallel | - | - | 70μA | Half Bridge (4) | 800mW | 1A | - | - | - | - | Halogen Free | - | 7.5V | 1A | 1.8V~7.5V | - | Stepper | - | Bipolar | - | 1.3mm | - | 5.2mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB1830MC-AH ON Semiconductor | 7146 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | 10 | - | - | - | -20°C~80°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 3 (168 Hours) | 10 | - | Tin (Sn) | - | - | General Purpose | - | - | - | 3V~9V | DUAL | GULL WING | - | - | 6V | - | - | - | - | LB1830 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 15V | - | - | 9V | 6V | - | 3V | Parallel | BRUSH DC MOTOR CONTROLLER | - | 150μA | Half Bridge (2) | 820mW | - | - | AND | 0.5A | - | Halogen Free | 8mA | 9V | 500mA | 3V~9V | - | Brushed | Brushed DC | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8716QA-MH ON Semiconductor | 1715 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | Battery Powered | - | 8542.39.00.01 | - | 2.7V~10.5V | QUAD | - | - | - | 7.2V | 0.5mm | - | - | - | - | S-XQCC-N16 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | 10.5V | 7.2V | - | 2.7V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | AND | - | - | - | 1.8mA | - | - | 2.7V~10.5V | - | - | Brushed DC | Bipolar | 1, 1/2 | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33035DW ON Semiconductor | 850 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | - | -40°C~85°C TA | Tube | 2004 | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8542.39.00.01 | - | 10V~30V | DUAL | GULL WING | - | - | 20V | 1.27mm | not_compliant | - | - | MC33035 | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | - | 30V | - | - | 10V | Analog | BRUSHLESS DC MOTOR CONTROLLER | - | 20mA | Pre-Driver - Half Bridge (3) | - | - | - | - | 0.01A | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.65mm | 15.395mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCV70514MW003R2G ON Semiconductor | 48 | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | - | QFN | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 3 (168 Hours) | 32 | - | Tin (Sn) | 175°C | -45°C | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 14V | 0.5mm | - | - | 30 | - | S-XQCC-N32 | - | - | - | - | - | - | 29V | - | - | 6V | SPI | STEPPER MOTOR CONTROLLER | - | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() LB11970FV-TLM-H ON Semiconductor | 20000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 18-LSOP (0.173, 4.40mm Width) | 18 | - | - | 25kHz | -30°C~90°C TA | Tape & Reel (TR) | 2013 | e6 | yes | Active | 3 (168 Hours) | 18 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | - | - | - | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | - | - | NOT SPECIFIED | LB11970 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | - | - | 4.5V | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 18mA | Half Bridge (2) | 800mW | - | - | AND | - | - | Halogen Free | - | 17V | 1.2A | 3.5V~16V | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.5mm | - | 8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8080LP-TE-L-E ON Semiconductor | 3179 | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 16-WFQFN | 16 | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2005 | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | Camera | - | - | - | 2.5V~6V | QUAD | - | - | - | 3V | 0.5mm | - | - | - | LV8080 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 400mA | - | - | 3V | - | - | Parallel | - | 15μA | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | 2.5V~6V | - | - | - | Bipolar | - | 800μm | - | 2.6mm | 2.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LB11851FA-BH ON Semiconductor | 30000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | - | -40°C~90°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 10 | - | Tin (Sn) | - | - | Fan Controller | SEATED HGT-NOM | - | - | 6V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.5mm | - | - | NOT SPECIFIED | LB11851 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | 18V | - | - | - | - | - | 6V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 6.5mA | Pre-Driver - Half Bridge (2) | 400mW | 20mA | - | - | - | - | Halogen Free | - | 16V | - | - | - | Brushless DC (BLDC) | Brushed DC | - | - | 1.3mm | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LB11868V-TLM-H ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | 20 | - | - | 32kHz | -30°C~95°C TA | Tape & Reel (TR) | 2006 | e6 | yes | Active | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Controller | - | - | 800mW | 4V~16V | DUAL | GULL WING | - | - | 12V | 0.5mm | - | - | - | LB11868 | - | Controller - Speed | 1 | - | - | 30mA | - | - | - | - | 4V | Parallel, PWM | DISK DRIVE MOTOR CONTROLLER | 10.5mA | - | Pre-Driver - Half Bridge (2) | - | 30mA | - | - | - | - | Halogen Free | - | 16V | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.3mm | - | 5.2mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC898300XA-MH ON Semiconductor | 4235 | - | Datasheet | 12 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 9-UFBGA, WLCSP | 9 | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2005 | e1 | yes | Obsolete | 1 (Unlimited) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Haptic Feedback | - | - | - | 2.7V~3.3V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | LC898300 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | - | I2C, Parallel | - | - | - | Half Bridge (2) | - | - | - | - | - | - | Halogen Free | - | - | - | 2.7V~3.3V | - | - | LRA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LC898217XH-MH ON Semiconductor | 268112 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | e1 | yes | Active | 1 (Unlimited) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK672-432BN-E ON Semiconductor | 11 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | 19 | - | - | 48kHz | 0°C~105°C TC | Tube | 2011 | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 46V SUPPLY | - | 7.3W | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | 50kHz | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | - | 4.75V | Parallel | - | 7.2mA | - | Half Bridge (2) | - | - | - | AND | 10A | - | - | 8.5mA | 42V | 2A | 0V~46V | - | Stepper | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | 4.5mm | - | 29.2mm | 14.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11921T-TLM-E ON Semiconductor | 5050 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 36-TFSOP (0.220, 5.60mm Width) | 36 | - | - | - | -20°C~80°C TA | Tape & Reel (TR) | 2013 | e6 | yes | Active | 3 (168 Hours) | 36 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 4.4V~7V | DUAL | GULL WING | - | - | 5V | 0.5mm | - | - | - | LB11921 | - | Controller - Speed | 1 | - | - | - | - | 7V | 5V | - | 4.4V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 23mA | Pre-Driver - Half Bridge (3) | - | 10mA | - | - | - | - | - | 32mA | 7V | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1mm | - | 9.75mm | 5.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11851MC-BH ON Semiconductor | 118 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | 10 | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 10 | - | Tin (Sn) | - | - | Fan Controller | - | - | - | 6V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | - | - | - | NOT SPECIFIED | LB11851 | - | Controller - Commutation, Direction Management | 1 | Not Qualified | 18V | - | - | - | - | - | 6V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 6.5mA | Pre-Driver - Half Bridge (2) | 400mW | 20mA | - | - | - | - | Halogen Free | - | 16V | - | - | - | Brushless DC (BLDC) | Brushed DC | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LC898201TA-NH ON Semiconductor | 5000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 64-TQFP | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 3 (168 Hours) | 64 | - | Tin (Sn) | - | - | Camera | ALSO OPERATES WITH THE RANGE OF 2.7V TO 5.5V SUPPLY | 8542.39.00.01 | - | 2.7V~3.6V | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.4mm | - | - | NOT SPECIFIED | - | S-PQFP-G64 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 3.6V | 3/5V | - | 2.7V | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (14) | - | - | - | AND | - | - | - | - | - | - | 2.7V~5.5V | - | - | Brushed DC, Voice Coil Motor | Bipolar | - | - | 1.2mm | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8804FV-TRM-H ON Semiconductor | 11 |
| Datasheet | 52 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | 20 | - | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2013 | e6 | yes | Active | 3 (168 Hours) | 20 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 6V~15V | DUAL | GULL WING | - | - | 12V | 0.5mm | - | - | - | LV8804 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.2A | - | - | - | - | 6V | On/Off | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | 300mW | - | - | - | - | - | Halogen Free | 4mA | 15V | 1.2A | 6V~15V | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.3mm | - | 5.2mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LV8860V-TLM-H ON Semiconductor | 58000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | - | - | 50kHz | -40°C~95°C TA | Tape & Reel (TR) | 2008 | e6 | yes | Active | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | ALSO OPERATES IN 6 TO 34V SUPPLY | - | - | 6V~34V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | - | LV8860 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 700mA | - | - | 24V | - | 7V | Parallel, PWM | BRUSH DC MOTOR CONTROLLER | - | 1.7mA | Half Bridge (2) | - | - | - | - | - | - | Halogen Free | 3.5mA | 34V | 700mA | 6V~34V | - | Brushless DC (BLDC) | Brushed DC | - | - | 1.3mm | - | 5.2mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC898122XA-VH ON Semiconductor | 11 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 30-XFBGA, WLCSP | 30 | - | 85°C | - | - | Tape & Reel (TR) | 2006 | e1 | yes | Active | 3 (168 Hours) | 30 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Image Stabilization | - | 8542.39.00.01 | - | 2.6V~3.6V | BOTTOM | BALL | - | - | 3V | 0.4mm | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | OTHER | - | I2C | - | - | - | Half Bridge (6) | - | - | - | AND | - | - | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | 0.45mm | 2.59mm | 1.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN8831MPX ON Semiconductor | 4487 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 144mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | Haptic Feedback | - | 8542.31.00.01 | - | 2.7V~5.5V | - | - | 260 | - | - | - | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | SWITCHING REGULATOR | - | - | Half Bridge (2) | - | - | 2.7V | AND | - | 5.5V | - | - | - | - | 30V~60V | - | - | Piezo | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8075LP-TE-L-E ON Semiconductor | 5000 |
| Datasheet | 11 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-WFQFN | 16 | - | - | - | -30°C~85°C TA | Cut Tape (CT) | 2010 | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | General Purpose | - | - | - | 2.5V~5.5V | QUAD | - | - | - | 3V | 0.5mm | - | - | - | LV8075 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 500mA | - | - | 3V | - | - | Parallel | - | 1μA | - | Half Bridge (2) | - | - | - | - | - | - | - | 1mA | 5V | 500mA | 2.5V~5.5V | - | Brushed | Brushed DC | - | - | 800μm | - | 2.6mm | 2.6mm | No | No SVHC | RoHS Compliant | Lead Free |