- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Factory Lead Time
- Function
- Mounting Type
- Output Configuration
- Pbfree Code
- Published
Attribute column
Manufacturer
ON Semiconductor PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Logic Function | Output Current-Max | Halogen Free | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Screening Level | Telecom IC Type | Number of Drivers | Supply Voltage1-Nom | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Min Breakdown Voltage | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMIS30421C4211RG ON Semiconductor | 1 |
| Datasheet | 14 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 44-VFQFN Exposed Pad | 44 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 3 (168 Hours) | 44 | - | - | - | - | General Purpose | - | - | - | 3V~3.6V | QUAD | - | - | - | - | 0.5mm | - | - | - | AMIS-30421 | - | - | Controller - Commutation, Direction Management | 1 | - | - | - | - | 30V | 6/30V | - | 6V | SPI | - | - | - | STEPPER MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (4) | - | -10mA | - | - | - | - | - | Halogen Free | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | 1 ~ 1/64 | - | 0.9mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK672-642AN-E ON Semiconductor | 2220 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | - | 8542.39.00.01 | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | - | - | - | - | - | - | R-XZFM-T19 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 24V | 5.25V | - | - | 4.75V | Parallel | - | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 0V~42V | - | - | - | - | - | - | - | - | Unipolar | - | 1, 1/2 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FNB80560T3 ON Semiconductor | 258 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 25-DIP Module | - | 3.794g | - | - | - | -40°C~150°C TJ | Tube | 2017 | Motion-SPM® | e3 | yes | Active | 1 (Unlimited) | 25 | - | Tin (Sn) | - | - | General Purpose | - | - | - | 14V~16.5V | DUAL | - | NOT SPECIFIED | - | 15V | - | not_compliant | - | NOT SPECIFIED | - | - | R-XDFM-T25 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 16.5V | - | - | 14V | Logic | - | - | 5A | AC MOTOR CONTROLLER | - | - | Half Bridge (6) | - | - | - | - | - | - | 10A | - | - | - | - | 2.25V | - | 400V Max | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | 600V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCV70501DW002R2G ON Semiconductor | 641 | - | Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 16 | - | Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | - | 6V~29V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 29V | - | - | - | 6V | SPI | - | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | AND | 0.3A | Halogen Free | - | 15mA | - | - | - | 6V~29V | - | - | - | - | - | - | - | - | Bipolar | - | 1, 1/2, 1/4, 1/8, 1/16 | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK681-360-E ON Semiconductor | 3368 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | 19 | - | 20kHz | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | SEATED HT-CALCULATED | - | 3.1W | 4.75V~5.25V | ZIG-ZAG | - | - | - | 24V | 1mm | - | 20kHz | - | STK681 | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | - | 10V | Parallel | - | - | - | BRUSH DC MOTOR CONTROLLER | 3.5mA | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | 30V | 3A | 10V~30V | - | - | - | - | - | Brushed | - | Brushed DC | - | - | - | 14.4mm | - | 29.2mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STK672-630AN-E ON Semiconductor | 15135 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | 19 | - | 45kHz | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | - | - | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | - | 4.75V | Parallel | - | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | AND | 10A | - | - | - | - | 42V | 2.2A | 0V~42V | - | - | - | - | - | Stepper | - | - | Unipolar | - | 1, 1/2 | 4.5mm | - | 29.2mm | 14.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11948T-TLM-E ON Semiconductor | 15 | - | Datasheet | 18 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 30-TSSOP (0.220, 5.60mm Width) | 30 | - | - | - | - | -20°C~85°C TA | Cut Tape (CT) | 2012 | - | e6 | yes | Obsolete | 3 (168 Hours) | 30 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 3V~15V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | NOT SPECIFIED | LB11948 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | 5V | - | 3V | Parallel | - | - | - | - | - | 1A | Half Bridge (4) | - | - | - | - | - | - | 0.5A | - | - | - | - | 15V | 400mA | 3V~15V | - | - | - | - | - | Stepper | - | - | Bipolar | - | - | 1mm | - | 9.75mm | 5.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() LV8121V-TLM-H ON Semiconductor | 470 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) | 44 | - | 19.2kHz | - | - | -30°C~100°C TA | Cut Tape (CT) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | - | - | - | 8V~35V | DUAL | GULL WING | NOT SPECIFIED | - | 24V | 0.65mm | - | - | NOT SPECIFIED | LV8121 | - | - | Driver - Fully Integrated, Control and Power Stage | 3 | Not Qualified | - | - | - | - | 24V | - | 8V | Parallel, PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | AND | - | Halogen Free | - | 4.7mA | - | 35V | 3.5A | 8V~35V | - | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | - | 1.5mm | - | 15mm | 5.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STK672-740AN-E ON Semiconductor | 1 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 42V SUPPLY, SEATED HT-CALCULATED | 8542.39.00.01 | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | - | - | - | - | R-PZIP-T19 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.25V | - | - | - | 4.75V | Parallel | - | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 0V~42V | - | - | - | - | - | - | - | - | Unipolar | - | 1, 1/2 | - | 18.2mm | 29.2mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LC898212XD-SH ON Semiconductor | 10000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 12-XFBGA, WLCSP | 12 | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e1 | yes | Active | 1 (Unlimited) | 12 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Camera | - | 8542.39.00.01 | - | 2.6V~3.6V | BOTTOM | BALL | - | - | - | 0.4mm | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 2.6V~3.6V | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | 0.69mm | 1.77mm | 1.37mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8402GP-TE-L-H ON Semiconductor | 5079 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-WFQFN | 24 | - | 200kHz | - | - | -30°C~85°C TA | Cut Tape (CT) | 2011 | - | - | yes | Active | 1 (Unlimited) | 24 | - | - | - | - | General Purpose | - | - | - | 2.8V~5.5V | QUAD | - | - | - | 3V | 0.5mm | - | - | - | LV8402 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.4A | - | 5.5V | - | - | 2.8V | Parallel | - | - | - | BRUSH DC MOTOR CONTROLLER | 850μA | - | Half Bridge (4) | - | - | - | - | - | - | - | Halogen Free | - | - | - | 16V | 1.4A | 1.5V~15V | - | - | - | - | - | Stepper | - | Brushed DC | - | - | - | 800μm | - | 3.5mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STK672-440AN-E ON Semiconductor | 20000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 42V SUPPLY, SEATED HT-CALCULATED | 8542.39.00.01 | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | - | - | - | - | R-PZIP-T19 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.25V | - | - | - | 4.75V | Parallel | - | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 0V~42V | - | - | - | - | - | - | - | - | Unipolar | - | 1, 1/2, 1/4, 1/8, 1/16 | - | 18.2mm | 29.2mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK681-320 ON Semiconductor | 1139 | - | Datasheet | 14 Weeks | LIFETIME (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | 19 | - | - | - | - | 150°C TJ | Tape & Box (TB) | 1999 | - | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | - | - | General Purpose | - | - | 3.1W | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | - | - | - | - | STK681 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 42V | 5.2A | 5.25V | - | 524V | - | 4.75V | Parallel | - | - | - | BRUSH DC MOTOR CONTROLLER | 1.7mA | - | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | 4mA | - | 42V | 5.2A | 10V~42V | - | - | - | - | - | Brushed | - | Brushed DC | - | - | - | 14.4mm | - | 29.2mm | 4.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LB1847-E ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | 30 | - | - | - | - | -20°C~85°C TA | Tube | 2009 | - | e6 | yes | Obsolete | 1 (Unlimited) | 28 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 4.75V~5.25V | DUAL | - | - | - | - | - | - | - | - | LB1847 | - | R-PDIP-T28 | Driver - Fully Integrated, Control and Power Stage | 1 | - | 1.2V | - | - | - | 545V | - | - | Parallel | - | - | - | - | - | 1.5A | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 36.5mA | - | - | - | 10V~45V | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LB11685AV-W-AH ON Semiconductor | 60000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-LSOP (0.220, 5.60mm Width) | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Half Bridge (3) | - | - | - | - | - | AND | - | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8414CS-N-TE-L-H ON Semiconductor | 4100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 32-UFBGA, WLCSP | 32 | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 32 | - | - | - | - | Camera | - | 8542.39.00.01 | - | 2.5V~5.5V | BOTTOM | BALL | - | - | 3.3V | 0.4mm | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | 3.35V | - | 2.5V | I2C | - | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (8) | - | - | - | - | - | AND | - | - | - | 3mA | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Bipolar | - | 1, 1/2, 1/256 | - | 0.65mm | 2.47mm | 2.47mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8829LFQA-NH ON Semiconductor | 5204422 |
| Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | - | Surface Mount | - | VQFN | 24 | - | 62kHz | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | - | Tin (Sn) | 150°C | -40°C | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 24V | 0.5mm | - | - | NOT SPECIFIED | - | 24 | - | - | - | Not Qualified | - | - | - | - | - | OTHER | - | PWM, Parallel | 3.5V | 8V | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | 1.5A | - | - | - | AND | - | Halogen Free | - | 4mA | - | 35V | 1.5A | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 765μm | - | 4mm | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AMIS30542C5421RG ON Semiconductor | 50 | - | Datasheet | 24 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | 32 | - | - | - | - | -40°C~172°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | - | 4.75V~5.25V | QUAD | - | - | - | 12V | 0.65mm | - | - | - | AMIS-30542 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 30V | - | - | 6V | SPI | - | - | - | STEPPER MOTOR CONTROLLER | - | 8mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V~30V | - | - | - | - | - | - | - | - | Bipolar | - | 1 ~ 1/32 | - | 0.9mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8747TA-NH ON Semiconductor | 59 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | 64 | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | - | 0V~5V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 5V | - | 35V | - | - | - | - | Parallel | - | - | - | - | - | 8mA | Half Bridge (8) | 400mW | - | - | - | - | AND | - | Halogen Free | - | - | - | - | - | 10V~35V | - | - | - | - | - | - | - | - | Bipolar | - | 1, 1/2, 1/4 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV7513FTG ON Semiconductor | 120 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | 1 μs | Automotive grade | -40°C~125°C TA | Tray | 2009 | FLEXMOS™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | - | - | Automotive | - | 8542.39.00.01 | - | 4.75V~5.25V | QUAD | GULL WING | 260 | - | 3.3V | 0.8mm | - | - | 40 | NCV7513 | - | - | Controller - Commutation, Direction Management | - | - | 6.5V | - | - | - | 5V | - | - | SPI, Parallel | - | - | - | - | - | 5mA | Pre-Driver - Low Side (6) | - | - | 5mA | 1 μs | 1 μs | - | - | - | 1.4μs | - | 1.4 μs | - | - | - | AEC-Q100 | - | 6 | 5V | TRANSIENT | - | SOURCE | Brushed DC | - | - | - | - | - | 7mm | 7mm | No | - | RoHS Compliant | Lead Free |