- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- RoHS Status
- Switch Type
- Voltage - Load
- Output Configuration
Attribute column
Manufacturer
ON Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Material | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Plating | Analog IC - Other Type | Operating Supply Current | Element Configuration | Nominal Supply Current | Current | Output Configuration | Wire Gauge (Max) | Wire Gauge (Min) | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | uPs/uCs/Peripheral ICs Type | Case Connection | Adjustable Threshold | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Halogen Free | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Voltage - Load | Drain Current-Max (Abs) (ID) | Driver Number of Bits | Drain-source On Resistance-Max | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Dual Supply Voltage | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Nominal Vgs | Output Current Flow Direction | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZNUD3105DMT1G ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | SC-74, SOT-457 | YES | - | - | - | SILICON | 2 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G6 | 2 | - | - | N-Channel | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Side | - | - | ENHANCEMENT MODE | - | - | - | - | - | - | - | - | - | - | Relay, Solenoid Driver | - | SWITCHING | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 6V Max | 0.5A | - | 1.3Ohm | - | - | - | - | 6V | - | METAL-OXIDE SEMICONDUCTOR | - | 900m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP3902FCCTBG ON Semiconductor | 125287 | - | Datasheet | 28 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 20-UFBGA, WLCSP | YES | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e1 | yes | Active | 1 (Unlimited) | 20 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.4mm | - | NOT SPECIFIED | - | - | R-PBGA-B20 | 1 | - | - | P-Channel | - | - | - | - | 3V | - | - | USB | - | - | - | - | - | - | High Side | - | - | - | - | - | 9V~15V | - | - | - | - | Differential | - | - | General Purpose | - | - | - | - | - | - | - | - | 20V | - | - | 2:1 | - | - | 2.3V~5.5V | - | - | - | - | Current Limiting, Over Temperature, UVLO | - | - | - | - | - | 3A | 95m Ω | - | TRANSIENT; OVER VOLTAGE; UNDER VOLTAGE | - | SINK | Sleep Mode | - | - | 0.6mm | 2.26mm | - | - | - | RoHS Compliant | - | ||
![]() FPF2025 ON Semiconductor | 150 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | - | 60mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 305mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.2W | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | 150mA | NOT SPECIFIED | FPF2025 | - | - | 1 | Not Qualified | - | P-Channel | 100mA | - | - | - | - | - | 5.5V | On/Off | - | - | - | - | 1μA | 200mA | High Side | - | - | - | - | 100mA | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | 1.6V | - | - | 5.5V | - | - | - | - | - | - | - | 1:1 | - | - | 1.6V~5.5V | - | 1 | - | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 0.15A | 215m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Auto Restart, Status Flag | - | 332μm | - | 1mm | 1.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() FPF2215 ON Semiconductor | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | 30mg | - | - | 600 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 350mOhm | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | - | - | - | 1.5W | - | 1.2W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | FPF2215 | - | - | 1 | Not Qualified | - | P-Channel | - | 5.5V | - | - | - | - | 5.5V | On/Off | - | - | - | - | - | 250mA | High Side | - | - | - | 1.2W | 250mA | Not Required | - | - | - | - | Non-Inverting | 70 μs | - | General Purpose | 1.8V | - | - | 5.5V | - | - | - | - | - | - | - | 1:1 | - | - | 1.8V~5.5V | - | 1 | - | 100mA | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | 0.263A | 250m Ω | - | OVER CURRENT; UNDER VOLTAGE | - | - | Load Discharge, Status Flag | - | 725μm | - | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FTL75939UCX ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | 12 | - | 63mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e1 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 410mW | BOTTOM | BALL | - | - | 1.8V | 0.4mm | - | - | - | - | - | 1 | - | - | P-Channel | 4.5A | - | - | - | - | - | 5V | On/Off | - | - | 5μA | - | 60μA | - | High Side | - | - | - | - | - | Not Required | - | TIMER, PROGRAMMABLE | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 1.2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 21m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | - | 370μm | - | 1.31mm | 1.61mm | No | - | ROHS3 Compliant | - | ||
![]() FPF2313MPX ON Semiconductor | 7219 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 129mg | - | - | 5 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | IntelliMAX™ | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 140mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | - | 2.2W | DUAL | - | - | 1 | 3.3V | 0.65mm | 600mA | - | FPF2313 | - | - | 2 | - | - | P-Channel | - | 5.5V | - | - | - | 2 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | - | 600mA | Not Required | 600mA | - | - | NO | Non-Inverting | 111 μs | - | General Purpose | 1.8V | - | - | 5.5V | - | - | - | - | - | - | - | 1:2 | - | - | 1.8V~5.5V | - | - | - | 400mA | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 75m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | - | 750μm | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() FPF2007 ON Semiconductor | 28 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | - | - | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | IntelliMAX™ | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | 700mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 250mW | DUAL | GULL WING | - | 1 | - | - | - | - | FPF2007 | - | - | 1 | - | 6V | P-Channel | - | - | - | - | - | - | 5.5V | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 100mA | High Side | - | - | - | 250mW | 150mA | Not Required | - | - | - | - | Non-Inverting | 50 μs | - | General Purpose | 1.8V | - | - | 5.5V | - | 10μs | - | 100 ns | - | - | - | 1:1 | - | - | 1.8V~5.5V | - | - | - | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 700m Ω | 700mOhm | - | - | - | Status Flag | - | 1mm | - | 2mm | 1.25mm | No | - | RoHS Compliant | Lead Free | ||
![]() NCP302040MNTWG ON Semiconductor | 2807 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 31-PowerWFQFN | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | P-Channel | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | High Side | - | - | - | - | - | 9V~15V | - | - | - | - | Differential | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | 2.3V~5.5V | - | - | - | - | Current Limiting, Over Temperature, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | Sleep Mode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FPF2303MPX ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 129mg | - | - | 6 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | IntelliMAX™ | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 140mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 3.3V | 0.65mm | 1.3A | - | FPF2303 | - | - | 2 | - | - | P-Channel | 1.5A | 5.5V | - | - | - | 2 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | - | 1.5A | Not Required | 1.3A | - | - | NO | Non-Inverting | 113.5 μs | - | General Purpose | 1.8V | - | 1 | 5.5V | - | - | - | - | - | - | - | 1:2 | - | - | 1.8V~5.5V | - | - | - | 1.1A | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 75m Ω | - | - | - | - | Slew Rate Controlled, Status Flag | - | 750μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF1038UCX ON Semiconductor | 901 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | - | 60mg | - | - | 32 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | IntelliMAX™ | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 21mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | 1.2W | BOTTOM | BALL | - | 1 | 4.5V | 0.5mm | - | - | FPF1038 | - | - | 1 | - | - | P-Channel | 3.5A | 5.5V | - | - | - | - | 5.5V | On/Off | - | ANALOG CIRCUIT | - | - | 1μA | 3.5A | High Side | - | - | - | 1.2W | 2A | Not Required | - | - | - | - | Non-Inverting | 4.4 ms | - | General Purpose | 1.2V | - | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 1.2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 20m Ω | - | - | - | - | Slew Rate Controlled | - | 332μm | - | 1.5mm | 1mm | No | - | ROHS3 Compliant | - | ||
![]() NCP382LD15AAR2G ON Semiconductor | 33000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 3 ms | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 110mOhm | Tin (Sn) | - | - | - | - | - | - | 570mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | 1.5A | NOT SPECIFIED | NCP382 | 8 | - | 2 | Not Qualified | - | P-Channel | - | 5.5V | - | - | - | 2 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | - | - | Not Required | 115μA | - | - | NO | Non-Inverting | 3 ms | - | General Purpose | 2.5V | - | 3 | 5.5V | Halogen Free | - | - | - | - | - | - | 1:2 | - | - | 2.5V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 80m Ω | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2505 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | IntelliMAX™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPF2505 | - | - | 1 | - | 20V | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | - | 667mW | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~20V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 230m Ω | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FPF2310MPX ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LIFETIME (Last Updated: 4 days ago) | Surface Mount | - | - | - | 8 | - | 129mg | - | - | 5 μs | - | - | Tape & Reel (TR) | 2014 | - | e4 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | 140mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 85°C | -40°C | - | - | - | - | 2.2W | DUAL | - | - | 1 | 3.3V | 0.65mm | 600mA | - | - | - | - | 2 | - | - | - | 600mA | 5.5V | - | INDUSTRIAL | - | 2 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | - | 600mA | - | 600mA | - | - | NO | - | 111 μs | - | - | 1.8V | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2300MPX ON Semiconductor | 22488 | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 129mg | - | - | 6 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | IntelliMAX™ | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 140mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 3.3V | 0.65mm | 1.3A | - | FPF2300 | - | - | 2 | - | - | P-Channel | 1.5A | 5.5V | - | - | - | 2 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | - | 1.3A | Not Required | 1.3A | - | - | NO | Non-Inverting | 113.5 μs | - | General Purpose | 1.8V | - | 1 | 5.5V | - | - | - | - | - | - | - | 1:2 | - | - | 1.8V~5.5V | - | - | - | 1.1A | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 75m Ω | - | - | - | - | Auto Restart, Slew Rate Controlled, Status Flag | - | 750μm | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() NID5001NT4G ON Semiconductor | 20000 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | HDPlus™ | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | 23mOhm | Tin (Sn) | - | - | - | - | - | 42V | 64W | - | - | - | - | - | - | 33A | - | NID5001N | 3 | - | 1 | - | - | N-Channel | 33A | - | - | - | - | - | - | On/Off | - | - | - | Single | - | - | Low Side | - | - | - | 64W | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | 42V | - | - | 33A | 1.8V | 1:1 | - | 14V | 42V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | 42V | - | - | - | - | 23m Ω | 23mOhm | - | 1.8 V | - | Auto Restart, Slew Rate Controlled | - | 2.38mm | - | 6.73mm | 6.22mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN3240TMX ON Semiconductor | 2500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Brass, Metal | 230.4mg | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | 1Ohm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | FAN3240 | - | - | 2 | - | 60V | N-Channel | 1A | - | - | - | - | - | 60V | On/Off | Tin | - | - | - | 400μA | 5mA | Low Side | 18 AWG | 14 AWG | - | - | 1.5A | Not Required | 600μA | - | - | - | Non-Inverting | - | 60V | Latched Driver | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 8V~60V | - | - | - | - | Over Temperature, UVLO | - | - | - | - | - | - | 1 Ω | - | - | - | - | - | 12.7mm | 15.875mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLP1N06CLG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Through Hole | TO-220-3 | NO | 3 | - | - | SILICON | 1 | 4 ns | - | -50°C~150°C TJ | Tube | 2010 | SMARTDISCRETES™ | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | LOGIC LEVEL COMPATIBLE | - | 62V | - | - | - | 260 | - | - | - | 1A | 40 | MLP1N06 | 3 | - | 1 | Not Qualified | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | Single | - | - | Low Side | - | - | ENHANCEMENT MODE | 40W | - | Not Required | - | - | DRAIN | - | Non-Inverting | - | - | General Purpose | - | SWITCHING | - | - | - | 4ns | - | 3 ns | - | 1A | - | 1:1 | TO-220AB | 10V | 59V Max | 2.75A | - | - | - | - | 59V | - | - | 80 mJ | METAL-OXIDE SEMICONDUCTOR | - | 590m Ω | 750mOhm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MLD2N06CLT4G ON Semiconductor | 21375 | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | SILICON | 1 | 5 ns | - | -50°C~150°C TJ | Tape & Reel (TR) | 2006 | SMARTDISCRETES™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 400MOhm | Tin (Sn) | - | - | - | LOGIC LEVEL COMPATIBLE, OVERVOLTAGE CLAMPED PROTECTION | - | 62V | - | - | GULL WING | 260 | - | - | - | 2A | 40 | MLD2N06 | 3 | R-PSSO-G2 | 1 | Not Qualified | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | Single | - | - | Low Side | - | - | ENHANCEMENT MODE | 40W | - | Not Required | - | - | DRAIN | - | Non-Inverting | - | - | General Purpose | - | SWITCHING | - | - | - | 3ns | 62V | 3 ns | - | 2A | - | 1:1 | - | 10V | 58V Max | 2A | - | - | - | - | 58V | - | - | 80 mJ | METAL-OXIDE SEMICONDUCTOR | - | 300m Ω | 400mOhm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP81391MNTXG ON Semiconductor | 1900 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 34-PowerVFQFN | - | - | - | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | - | - | Logic | - | - | - | - | - | - | High Side or Low Side | - | - | - | - | - | 4.5V~13.2V | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 20V | - | - | - | - | Over Temperature, UVLO | - | - | - | - | - | - | 1.7m Ω, 2m Ω | - | - | - | - | PWM Input | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCV47823PAAJR2G ON Semiconductor | 50 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 13.5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G14 | 2 | - | - | Bipolar | - | - | 40V | - | 4.4V | - | - | Logic | - | - | - | - | - | - | High Side | - | - | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | 40V | - | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | 0.01A | - | - | OVER CURRENT; THERMAL | - | SOURCE | PWM Input | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | - |