- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- RoHS Status
- Switch Type
- Voltage - Load
- Output Configuration
Attribute column
Manufacturer
ON Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | hFEMin | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Input Type | Turn On Delay Time | Switch Type | Topology | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Voltage - Load | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Max Breakdown Voltage | FET Technology | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Drain to Source Resistance | High Side Driver | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Supply Voltage1-Min | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV8405ASTT1G ON Semiconductor | 8670 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | not_compliant | - | NOT SPECIFIED | NCV8505 | 4 | R-PDSO-G4 | 1 | - | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 42V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 10.5A | 90m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | Auto Restart | - | - | - | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() FPF2700MX ON Semiconductor | 3720 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | - | - | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | AccuPower™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | 88mOhm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 1W | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | FPF2700 | - | - | - | - | - | N-Channel | 2A | 36V | - | - | - | - | - | On/Off | - | - | 2A | - | High Side | - | - | 2A | Not Required | - | - | - | Non-Inverting | 2.7 ms | General Purpose | Charge Pump | 2.8V | - | 1 | 36V | - | - | - | - | - | - | 36V | - | - | - | 1:1 | - | 2.8V~36V | 1 | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 0.4A | 88m Ω | - | 125°C | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | - | Auto Restart, Power Good, Slew Rate Controlled, Status Flag | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8401ADTRKG ON Semiconductor | 1670 | - | Datasheet | 33 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | 350.003213mg | - | - | - | - | 1 | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | Automotive, AEC-Q100 | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | 23mOhm | Tin (Sn) | - | - | - | 2W | SINGLE | GULL WING | - | 1 | - | 2.29mm | - | - | - | NCV8401 | 3 | R-PSSO-G2 | - | - | - | N-Channel | 30A | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | 2W | 35A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | 35A | - | - | - | - | - | - | - | 33A | 1:1 | 14V | 42V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 25 μs | 35A | 23m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | 2.38mm | - | 6.73mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8403ASTT1G ON Semiconductor | 289 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 53mOhm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 10V | 2.3mm | - | - | - | NCV8403 | 4 | - | 1 | - | - | N-Channel | 14A | - | - | - | - | - | - | On/Off | - | Single | - | - | Low Side | - | 1.13W | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1:1 | 14V | 42V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 51V | - | - | - | 17A | 53m Ω | - | - | 53mOhm | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | Auto Restart | - | - | - | 6.5mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NUD3112DMT1G ON Semiconductor | 2000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | - | - | - | 2 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 1.2Ohm | - | - | - | - | 380mW | - | GULL WING | 260 | 2 | 12V | 0.95mm | - | 500mA | 40 | NUD3112 | 6 | - | - | - | 14V | N-Channel | 300mA | 14V | - | - | - | - | - | On/Off | - | Dual | - | - | Low Side | - | 380mW | 400mA | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | - | Halogen Free | - | 61ns | 14V | - | 61 ns | - | - | - | 500mA | 1:1 | 6V | 14V Max | 1 | - | - | 14V | - | - | - | - | 900m Ω (Max) | - | 150°C | 900mOhm | - | TRANSIENT | 85°C | - | - | - | 900mOhm | 1.1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8406ASTT1G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 210mOhm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | 2.3mm | - | - | - | NCV8406 | 4 | - | 1 | - | - | N-Channel | 7A | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | - | 70V | - | - | - | 1:1 | - | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 8.5A | 185m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SOURCE | - | Auto Restart | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SZNUD3124LT1G ON Semiconductor | 17429 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | 1 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 225mW | - | - | - | - | - | - | - | - | - | NUD3124 | 3 | - | - | - | - | N-Channel | 150mA | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | 225mW | 200mA | Not Required | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | Halogen Free | - | 708ns | - | - | - | - | - | - | 150mA | 1:1 | 12V | 28V Max | - | - | - | - | - | - | - | - | 800m Ω (Max) | - | - | - | - | - | - | - | - | - | - | 1.01mm | - | 3.04mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NUD3124LT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | - | - | 1 | - | - | -40°C~125°C TA | Cut Tape (CT) | 2004 | MicroIntegration™ | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 1.4Ohm | - | LOGIC LEVEL COMPATIBLE | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | 200mA | 40 | NUD3124 | 3 | - | - | - | 28V | N-Channel | 150mA | - | - | - | - | - | - | On/Off | - | Single | - | - | Low Side | ENHANCEMENT MODE | 225mW | 200mA | Not Required | - | - | - | - | - | Relay, Solenoid Driver | - | - | SWITCHING | - | - | Halogen Free | - | 708ns | 28V | - | 708 ns | - | - | - | 150mA | 1:1 | 12V | 28V Max | - | - | - | 28V | - | METAL-OXIDE SEMICONDUCTOR | - | - | 800m Ω (Max) | - | - | 800mOhm | - | - | - | - | - | - | - | 1.01mm | - | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDC6329L ON Semiconductor | 9000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 70mOhm | Tin (Sn) | - | 700mW | 8V | 700mW | DUAL | GULL WING | - | 1 | - | 0.95mm | - | 2.5A | - | FDC6329 | - | - | 1 | - | - | P-Channel | 2.5A | 8V | - | - | - | - | 8V | On/Off | - | - | - | 2.5A | High Side | - | 700mW | 2.5A | 1.5V~8V | - | - | - | Non-Inverting | - | General Purpose | - | 2.5V | - | - | 8V | - | - | - | 8V | - | - | 8V | - | - | 2.5A | 1:1 | - | 2.5V~8V | 1 | - | - | - | - | - | - | 1.9A | 47m Ω | - | 150°C | 70mOhm | - | TRANSIENT | - | - | - | - | 47mOhm | 1.1mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP380LSNAJAAT1G ON Semiconductor | 17820 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | - | - | - | 3 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 135mOhm | Tin (Sn) | - | - | - | 350mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | 2.1A | - | NCP380 | 6 | - | 1 | - | - | P-Channel | 1A | 5.5V | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | Not Required | - | YES | - | Non-Inverting | 4 ms | General Purpose | - | 2.5V | - | 2 | 5.5V | Halogen Free | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | Current Limiting (Adjustable), UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULQ2003ADR2G ON Semiconductor | 9 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | SILICON | 50V | 1.6V | 1000 | 7 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | Tin (Sn) | LOGIC LEVEL COMPATIBLE | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | UL*2003A | 16 | - | 7 | - | - | NPN | - | - | - | - | - | - | - | Parallel | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | Inverting | - | Relay, Solenoid Driver | - | - | SWITCHING | - | - | Halogen Free | - | - | - | NPN | - | - | 1.6V | 500mA | - | 1:1 | - | 50V Max | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2165 ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | 30mg | - | - | - | - | - | 45 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 180mOhm | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | 1.2W | - | 1.2W | DUAL | - | - | 1 | 3.3V | - | - | - | - | FPF2165 | - | - | 1 | - | - | P-Channel | 1.5A | - | - | - | - | 1 | 5.5V | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | 1.5A | High Side | - | 1.2W | 150mA | Not Required | - | YES | - | Non-Inverting | 25 μs | General Purpose | - | 1.8V | - | - | 5.5V | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | 1.8V~5.5V | - | 150mA | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 120m Ω | - | - | - | - | - | - | - | - | Status Flag | - | 750μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP45521IMNTWG-H ON Semiconductor | 15000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | 1.2 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | ecoSWITCH™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | 22.5mOhm | Tin (Sn) | - | - | - | 2.5W | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | - | - | 8 | - | 1 | - | - | N-Channel | 10.5A | 5.5V | - | - | - | - | - | On/Off | - | - | 500μA | - | High Side | - | 2.5W | 10.5A | 3V~5.5V | 10.5A | - | - | Non-Inverting | 270 μs | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | - | 13.5V | - | - | - | 1:1 | - | 0.5V~13.5V | - | - | Over Temperature, UVLO | - | - | - | - | - | 12.8m Ω | 1.8V | 125°C | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | 0.5V | Slew Rate Controlled | - | 1mm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8406ADTRKG ON Semiconductor | 2100 | - | Datasheet | 27 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | - | - | - | - | 1 | 1.6 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | 210mOhm | Tin (Sn) | - | - | - | 2.31W | - | GULL WING | - | 1 | - | 2.29mm | - | - | - | NCV8406 | 3 | R-PSSO-G2 | - | - | - | N-Channel | 7A | - | - | - | - | - | - | On/Off | - | Single | - | - | Low Side | - | 2.31W | 7A | Not Required | - | - | - | Non-Inverting | 127 ns | General Purpose | - | - | - | - | - | Halogen Free | - | 486ns | - | - | 692 ns | - | - | - | 7A | 1:1 | 14V | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 8.5A | 185m Ω | - | - | 210mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | Auto Restart | - | - | - | 6.54mm | 6.095mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV8401BDTRKG ON Semiconductor | 2400 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) | - | - | - | - | SINGLE | GULL WING | 260 | 1 | - | 2.29mm | not_compliant | - | 30 | NCV8401 | - | R-PSSO-G2 | 1 | - | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 42V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 23m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | - | - | - | - | - | 6.54mm | 6.095mm | - | - | ROHS3 Compliant | - | ||
![]() NCP45560IMNTWG-H ON Semiconductor | 2970 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 12-VFDFN Exposed Pad | - | 12 | - | - | - | - | - | - | 800 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | ecoSWITCH™ | e3 | yes | Active | 3 (168 Hours) | - | - | - | - | 3.2mOhm | Tin (Sn) | - | 3.49W | - | 3.49W | - | - | - | - | - | - | - | - | - | - | 12 | - | 1 | - | - | N-Channel | 24A | 3.3V | - | - | - | - | 5.5V | On/Off | SPST | - | - | - | High Side | - | - | - | 3V~5.5V | 24A | - | - | Non-Inverting | 265 μs | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | - | 13.5V | - | - | - | 1:1 | - | 0.5V~13.5V | - | - | Over Temperature, UVLO | - | - | - | - | - | 3.2m Ω | - | - | - | - | - | - | - | - | Power Good, Slew Rate Controlled | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FPF2700MPX ON Semiconductor | 138000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | 151mg | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | AccuPower™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 88mOhm | - | - | - | - | 1.25W | DUAL | - | - | 1 | 12V | 0.65mm | - | - | - | FPF2700 | - | - | 1 | - | - | N-Channel | 2A | 36V | - | - | - | - | - | On/Off | - | - | 92μA | - | High Side | - | - | 2A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | 2.8V | - | - | 36V | - | - | - | - | - | - | 36V | - | - | - | 1:1 | - | 2.8V~36V | 1 | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 0.4A | 88m Ω | - | 125°C | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | - | Auto Restart, Power Good, Slew Rate Controlled, Status Flag | - | 800μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MDC3105LT1G ON Semiconductor | 1 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 400MOhm | - | - | - | - | 225mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 400mA | 40 | MDC3105 | 3 | - | 1 | - | 6V | Bipolar | 500mA | - | 6V | 5V | 3V | - | - | On/Off | - | - | 800μA | - | Low Side | - | - | 400mA | Not Required | - | - | 55 μs | - | - | Relay, Solenoid Driver | - | - | - | - | - | Halogen Free | 400mA | 2.4μs | - | - | 45 μs | - | - | - | - | 1:1 | - | 6V Max | 1 | - | - | - | - | - | - | - | - | - | 150°C | - | - | TRANSIENT | 85°C | - | - | - | - | 1.11mm | - | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP333FCT2G ON Semiconductor | 72825 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 400mOhm | - | - | - | - | 400mW | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | - | - | - | NOT SPECIFIED | - | 4 | - | 1 | Not Qualified | - | P-Channel | 1.5A | 5.5V | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | 400mW | 1.5A | Not Required | 1.5A | - | - | Non-Inverting | 195 μs | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | 1.2V~5.5V | 1 | - | - | - | - | - | - | 2A | 45m Ω | - | - | - | YES | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | 0.63mm | 0.76mm | 0.76mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2116 ON Semiconductor | 36000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | - | - | - | 50 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 667mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | 200mA | - | FPF2116 | - | - | 1 | - | 6V | P-Channel | 200mA | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | 667mW | 200mA | Not Required | - | - | - | Non-Inverting | 25 μs | General Purpose | - | 1.8V | - | - | 5.5V | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | 1.8V~5.5V | 1 | 200mA | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.3A | 125m Ω | - | - | 160mOhm | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |