- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- RoHS Status
- Switch Type
- Voltage - Load
- Output Configuration
Attribute column
Manufacturer
ON Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV451AMNWTBG ON Semiconductor | 381000 | - | Datasheet | 4 Weeks | Surface Mount | 6-VDFN Exposed Pad | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 6 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.6V | 0.65mm | compliant | NOT SPECIFIED | - | R-PDSO-N6 | 2 | N-Channel | 5.5V | - | 0.75V | On/Off | - | High Side | 0.75V~5.25V | Non-Inverting | General Purpose | 1:1 | 3.6V~5.5V | - | - | 21m Ω | - | TRANSIENT | SINK | - | - | - | 0.9mm | - | - | - | ||
![]() FPF2283CUCX ON Semiconductor | 5880 | - | Datasheet | 4 Weeks | Surface Mount | 20-UFBGA, WLCSP | YES | - | Automotive grade | 150°C TJ | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 20 | - | Tin/Silver/Copper (Sn/Ag/Cu) | BOTTOM | BALL | - | 1 | 5V | 0.4mm | compliant | - | - | R-PBGA-B20 | 1 | N-Channel | 23V | - | 2.8V | I2C, Logic | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.8V~23V | Over Temperature, Over Voltage, Short Circuit, UVLO | 7A | 7.5m Ω | 3.3V | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | 3V | 5.5V | Auto Restart | - | 2.2mm | - | - | ||
![]() NCV459MNWTBG ON Semiconductor | 1250 | - | Datasheet | 8 Weeks | Surface Mount | 8-VDFN Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 2 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 0.75V~5.5V | - | - | 23m Ω | - | - | - | - | - | Load Discharge | - | - | - | RoHS Compliant | ||
![]() NCV84140DR2G ON Semiconductor | 10000 | - | Datasheet | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | CMOS | General Purpose | 1:1 | 4V~28V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 140m Ω | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FPF2G75FH07AP ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP81391AMNTXG ON Semiconductor | 34 | - | Datasheet | 7 Weeks | Surface Mount | 34-PowerVFQFN | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | 1 | N-Channel | - | - | - | Logic | - | High Side or Low Side | 4.5V~13.2V | Non-Inverting | General Purpose | 1:1 | 20V | Over Temperature, UVLO | - | 1.7m Ω, 2m Ω | - | - | - | - | - | PWM Input | - | - | - | RoHS Compliant | ||
![]() NCV8411DTRKG ON Semiconductor | 28000 | - | Datasheet | 5 Weeks | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.29mm | not_compliant | NOT SPECIFIED | - | R-PSSO-G2 | 1 | N-Channel | - | - | - | On/Off | - | Low Side | Not Required | CMOS | General Purpose | 1:1 | 42V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | 33A | 23m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | 6.54mm | 6.095mm | ROHS3 Compliant | ||
![]() NCV8413DTRKG ON Semiconductor | 26800 | - | Datasheet | 8 Weeks | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | -40°C~150°C TJ | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | Low Side | Not Required | - | General Purpose | 1:1 | 42V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 37m Ω | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCV7750DPR2G ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | 4 | N-Channel | - | - | - | SPI | - | Low Side | 3V~5.5V | - | Relay, Solenoid Driver | 1:4 | 36V Max | Open Load Detect, Over Temperature | - | 1.1 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() NLPS22990MN1TAG ON Semiconductor | 2800 | - | Datasheet | 4 Weeks | Surface Mount | 10-PowerWFDFN | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | Inverting | General Purpose | 1:1 | 0.6V~5.5V | - | - | 3.9m Ω | - | - | - | - | - | Load Discharge, Power Good, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() FDG6323L_D87Z ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | FDG6323 | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | 1.5V~8V | Non-Inverting | General Purpose | 1:1 | 2.5V~8V | - | - | 410m Ω | - | - | - | - | - | Slew Rate Controlled | - | - | - | - | ||
![]() NFVA23512NP2T ON Semiconductor | 100 | - | Datasheet | 27 Weeks | Through Hole | 34-PowerDIP Module (1.480, 37.60mm) | NO | -40°C | - | - | Tube | - | - | yes | Active | Not Applicable | 34 | - | - | DUAL | - | - | 1 | 600V | - | - | - | - | R-XDMA-T34 | 1 | N-Channel | 800V | AUTOMOTIVE | 300V | - | AC MOTOR CONTROLLER | - | - | - | General Purpose | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 80mm | 33mm | ROHS3 Compliant | ||
![]() FPF1013_P ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSA9683UCX ON Semiconductor | 1000016 | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FPF2895VUCX ON Semiconductor | 3000 | - | Datasheet | - | Surface Mount | 24-UFBGA, WLCSP | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | - | - | General Purpose | 1:1 | 4V~22V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | 27m Ω | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() FPF2G75FH07BP ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tray | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FPF3688UCX ON Semiconductor | 312986 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FPF2182 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | Tape & Reel (TR) | IntelliMAX™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | FPF2182 | - | 1 - Single | - | - | - | - | - | - | - | - | - | General Purpose | - | 1.8V~5.5V | - | - | 75m Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF2184 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | Tape & Reel (TR) | IntelliMAX™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | FPF2184 | - | 1 - Single | - | - | - | - | - | - | - | - | - | General Purpose | - | 1.8V~5.5V | - | - | 75m Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() SNXH75M65L3F2STG ON Semiconductor | 64 | - | Datasheet | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |