- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- RoHS Status
- Switch Type
- Voltage - Load
- Output Configuration
Attribute column
Manufacturer
ON Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Material | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Color | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Plating | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Current | Output Configuration | Wire Gauge (Max) | Wire Gauge (Min) | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Case Connection | Adjustable Threshold | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Halogen Free | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Voltage - Load | Drain Current-Max (Abs) (ID) | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Input Capacitance | FET Technology | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Rds On Max | Nominal Vgs | Output Current Flow Direction | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP302045MNTWG ON Semiconductor | 7425 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Surface Mount | 31-PowerWFQFN | YES | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 33 | - | - | - | Tin (Sn) | - | - | - | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | - | S-PXSS-N33 | 2 | - | P-Channel | - | - | 5.5V | - | 4.5V | - | - | USB | - | - | - | - | - | High Side | - | - | - | - | - | 9V~15V | - | - | - | Differential | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 2.3V~5.5V | - | - | - | Current Limiting, Over Temperature, UVLO | - | - | - | 75A | 95m Ω | - | THERMAL; UNDER VOLTAGE | - | - | SOURCE SINK | Sleep Mode | - | - | 0.8mm | 5mm | 5mm | - | - | RoHS Compliant | - | ||
![]() NCP380HMU20AATBG ON Semiconductor | 26 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 14 hours ago) | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | - | 3 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 75mOhm | Tin (Sn) | - | - | - | 830mW | DUAL | - | - | 1 | 5V | - | - | - | - | NCP380 | 6 | - | 1 | - | P-Channel | - | 5.5V | - | - | - | 1 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | - | 2.1A | Not Required | 90μA | - | NO | Non-Inverting | 4 ms | - | General Purpose | 2.5V | - | - | 5.5V | Halogen Free | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | - | Current Limiting (Fixed), UVLO | - | - | - | - | 55m Ω | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | 0.55mm | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF1203LUCX ON Semiconductor | 9000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | 67mg | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2016 | IntelliMAX™ | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | 185mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | BOTTOM | BALL | - | 1 | 3.3V | - | - | - | - | FPF1203 | - | - | 1 | - | P-Channel | - | 5.5V | - | - | - | 1 | 5.5V | On/Off | - | SPST | - | - | 200mA | High Side | - | - | - | 1W | 2.2A | Not Required | 1.5μA | - | - | Non-Inverting | - | - | General Purpose | 1.2V | - | - | 5.5V | - | - | - | - | - | - | - | 1:1 | - | 1.2V~5.5V | - | - | - | - | - | - | - | - | 45m Ω | - | - | - | - | - | Slew Rate Controlled | - | 292μm | - | 760μm | 760μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF1005 ON Semiconductor | 5000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | 60mg | - | - | 50 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 50mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.2W | DUAL | - | - | 1 | 3.3V | - | - | 1.5A | - | FPF1005 | - | - | 1 | 6V | P-Channel | 1.5A | - | - | - | - | - | 5.5V | On/Off | - | - | - | - | 1.5A | High Side | - | - | - | 1.2W | - | Not Required | - | - | - | Non-Inverting | 10 μs | - | General Purpose | 1.2V | - | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 1.2V~5.5V | - | 1 | - | - | - | - | - | - | 50m Ω | - | TRANSIENT | - | - | - | Load Discharge, Slew Rate Controlled | - | 725μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FPF2004 ON Semiconductor | 1220 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | - | - | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 700mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 250mW | 250mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | FPF2004 | - | - | 1 | 6V | P-Channel | 100mA | - | - | - | - | - | 5.5V | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 200mA | High Side | - | - | - | 250mW | 100mA | Not Required | - | - | - | Non-Inverting | 50 μs | - | General Purpose | 1.8V | - | - | 5.5V | - | 10μs | - | 100 ns | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | - | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 700m Ω | 700mOhm | - | - | - | - | Auto Restart, Status Flag | - | 1mm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2163 ON Semiconductor | 8843 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | 30mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 180mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.2W | 1.2W | DUAL | - | - | 1 | 3.3V | - | - | - | - | FPF2163 | - | - | 1 | - | P-Channel | 1.5A | - | - | - | - | 1 | 5.5V | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 1.5A | High Side | - | - | - | 1.2W | 150mA | Not Required | - | - | YES | Non-Inverting | - | - | General Purpose | 1.8V | - | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | - | 150mA | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | 120m Ω | - | - | - | - | - | Auto Restart, Status Flag | - | 750μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3241TMX ON Semiconductor | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Brass, Plastic | 230.4mg | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | - | e4 | yes | Active | 1 (Unlimited) | 8 | Crimp | EAR99 | 1Ohm | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | Black | - | - | - | DUAL | GULL WING | - | - | 40V | - | - | - | - | FAN3241 | - | - | 2 | 60V | N-Channel | 1A | - | - | 40V | - | - | 60V | On/Off | Tin | - | - | 400μA | 5mA | Low Side | 24 AWG | 20 AWG | - | - | 5mA | Not Required | 600μA | - | - | Non-Inverting | - | 60V | Latched Driver | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 8V~60V | - | 2 | - | Over Temperature, UVLO | - | - | - | - | 1 Ω | - | - | - | - | - | - | 19.9898mm | 15.0114mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2495UCX ON Semiconductor | 355 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 9-UFBGA, WLCSP | - | 9 | - | 42mg | - | - | 230 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | IntelliMAX™ | e1 | yes | Not For New Designs | 1 (Unlimited) | 9 | - | - | 105mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | BOTTOM | BALL | - | 1 | 5V | 0.4mm | - | - | - | FPF2495 | - | - | 1 | - | - | 2A | 5.5V | - | 3/5V | - | - | 5.5V | On/Off | - | - | - | - | 2A | High Side | - | - | - | - | 1.5A | Not Required | 100μA | - | - | Non-Inverting | 1.36 ms | - | General Purpose | 2.5V | - | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 2.5V~5.5V | - | 1 | 100mA | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | 1A | 70m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Slew Rate Controlled, Status Flag | - | 370μm | - | 1.21mm | 1.21mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2100 ON Semiconductor | 7800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 30mg | - | - | 50 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 667mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | 200mA | - | FPF2100 | - | - | 1 | 6V | P-Channel | 200mA | 5.5V | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | 667mW | 200mA | Not Required | - | - | - | Non-Inverting | 25 μs | - | General Purpose | 1.8V | - | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | 1 | 200mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 0.3A | 125m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV380LMUAJAATBG ON Semiconductor | 87 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | 6 | - | 1 | - | P-Channel | 2.1A | - | 5.5V | - | 2.5V | 1 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | - | - | Not Required | - | - | YES | Non-Inverting | - | - | General Purpose | - | - | - | - | Halogen Free | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | - | Current Limiting (Adjustable), UVLO | - | - | - | - | 55m Ω | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | 0.55mm | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FDG6342L ON Semiconductor | 3000 | - | Datasheet | 42 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 28mg | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 150mOhm | Tin (Sn) | - | - | - | 360mW | DUAL | GULL WING | - | 1 | 8V | - | - | 1.5A | - | FDG6342 | - | - | 1 | - | P-Channel | 1.5A | 8V | - | 8V | - | - | 8V | On/Off | - | - | - | - | 1.5A | High Side | - | - | - | 360mW | 1.5A | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | 2.5V | - | - | 8V | - | - | - | - | 8V | - | - | 1:1 | - | 2.5V~8V | - | 1 | - | - | - | - | - | - | 125m Ω | - | TRANSIENT | - | - | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NID9N05ACLT4G ON Semiconductor | 1350 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | - | SILICON | 1 | 2.5 μs | - | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | LOGIC LEVEL COMPATIBLE | - | 1.74W | - | GULL WING | - | - | - | - | - | - | - | - | 3 | R-PSSO-G2 | 1 | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | Single | - | - | Low Side | - | - | ENHANCEMENT MODE | 1.74W | - | Not Required | - | DRAIN | - | Non-Inverting | 200 ns | - | Relay, Solenoid Driver | - | SWITCHING | - | - | Halogen Free | - | 55V | - | - | 9A | 1.75V | 1:1 | 15V | 52V Max | 9A | - | - | Over Voltage | 59V | 250pF | METAL-OXIDE SEMICONDUCTOR | - | 90m Ω | 90mOhm | - | 90 mΩ | 1.75 V | - | - | - | 2.38mm | - | 6.22mm | 6.73mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP451AFCT2G ON Semiconductor | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 3A | - | - | - | - | - | - | On/Off | - | DPDT | - | - | - | High Side | - | - | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | 5.5V | - | - | 1:1 | - | 0.75V~5.5V | - | - | - | - | - | - | - | - | 12m Ω | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2595UCX ON Semiconductor | 2910 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | 12 | - | 74g | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | IntelliMAX™ | e1 | yes | Active | 1 (Unlimited) | 12 | - | - | 40mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 5V | 0.4mm | - | - | NOT SPECIFIED | - | - | - | 1 | - | P-Channel | 3.9A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | 5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 2.5V~5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | 1A | 35m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | SOURCE | Status Flag | - | - | 0.533mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCV8406BDTRKG ON Semiconductor | 5000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.29mm | not_compliant | - | NOT SPECIFIED | - | - | R-PSSO-G3 | 1 | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | Low Side | - | - | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 60V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 8.5A | 185m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SOURCE | Auto Restart | - | - | 2.38mm | 6.54mm | 6.095mm | - | - | ROHS3 Compliant | - | ||
![]() FPF1504BUCX ON Semiconductor | 4 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | 42mg | - | - | 37 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | IntelliMAX™ | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | 80mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1W | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | - | - | FPF1504 | - | - | 1 | - | P-Channel | 1.5A | 3.6V | - | - | - | 1 | 3.6V | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 1.5A | High Side | - | - | - | - | - | Not Required | 750nA | - | NO | Non-Inverting | 250 μs | - | General Purpose | 1V | - | - | 3.6V | - | - | - | - | - | - | - | 1:1 | - | 1V~3.6V | - | - | - | - | - | - | - | - | 15m Ω | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | 332μm | - | 960μm | 960μm | No | - | ROHS3 Compliant | - | ||
![]() FPF2895UCX ON Semiconductor | 6900 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 24-UFBGA, WLCSP | - | - | - | 94g | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 24 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | - | 1 | 5V | 0.4mm | - | - | - | - | - | R-PBGA-B24 | 1 | - | N-Channel | - | - | - | - | 4V | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 4V | - | - | 22V | - | - | - | - | 22V | - | - | 1:1 | - | 4V~22V | - | - | 500mA | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | 1.5A | 27m Ω | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SINK | Status Flag | - | - | - | 2.6mm | - | - | - | RoHS Compliant | - | ||
![]() NCP382HD10AAR2G ON Semiconductor | 45 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 3 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 140mOhm | Tin (Sn) | - | - | - | 570mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1A | 40 | NCP382 | 8 | - | 2 | - | P-Channel | - | 5.5V | - | - | - | 2 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | - | - | Not Required | - | - | NO | Non-Inverting | 3 ms | - | General Purpose | 2.5V | - | 3 | 5.5V | Halogen Free | - | - | - | - | - | - | 1:2 | - | 2.5V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 80m Ω | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV8402AMNWT1G ON Semiconductor | 1679 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | NCV8402 | - | - | 1 | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | Low Side | - | - | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 42V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 165m Ω | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FPF2006 ON Semiconductor | 2504 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | - | - | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 700mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 250mW | 250mW | DUAL | GULL WING | - | 1 | - | - | - | 100mA | - | FPF2006 | - | - | 1 | 6V | P-Channel | 100mA | - | - | - | - | - | 5.5V | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 200mA | High Side | - | - | - | 250mW | 100mA | Not Required | - | - | - | Non-Inverting | 50 μs | - | General Purpose | 1.8V | - | - | 5.5V | - | 10μs | - | 100 ns | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | - | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 700m Ω | - | - | - | - | - | Status Flag | - | 1mm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free |