- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Pbfree Code
- RoHS Status
- Switch Type
- Voltage - Load
- Output Configuration
Attribute column
Manufacturer
ON Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Case Connection | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Clamping Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Halogen Free | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Voltage - Load | Drain Current-Max (Abs) (ID) | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Dual Supply Voltage | FET Technology | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Nominal Vgs | Ambient Temperature Range High | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP380LMU05AATBG ON Semiconductor | 2000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | 3 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 110mOhm | Tin (Sn) | - | - | - | 830mW | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | NCP380 | 6 | - | 1 | - | - | P-Channel | 2.1A | 5.5V | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | 500mA | Not Required | - | - | NO | Non-Inverting | 4 ms | General Purpose | 2.5V | - | - | 2 | 5.5V | Halogen Free | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | - | Current Limiting (Fixed), UVLO | - | - | - | - | - | 55m Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | 500μm | - | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV84160DR2G ON Semiconductor | 7150 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | - | - | N-Channel | - | - | 28V | 4.5V | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | CMOS | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~28V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 320m Ω (Max) | - | - | - | - | OVER CURRENT; THERMAL; OVER VOLTAGE; UNDER VOLTAGE; TRANSIENT | - | - | SINK | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() NCV8408BDTRKG ON Semiconductor | 2500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.29mm | not_compliant | - | NOT SPECIFIED | - | - | R-PSSO-G2 | 1 | - | - | N-Channel | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 42V Max | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | 20 µs | 13A | 55m Ω | - | - | - | 60 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SINK | - | - | 2.38mm | 6.54mm | 6.095mm | - | - | ROHS3 Compliant | - | ||
![]() FPF2202 ON Semiconductor | In Stock | - | Datasheet | 21 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | 30mg | - | - | 600 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 230mOhm | - | - | 3.064W | - | 1.2W | DUAL | - | - | 1 | 3.3V | - | - | - | - | FPF2202 | - | - | 1 | - | - | P-Channel | - | 5.5V | - | - | - | 5.5V | On/Off | - | - | - | 500mA | High Side | - | 1.2W | 504mA | Not Required | - | - | - | Non-Inverting | 70 μs | General Purpose | 1.8V | - | - | - | 5.5V | - | - | - | - | - | - | - | 1:1 | - | 1.8V~5.5V | - | 1 | 500mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 0.53A | 140m Ω | - | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Load Discharge, Status Flag | 725μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() SZNUD3160DMT1G ON Semiconductor | 29700 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | 2 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | 380mW | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | NUD3160 | 6 | - | - | - | - | N-Channel | 150mA | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | 380mW | 150mA | Not Required | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | Halogen Free | 2.29μs | - | 618 ns | - | 263mA | - | 1:1 | 12V | 61V Max | - | 1 | - | - | - | - | - | - | - | 1.8 Ω (Max) | - | - | - | - | TRANSIENT | - | - | - | - | - | 1.1mm | 3mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2124 ON Semiconductor | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | 70 μs | - | -40°C~85°C TA | Cut Tape (CT) | 2008 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 667mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | 1A | - | FPF2124 | - | - | 1 | - | 6V | P-Channel | 1.5A | 5.5V | - | - | - | - | On/Off | - | - | - | - | High Side | - | 667mW | 600mA | Not Required | - | - | - | Non-Inverting | 25 μs | General Purpose | 1.8V | - | - | - | 5.5V | - | 12μs | - | 200 μs | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | 1 | 150mA | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.8A | 125m Ω | - | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FPF2108 ON Semiconductor | 26 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 667mW | - | 667mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | FPF2108 | - | - | 1 | - | 6V | P-Channel | 400mA | 5.5V | - | - | - | 5.5V | On/Off | - | - | - | 800mA | High Side | - | 667mW | 400mA | Not Required | - | - | - | Non-Inverting | - | General Purpose | 1.8V | - | - | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | 1 | 400mA | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.6A | 125m Ω | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 1.25mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NID9N05CLT4G ON Semiconductor | 21050 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 1 | 2.5 μs | - | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q101 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90MOhm | Tin (Sn) | ESD PROTECTED | - | 52V | 28.8W | - | GULL WING | 260 | - | - | - | - | 9A | 40 | NID9N05CL | 3 | R-PSSO-G2 | 1 | - | - | N-Channel | 9A | - | - | - | - | - | On/Off | - | Single | - | - | Low Side | ENHANCEMENT MODE | 28.8W | - | Not Required | - | DRAIN | - | Non-Inverting | - | Relay, Solenoid Driver | - | 59V | SWITCHING | - | - | - | 500ns | 52V | 1.8 μs | - | 9A | 1.75V | 1:1 | 15V | 52V Max | 9A | - | - | Over Voltage | 52V | 52V | METAL-OXIDE SEMICONDUCTOR | - | - | 90m Ω | - | - | 90mOhm | - | - | 1.75 V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP45520IMNTWG-L ON Semiconductor | 4455 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | ecoSWITCH™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | Tin (Sn) | - | 2.5W | - | 2.5W | DUAL | - | - | 1 | 3.3V | 0.5mm | - | - | - | - | 8 | - | 1 | - | - | N-Channel | 10.5A | - | - | - | - | 5.5V | On/Off | - | - | 500μA | - | High Side | - | 2.5W | 10.5A | 3V~5.5V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | 13.5V | - | - | 1:1 | - | 0.5V~13.5V | - | - | - | Over Temperature, UVLO | - | - | - | - | - | 12.8m Ω | 1.8V | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Slew Rate Controlled | 950μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2001 ON Semiconductor | 545 | - | Datasheet | 36 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 23g | - | - | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | 700mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 250mW | - | 250mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | FPF2001 | - | - | 1 | - | 6V | P-Channel | 50mA | - | - | - | - | 5.5V | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | 100mA | High Side | - | 250mW | 50mA | Not Required | - | - | - | Non-Inverting | 50 μs | General Purpose | 1.8V | - | - | - | 5.5V | - | 10μs | - | 100 ns | - | - | - | 1:1 | - | 1.8V~5.5V | - | - | 50mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 700m Ω | - | - | 700mOhm | - | - | - | - | - | Auto Restart, Status Flag | 1mm | - | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP382HD05AAR2G ON Semiconductor | 5 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | - | 3 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 80mOhm | Tin (Sn) | - | - | - | 570mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | - | 8 | - | 2 | - | - | P-Channel | 500mA | - | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | Not Required | - | - | NO | Non-Inverting | 3 ms | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | 5.5V | - | - | 1:2 | - | 2.5V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 80m Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP331SNT1G ON Semiconductor | 90000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | 800 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | 33mOhm | Tin (Sn) | - | - | - | 370mW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | 2A | - | - | - | - | - | On/Off | SPST | - | - | - | High Side | - | - | 2A | Not Required | - | - | - | - | 500 μs | General Purpose | - | - | - | - | - | - | 1.65ms | - | 180 μs | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | 33m Ω | - | 125°C | - | - | - | - | 85°C | - | Load Discharge, Slew Rate Controlled | 1.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FPF1008 ON Semiconductor | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | 60mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 175mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.2W | - | 1.2W | DUAL | - | - | 1 | 3.3V | - | - | 1.5A | - | FPF1008 | - | - | 1 | - | - | P-Channel | - | - | - | - | - | 5.5V | On/Off | - | - | - | 1.5A | High Side | - | 1.2W | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | 1.2V | - | - | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 1.2V~5.5V | - | 1 | - | - | - | - | - | - | - | 30m Ω | - | - | - | 40 µs | TRANSIENT | - | - | - | Load Discharge, Slew Rate Controlled | 750μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FPF1018 ON Semiconductor | 52736 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | 40mg | - | - | 53 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 45mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.2W | DUAL | NO LEAD | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | FPF1018 | - | - | 1 | Not Qualified | - | N-Channel | 1.5A | 1.8V | - | - | - | - | On/Off | - | - | 1μA | - | High Side | - | 1.2W | 1.5A | Not Required | 1μA | - | - | Non-Inverting | 165 μs | General Purpose | 800mV | - | - | - | 1.8V | - | - | - | - | - | - | - | 1:1 | - | 0.8V~1.8V | - | 1 | - | - | - | - | - | - | - | 34m Ω | - | - | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FPF2109 ON Semiconductor | 150 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | 50 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | IntelliMAX™ | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 160mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 667mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | 400mA | - | FPF2109 | - | - | 1 | - | 6V | P-Channel | 200mA | 5.5V | - | - | - | - | On/Off | - | - | - | - | High Side | - | 667mW | 200mA | Not Required | - | - | - | Non-Inverting | 25 μs | General Purpose | 1.8V | - | - | - | 5.5V | - | 12μs | - | 136 μs | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | 1 | 200mA | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.3A | 125m Ω | - | - | 125mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDC6325L ON Semiconductor | 11170 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 130mOhm | Tin (Sn) | - | 700mW | 8V | 700mW | DUAL | GULL WING | - | - | - | 0.95mm | - | 1.8A | - | FDC6325 | - | - | 1 | - | - | P-Channel | 1.8A | - | - | - | - | 8V | On/Off | - | - | - | 1.8A | High Side | - | 700mW | 1A | 1.5V~8V | - | - | - | Non-Inverting | - | General Purpose | 2.5V | - | - | - | 8V | - | - | 8V | - | 8V | 1.8A | - | 1:1 | - | 2.5V~8V | - | 1 | - | - | - | - | - | - | 1A | 115m Ω | - | - | 130mOhm | - | - | - | - | - | - | 1mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP334FCT2G ON Semiconductor | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 1 | - | - | P-Channel | 2A | - | - | - | - | - | On/Off | SPST | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | 5.5V | - | - | 1:1 | - | 1.2V~5.5V | - | - | - | - | - | - | - | - | - | 38 Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2005 ON Semiconductor | 1287 | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 23g | - | - | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | IntelliMAX™ | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | 700mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | 100mA | NOT SPECIFIED | FPF2005 | - | - | 1 | Not Qualified | 6V | P-Channel | 100mA | 5.5V | - | - | - | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | 250mW | 150mA | Not Required | - | - | - | Non-Inverting | 50 μs | General Purpose | 1.8V | - | - | - | 5.5V | - | 10μs | - | 100 ns | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | - | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 700m Ω | - | - | 700mOhm | - | - | - | - | - | Auto Restart, Status Flag | 1mm | - | 2mm | 1.25mm | - | - | RoHS Compliant | Lead Free | ||
![]() FPF2125 ON Semiconductor | 1330 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | 70 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | IntelliMAX™ | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 160mOhm | - | - | 667mW | - | 667mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | 1A | - | FPF2125 | - | - | 1 | - | 6V | P-Channel | 1.5A | 5.5V | - | - | - | 5.5V | On/Off | - | - | - | 1A | High Side | - | 667mW | 600mA | Not Required | - | - | - | Non-Inverting | 25 μs | General Purpose | 1.8V | - | - | - | 5.5V | - | 12μs | - | 200 μs | 5.5V | - | - | 1:1 | - | 1.8V~5.5V | - | 1 | 150mA | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.8A | 125m Ω | - | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | 1.25mm | - | 3mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP3901FCCT1G ON Semiconductor | 11830 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 28-UFBGA, WLCSP | YES | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 28 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO OPERATES AT VINA 0V MINIMUM AND 28V MAX | - | - | - | BOTTOM | BALL | - | 1 | 5V | 0.4mm | - | - | - | - | - | R-PBGA-B28 | 1 | - | - | N-Channel | - | - | 20V | - | - | - | On/Off | ANALOG CIRCUIT | - | - | - | High Side or Low Side | - | - | - | 0V~28V | - | - | - | Differential | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 0V~5.5V | - | - | - | Over Temperature, Over Voltage, UVLO | - | - | - | - | - | 50m Ω | - | - | - | - | - | - | - | - | Status Flag | - | 0.6mm | - | - | - | - | ROHS3 Compliant | - |