- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Standards
- Type
- Voltage - Supply
- RoHS Status
- Length
Attribute column
Manufacturer
ON Semiconductor PMIC - Power Over Ethernet (PoE) Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Nominal Supply Current | Output Current | Adjustable Threshold | Power - Max | Current - Supply | Halogen Free | Nominal Input Voltage | Internal Switch(s) | Standards | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1090DBG ON Semiconductor | In Stock | - | Datasheet | - | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | -40°C~85°C | Bulk | 2011 | HIPO™ | - | - | Obsolete | 2 (1 Year) | - | Controller (PD) | - | - | 0V~57V | - | - | - | - | - | - | - | - | NCP1090 | - | - | 9.8V | - | 1 | 600μA | 500mA | - | 12.95W | - | Halogen Free | 57V | Yes | 802.3af (PoE) | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1094MNG ON Semiconductor | In Stock | - | Datasheet | - | 10-VFDFN Exposed Pad | YES | 10 | -40°C~85°C | Tray | 2014 | HIPO™ | - | - | Obsolete | 3 (168 Hours) | 10 | Controller (PD) | - | 25.5W | 0V~57V | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | - | - | 10 | Not Qualified | - | - | 1 | - | - | - | - | - | Halogen Free | - | Yes | 802.3at (PoE+), 802.3af (PoE) | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1095DBR2 ON Semiconductor | 9000 | - | Datasheet | 22 Weeks | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | - | Controller (PD), DC/DC | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 0V~57V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 90W | 336.7μA | - | - | Yes | 802.3at (PoE+), 802.3af (PoE), 802.3bt | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1096PAR2G ON Semiconductor | 9000 | - | Datasheet | 22 Weeks | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 2 (1 Year) | 16 | Controller (PD), DC/DC | - | - | 0V~57V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12.5V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | 57V | 1 | - | - | NO | 90W | 336.7μA | - | - | Yes | 802.3at (PoE+), 802.3af (PoE), 802.3bt | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1095DB ON Semiconductor | 9000 |
| Datasheet | 22 Weeks | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | - | Controller (PD), DC/DC | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 0V~57V | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 1 | - | - | - | 90W | 336.7μA | - | - | Yes | 802.3at (PoE+), 802.3af (PoE), 802.3bt | - | - | - | - | - | - | ||
![]() NCP1096PAG ON Semiconductor | 30 | - | Datasheet | - | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 2 (1 Year) | 16 | Controller (PD), DC/DC | - | - | 0V~57V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12.5V | 0.65mm | compliant | NOT SPECIFIED | - | - | - | - | 57V | 1 | - | - | NO | 90W | 336.7μA | - | - | Yes | 802.3at (PoE+), 802.3af (PoE), 802.3bt | 5mm | 4.4mm | - | - | - | - |