- Applications
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Voltage - Supply
- Pbfree Code
- Published
- Lifecycle Status
Attribute column
Manufacturer
ON Semiconductor PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Current - Supply | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Control Technique | Switcher Configuration | Switching Frequency-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP4306AAAZZZAMNTWG ON Semiconductor | 33000 |
| Datasheet | 4 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | Secondary-Side Controller, Synchronous Rectifier | - | 35V | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.8mm | compliant | NOT SPECIFIED | S-PDSO-N8 | 12V | - | - | - | - | SWITCHING CONTROLLER | - | 1.4mA | - | - | 35V | - | - | - | 1mm | 4mm | 4mm | - | ||
![]() NCP4306AADZZZAMN1TBG ON Semiconductor | 3000 |
| Datasheet | 6 Weeks | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | Secondary-Side Controller, Synchronous Rectifier | - | 35V | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 1.4mA | - | - | - | - | - | - | - | - | - | - | ||
![]() NCP45492XMNTWG ON Semiconductor | 3900 | - | Datasheet | 23 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 32 | - | Tin (Sn) | Battery Chargers | - | 2.8V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | S-XQCC-N32 | - | 3.8V | - | 2.8V | 8 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() FAN6250M6X ON Semiconductor | 26 |
| Datasheet | 7 Weeks | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | 6 | - | Tin (Sn) | Portable Equipment | - | 3.1V~5.5V | DUAL | GULL WING | - | 1 | - | 0.95mm | compliant | - | R-PDSO-G6 | 5.5V | - | - | - | - | SWITCHING CONTROLLER | - | 2mA | - | - | - | - | SINGLE | - | 1.45mm | 2.85mm | 1.55mm | - | ||
![]() NCP4306AAAZZZAMN1TBG ON Semiconductor | 2790 |
| Datasheet | 4 Weeks | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | Secondary-Side Controller, Synchronous Rectifier | - | 35V | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 1.4mA | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6292CMX ON Semiconductor | 33 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | Secondary-Side Controller, Synchronous Rectifier | - | 3.5V~20V | DUAL | GULL WING | - | 1 | - | 1.27mm | compliant | - | R-PDSO-G8 | 5.5V | - | - | - | - | SWITCHING CONTROLLER | - | 2.5mA | - | - | - | PULSE WIDTH MODULATION | - | - | 1.75mm | 4.9mm | 3.9mm | - | ||
![]() FAN6250VM6X ON Semiconductor | 3234120 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN7631SJX_G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCV81274MNTXG ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 40 | EAR99 | Tin (Sn) | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.4mm | compliant | NOT SPECIFIED | S-XQCC-N40 | - | - | INDUSTRIAL | - | - | SWITCHING CONTROLLER | - | - | 4.6V | CURRENT-MODE | 5.4V | PULSE WIDTH MODULATION | BUCK | 1200kHz | 1mm | 5mm | 5mm | RoHS Compliant |