- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Voltage | Max Output Current | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Number of Timers/Counters | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | High Level Output Current | Low Level Output Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV303LSN25T1G ON Semiconductor | 3000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.5V | 0.95mm | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | - | 0.8V | 1 | - | - | - | - | - | - | NO | - | - | - | Active Low | 2.5V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV303LSN46T1G ON Semiconductor | 45000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | Automotive grade | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | NCV303 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | - | - | - | NO | - | - | - | Active Low | 4.6V | 1 | Adjustable/Selectable | - | - | - | 4.508V | 4.692V | +4.6V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP803SN293D1T1G ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | NCP803 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | 800nA | - | - | NO | - | - | - | Active Low | - | 1 | 1ms Minimum | Halogen Free | - | 0.0025mA | 2.89V | 2.96V | +2.93V | 2.93V | 2.96V | - | - | 900μm | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP302LSN47T1G ON Semiconductor | 10000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 530nA | - | 1.4μA | NO | - | - | 2 % | Active Low | 4.7V | 1 | Adjustable/Selectable | Halogen Free | - | - | 4.606V | 4.794V | +4.7V | 4.606V | 4.794V | - | - | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP300LSN33T1G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | NO | - | - | 2 % | Active Low | 3.3V | 1 | - | Halogen Free | - | - | 3.234V | 3.366V | +3.3V | 3.234V | 3.366V | - | - | 1mm | 3mm | 1.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP301HSN27T1G ON Semiconductor | 30000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | 70mA | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | 1.3μA | NO | - | - | 2 % | Active High | 2.7V | 1 | - | Halogen Free | - | - | 2.646V | 2.754V | +2.7V | 2.646V | 2.754V | - | - | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FT7522L6X ON Semiconductor | 982 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 5mW | BOTTOM | BUTT | - | - | - | 0.5mm | - | - | FT7522 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5V | 1.8V | - | - | 5mW | - | - | 9 ns | 1μA | - | Active Low | - | - | 320ms Minimum | - | 1 | - | - | - | - | - | - | -50μA | 500μA | 500μm | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC34064D-5G ON Semiconductor | 1960 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | No | 0°C~70°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 625mW | DUAL | GULL WING | 260 | 1 | 4V | - | - | 40 | MC34064 | Open Drain or Open Collector | 8 | - | - | - | - | - | 1 | 6.5V | 1V | 390μA | 390μA | 625mW | - | NO | - | - | - | Active Low | 4.6V | 1 | - | Halogen Free | - | - | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | - | 1.5mm | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN17T1G ON Semiconductor | 3000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | - | - | - | NO | - | - | 2 % | Active Low | 1.7V | 1 | Adjustable/Selectable | Halogen Free | - | - | 1.666V | 1.734V | +1.7V | 1.666V | 1.734V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT872-30ULGT3 ON Semiconductor | 640 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 20 hours ago) | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | - | 1 | 1.8V | 0.5mm | - | - | - | Open Drain or Open Collector | 6 | - | - | - | - | - | 2 | 5.5V | 1.65V | - | - | - | 50μA | NO | - | - | - | Active Low | Adjustable/Selectable | 2 | 3s Typical | Halogen Free | - | - | - | - | - | - | - | - | - | 350μm | 1.45mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33064P-5RPG ON Semiconductor | 15000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | 3 | - | - | No | -40°C~85°C TA | Tape & Box (TB) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 625mW | BOTTOM | - | - | 1 | 4V | - | 60mA | - | MC33064 | Open Drain or Open Collector | 3 | - | 10V | - | - | - | 1 | 6.5V | 1V | 390μA | 390μA | 625mW | - | NO | - | - | - | Active Low | 4.6V | 1 | - | Halogen Free | - | - | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP304HSQ22T1G ON Semiconductor | 19 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | NO | - | - | 2 % | Active High | 2.2V | 1 | - | Halogen Free | - | 0.0033mA | 2.156V | 2.244V | +2.2V | 2.156V | 2.244V | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34164D-3R2 ON Semiconductor | 9 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | 700mW | DUAL | GULL WING | 240 | 1 | 2.4V | - | - | 30 | MC34164 | Open Drain or Open Collector | 8 | - | - | - | 3V | - | 1 | 10V | 1V | 24μA | - | - | - | NO | - | - | - | Active Low | - | 1 | - | - | - | 0.04mA | - | - | +2.7V | 2.71V | 2.8V | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC34161DG ON Semiconductor | 715 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | No | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | MINIMUM SUPPLY NEEDED FOR NEGATIVE SENSING IS 4V | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | 20mA | 40 | MC34161 | Open Drain or Open Collector | 8 | - | - | - | 5V | - | 2 | 40V | 2V | 560μA | - | 450mW | 900μA | NO | - | - | - | - | Adjustable/Selectable | 2 | - | Halogen Free | - | - | 1.245V | 1.295V | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX810SN293D1T1G ON Semiconductor | 11996 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | No | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | NO | - | - | - | Active High | - | 1 | 1ms Minimum | Halogen Free | - | 0.0025mA | 2.89V | 2.96V | +2.93V | 2.93V | 2.96V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX809SQ293D3T1G ON Semiconductor | 930 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | - | No | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | NO | - | - | - | Active Low | - | 1 | 100ms Minimum | Halogen Free | - | 0.0025mA | 2.89V | 2.96V | +2.93V | 2.93V | 2.96V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT824MTDI-GT3 ON Semiconductor | 2384 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | CAT824 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.2V | 6μA | - | 571mW | - | NO | - | - | - | Active High/Active Low | 4.38V | 1 | 140ms Minimum | Halogen Free | - | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FT10001L6X ON Semiconductor | 16 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | Nickel/Gold (Ni/Au) | - | 5mW | DUAL | - | - | 1 | - | 0.5mm | - | - | FT10001 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5V | 1.8V | - | - | - | - | - | - | 1μA | - | Active Low | - | - | 420ms Minimum | - | 1 | - | - | - | - | - | - | -50mA | 500μA | 500μm | 1.45mm | 1mm | No | - | ROHS3 Compliant | - | ||
![]() NCP304HSQ29T1G ON Semiconductor | 3220 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | 3.5μA | NO | - | - | 2 % | Active High | 2.9V | 1 | - | Halogen Free | - | - | 2.842V | 2.958V | +2.9V | 2.842V | 2.958V | - | - | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1832V-GT3 ON Semiconductor | 2 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 3.3V | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | CAT1832 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 1 | 5.5V | 1V | 35μA | 35μA | - | 35μA | NO | - | - | - | Active High/Active Low | 2.55V 2.88V | 1 | Adjustable/Selectable | Halogen Free | - | - | 2.8V | 2.97V | - | 2.8V | 2.97V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free |