- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Accuracy | Max Output Voltage | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP300LSN30T1G ON Semiconductor | 24500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 3.0V | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 500nA | - | 1.3μA | NO | 2 % | - | Active Low | 3V | 1 | - | - | Halogen Free | - | 2.94V | 3.06V | +3V | 2.94V | 3.06V | 1mm | 3mm | 1.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP308SN250T1G ON Semiconductor | 10000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | THRESHOLD VOLTAGE IS 2.33V | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | - | Open Drain or Open Collector | 6 | Not Qualified | - | - | 5.5V | - | 1 | - | - | - | - | - | - | - | YES | - | - | Active Low | 2.5V | 1 | 1.2s Typical | - | - | - | - | - | +2.5V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN32T1G ON Semiconductor | 4000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 500nA | - | - | NO | 2 % | - | Active Low | 3.2V | 1 | - | - | Halogen Free | - | 3.136V | 3.264V | +3.2V | 3.136V | 3.264V | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN34T1G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 14 hours ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 500nA | - | - | NO | 2 % | - | Active Low | 3.4V | 1 | - | - | Halogen Free | - | 3.332V | 3.468V | +3.4V | 3.332V | 3.468V | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP300LSN44T1G ON Semiconductor | 30000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 500nA | - | - | NO | 2 % | - | Active Low | 4.4V | 1 | - | - | Halogen Free | - | 4.312V | 4.488V | +4.4V | 4.312V | 4.488V | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34164D-5R2 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | - | - | 700mW | DUAL | GULL WING | 240 | 1 | 2.4V | - | - | 30 | MC34164 | Open Drain or Open Collector | 8 | - | - | - | - | 5V | 1 | 10V | 1V | - | 32μA | - | - | - | NO | - | - | Active Low | - | 1 | - | - | - | 0.04mA | - | - | +4.33V | 4.33V | 4.45V | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCV300LSN36T1G ON Semiconductor | 100 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | Automotive grade | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | NCV300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | - | - | - | - | NO | - | - | Active Low | 3.6V | 1 | - | - | Halogen Free | - | 3.528V | 3.672V | +3.6V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP304LSQ27T1G ON Semiconductor | 3166 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 10V | 800mV | - | 1μA | 1.1μA | - | 3.3μA | NO | 2 % | - | Active Low | 2.7V | 1 | - | - | Halogen Free | - | 2.646V | 2.754V | +2.7V | 2.646V | 2.754V | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV301HSN27T1G ON Semiconductor | 3000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | Automotive grade | No | -40°C~125°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | NCV301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | - | - | 1.3μA | NO | 2 % | - | Active Low | 2.7V | 1 | - | - | Halogen Free | - | 2.646V | 2.754V | +2.7V | 2.646V | 2.754V | 1.05mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV809STRG ON Semiconductor | 6000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | NCV809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 800nA | - | - | - | NO | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | Halogen Free | 0.0025mA | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN36T1G ON Semiconductor | 108350 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 500nA | - | - | NO | 2 % | - | Active Low | 3.6V | 1 | Adjustable/Selectable | - | Halogen Free | - | 3.528V | 3.672V | +3.6V | 3.528V | 3.672V | 1mm | 3mm | 1.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP302HSN09T1G ON Semiconductor | 2970 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 0.85V | - | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 450nA | - | 1.2μA | NO | 2 % | - | Active High | 0.9V | 1 | Adjustable/Selectable | - | Halogen Free | - | 882mV | 918mV | +0.9V | 882mV | 918mV | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV303LSN22T1G ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | Automotive grade | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | NCV303 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | - | - | - | - | NO | - | - | Active Low | 2.2V | 1 | Adjustable/Selectable | - | Halogen Free | - | 2.156V | 2.244V | +2.2V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34064D-5R2 ON Semiconductor | 3 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | - | - | 625mW | DUAL | GULL WING | 240 | 1 | 4V | - | - | 30 | MC34064 | Open Drain or Open Collector | 8 | - | - | - | - | 5V | 1 | 6.5V | 1V | - | 390μA | - | 625mW | - | NO | - | - | Active Low | 4.6V | 1 | - | - | - | 0.5mA | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP300LSN34T1G ON Semiconductor | 7200 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 500nA | - | - | NO | 2 % | - | Active Low | 3.4V | 1 | - | - | Halogen Free | - | 3.332V | 3.468V | +3.4V | 3.332V | 3.468V | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ30T1G ON Semiconductor | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 70mA | 40 | NCP305 | Open Drain or Open Collector | 4 | - | 12.3V | 2.5mA | - | - | 1 | 10V | 800mV | - | 1μA | 1.2μA | - | 3.6μA | NO | 2 % | 12.3V | Active Low | 3V | 1 | - | 10V | Halogen Free | - | 2.94V | 3.06V | +3V | 2.94V | 3.06V | 1mm | 2.2mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT823RTDI-GT3 ON Semiconductor | 18296 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 hours ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | CAT823 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 4μA | - | 571mW | - | NO | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | Halogen Free | - | 2.55V | 2.7V | - | 2.55V | 2.7V | 900μm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV33064DM-5R2G ON Semiconductor | 4000 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Automotive grade | No | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 520mW | DUAL | GULL WING | 260 | 1 | 4V | 0.65mm | - | 40 | NCV33064 | Open Drain or Open Collector | 8 | - | - | - | - | 5V | 1 | 6.5V | 1V | - | 390μA | - | 520mW | - | NO | - | - | Active Low | 4.6V | 1 | - | - | Halogen Free | 0.5mA | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | 950μm | 3.1mm | 3.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX809SQ232T1G ON Semiconductor | 765 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 800nA | 2.5μA | - | - | NO | - | - | Active Low | - | 1 | 140ms Minimum | - | Halogen Free | 0.0025mA | 2.28V | 2.35V | +2.32V | 2.32V | 2.35V | 900μm | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1023WI-28-GT3 ON Semiconductor | 8750 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 2.925V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | CAT1023 | Open Drain or Open Collector | 8 | Not Qualified | - | - | - | - | 1 | 5.5V | 2.7V | 256B | 3mA | 3mA | 1W | 3mA | NO | - | - | Active High/Active Low | - | 1 | 130ms Minimum | - | Halogen Free | - | 2.85V | 3V | - | 2.85V | 3V | 1.5mm | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free |