- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Hysteresis | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP305LSQ32T1G ON Semiconductor | 48500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.2μA | - | - | - | NO | 2 % | Active Low | 3.2V | 1 | - | Halogen Free | 0.0036mA | 3.136V | 3.264V | +3.2V | 3.136V | 3.264V | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN46T1G ON Semiconductor | 30000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 520nA | - | - | - | NO | 2 % | Active Low | 4.6V | 1 | - | Halogen Free | - | 4.508V | 4.692V | +4.6V | 4.508V | 4.692V | - | 1mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX809SN490T1G ON Semiconductor | 496308 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.9V | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | - | NO | - | Active Low | - | 1 | 140ms Minimum | Halogen Free | 0.0025mA | 4.83V | 4.97V | +4.9V | 4.9V | 4.97V | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ44T1G ON Semiconductor | 48 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.3μA | - | - | - | NO | 2 % | Active Low | 4.4V | 1 | - | Halogen Free | 0.0036mA | 4.312V | 4.488V | +4.4V | 4.312V | 4.488V | - | 1mm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP308SN120T1G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | - | Open Drain or Open Collector | 6 | - | - | - | 3.3V | - | 1 | 5.5V | 1.6V | - | - | - | - | - | YES | - | Active Low | 1.2V | 1 | 1.2s Typical | - | - | - | 1.12V | +1.2V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN23T1G ON Semiconductor | 20 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | - | NO | 2 % | Active Low | 2.3V | 1 | Adjustable/Selectable | Halogen Free | - | 2.254V | 2.346V | +2.3V | 2.254V | 2.346V | - | 1mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP302HSN40T1G ON Semiconductor | 51000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.0V | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | - | NO | 2 % | Active High | 4V | 1 | Adjustable/Selectable | Halogen Free | - | 3.92V | 4.08V | +4V | 3.92V | 4.08V | - | 1mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP803SN463D1T1G ON Semiconductor | 95562 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | No | -40°C~105°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | NCP803 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 5.5V | 1.2V | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 1ms Minimum | Halogen Free | - | 4.56V | 4.7V | - | - | - | - | 900μm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN26T1G ON Semiconductor | 1000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | - | NO | 2 % | Active Low | 2.6V | 1 | - | Halogen Free | - | 2.548V | 2.652V | +2.6V | 2.548V | 2.652V | - | 1mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1161WI-30-GT3 ON Semiconductor | 1079 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | 1W | - | - | - | - | - | - | - | - | CAT1161 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 6V | 2.7V | 3mA | 3mA | 1W | - | 3mA | - | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 3V | 3.15V | - | 3V | 3.15V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP308MT180TBG ON Semiconductor | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | NO LEAD | - | 1 | 3.3V | - | - | - | - | Open Drain or Open Collector | 6 | Not Qualified | - | - | - | 5.5V | 1 | - | - | - | - | - | - | - | YES | - | Active Low | 1.8V | 1 | 1.2s Typical | - | - | - | - | +1.8V | - | - | - | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP304HSQ30T1G ON Semiconductor | 2765 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.2μA | - | - | 3.6μA | NO | 2 % | Active High | 3V | 1 | - | Halogen Free | - | 2.94V | 3.06V | +3V | 2.94V | 3.06V | - | 1mm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ17T1G ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 900nA | - | - | - | NO | 2 % | Active Low | 1.7V | 1 | - | Halogen Free | 0.0033mA | 1.666V | 1.734V | +1.7V | 1.666V | 1.734V | - | 1mm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT706TVI-GT3 ON Semiconductor | 99999 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 471mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | CAT706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 1 | 5.5V | 1.2V | 12μA | 12μA | 471mW | - | 12μA | NO | - | Active Low | 3.08V | 1 | 140ms Minimum | Halogen Free | - | 3V | 3.15V | - | 3V | 3.15V | - | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP301LSN10T1G ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 0.7V | - | - | - | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | 500nA | - | - | - | 1.2μA | NO | 2 % | Active Low | 1V | 1 | - | Halogen Free | - | 980mV | 1.02V | - | 980mV | 1.02V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA75330ZTA ON Semiconductor | 26000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | 3 | 240mg | - | No | -25°C~85°C TA | Tape & Box (TB) | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 200mW | BOTTOM | - | - | 1 | 5.25V | - | - | - | KA75330 | Open Drain or Open Collector | - | - | Voltage | 30mA | - | - | 1 | 15V | 300mV | 500μA | - | 200mW | 30mA | 500μA | NO | - | Active Low | 3.3V | 1 | - | - | - | 3.15V | 3.45V | +3.3V | 3.15V | 3.45V | 50 mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP305LSQ15T1G ON Semiconductor | 15000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 900nA | - | - | - | NO | 2 % | Active Low | 1.5V | 1 | - | Halogen Free | 0.003mA | 1.47V | 1.53V | +1.5V | 1.47V | 1.53V | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1161WI30 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | compliant | - | - | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 3V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAT803SSDI-GT3 ON Semiconductor | 300 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 175mW | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | CAT803 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 15μA | 15μA | 175mW | - | - | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | Halogen Free | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | - | - | 2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP304HSQ20T1G ON Semiconductor | 2609 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 15 hours ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | 3.3μA | NO | 2 % | Active High | 2V | 1 | - | Halogen Free | - | 1.96V | 2.04V | +2V | 1.96V | 2.04V | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free |