- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Max Output Current | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Output Voltage 1 | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Halogen Free | Reference Voltage | Supply Current-Max (Isup) | Dropout Voltage1-Nom | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Output Voltage Accuracy | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT1025WI-42-GT3 ON Semiconductor | 15000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 4.375V; MANUAL RESET INPUT | - | 1W | DUAL | GULL WING | - | 1 | 5V | - | - | CAT1025 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | 1 | 5.5V | 2.7V | 3mA | - | 1W | - | 3mA | NO | - | - | - | Active High/Active Low | - | - | 1 | 130ms Minimum | - | Halogen Free | - | - | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33164P-5RPG ON Semiconductor | 48 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | 3 | - | - | -40°C~125°C TA | Tape & Box (TB) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 700mW | BOTTOM | - | 260 | 1 | 2.4V | - | 40 | MC33164 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 5V | - | 1 | 10V | 1V | 32μA | - | 700mW | - | - | NO | - | - | - | Active Low | - | - | 1 | - | - | Halogen Free | - | 0.05mA | - | 4.15V | 4.45V | +4.33V | 4.33V | 4.45V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1161WI-28-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Yes | -40°C~85°C TA | Tube | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | 1W | - | - | - | - | - | - | - | - | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | - | 6V | 2.7V | 3mA | - | - | - | 3mA | - | - | - | - | Active High/Active Low | - | - | 1 | 130ms Minimum | - | Halogen Free | - | - | - | 2.85V | 3V | - | 2.85V | 3V | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC33164DM-3R2G ON Semiconductor | 38 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 1994 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 520mW | DUAL | GULL WING | 260 | 1 | 2.4V | 0.65mm | 40 | MC33164 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 3V | - | 1 | 10V | 1V | 24μA | - | 520mW | - | - | NO | - | - | - | Active Low | - | - | 1 | - | - | Halogen Free | - | 0.04mA | - | 2.55V | 2.8V | +2.7V | 2.71V | 2.8V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT811MTBI-GT3 ON Semiconductor | 8000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | - | 1 | 5V | - | - | CAT811 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 5V | - | 1 | 5.5V | 1.2V | 8μA | 20μA | 320mW | - | - | NO | - | - | - | Active Low | - | 4.38V | 1 | 140ms Minimum | - | Halogen Free | - | 0.02mA | - | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP305LSQ22T1G ON Semiconductor | 1250 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | - | NO | - | 2 % | - | Active Low | - | 2.2V | 1 | - | - | Halogen Free | - | 0.0033mA | - | 2.156V | 2.244V | +2.2V | 2.156V | 2.244V | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34064D-005 ON Semiconductor | 1919 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | No | 0°C~70°C TA | Tube | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 625mW | DUAL | GULL WING | 240 | 1 | 4V | - | 30 | MC34064 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 5V | - | 1 | 6.5V | 1V | 390μA | - | - | - | - | NO | - | - | - | Active Low | - | 4.6V | 1 | - | - | - | - | 0.5mA | - | - | - | +4.6V | 4.61V | 4.7V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCV809RTRG ON Semiconductor | 9500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | Automotive grade | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | NCV809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | - | - | - | - | NO | - | - | - | Active Low | - | 2.63V | 1 | 140ms Minimum | - | Halogen Free | - | 0.0025mA | - | 2.59V | 2.66V | +2.63V | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT809TTBI-T3 ON Semiconductor | 27000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | No | -40°C~85°C TA | Cut Tape (CT) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 15μA | 15μA | 320mW | - | - | NO | - | - | - | Active Low | - | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | - | - | 1.12mm | - | 3.04mm | 1.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCV304LSQ33T1G ON Semiconductor | 29 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 0.85V | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G4 | - | - | - | - | - | - | 0.8V | 1 | - | - | - | - | - | - | - | NO | - | - | - | Active Low | - | 3.3V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX803SQ438T1G ON Semiconductor | 5150 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | MAX803 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | - | - | - | - | NO | - | - | - | Active Low | - | - | 1 | 140ms Minimum | - | Halogen Free | - | 0.0025mA | - | 4.31V | 4.45V | +4.38V | 4.38V | 4.45V | - | - | - | 900μm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV301LSN12T1G ON Semiconductor | 27000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | Automotive grade | No | -40°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | NCV301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 450nA | - | - | - | NO | - | 2 % | - | Active Low | - | 1.2V | 1 | - | - | Halogen Free | - | - | - | 1.176V | 1.224V | +1.2V | 1.176V | 1.224V | - | - | - | 1.05mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT810LTBI-GT3 ON Semiconductor | 35000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | CAT810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 5V | - | 1 | 5.5V | 1.2V | 8μA | 8μA | 320mW | - | - | NO | - | - | - | Active High | - | 4.63V | 1 | 140ms Minimum | - | Halogen Free | - | 0.02mA | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | - | - | - | - | - | 2.92mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CAT811RTBI-GT3 ON Semiconductor | 19600 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | - | 1 | 3V | - | - | CAT811 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 3V | - | 1 | 5.5V | 1.2V | 6μA | - | 320mW | - | - | NO | - | - | - | Active Low | - | 2.63V | 1 | 140ms Minimum | - | Halogen Free | - | - | - | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | - | - | 1.07mm | - | 3.04mm | 1.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC34161DR2 ON Semiconductor | 1813 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | - | MINIMUM SUPPLY NEEDED FOR NEGATIVE SENSING IS 4V | - | 450mW | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | MC34161 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | 2 | 40V | 2V | 560μA | - | - | - | - | NO | - | - | - | - | - | Adjustable/Selectable | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCV305LSQ44T1G ON Semiconductor | 48 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82 | 4 | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.85V | - | NOT SPECIFIED | - | Open Drain or Open Collector | 4 | - | Not Qualified | - | - | - | - | - | 0.8V | 1 | - | - | - | - | - | - | - | NO | - | - | - | Active Low | - | 4.4V | 1 | - | - | Halogen Free | - | - | - | - | - | +4.4V | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP304LSQ45T1G ON Semiconductor | 3395 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.3μA | - | - | 3.9μA | NO | - | 2 % | - | Active Low | - | 4.5V | 1 | - | - | Halogen Free | - | - | - | 4.41V | 4.59V | +4.5V | 4.41V | 4.59V | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN34T1G ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | - | NO | - | 2 % | - | Active Low | - | 3.4V | 1 | Adjustable/Selectable | - | Halogen Free | - | - | - | 3.332V | 3.468V | +3.4V | 3.332V | 3.468V | - | - | - | 1mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT810TTBI-T3 ON Semiconductor | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | CAT810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 8μA | - | 320mW | - | - | NO | - | - | - | Active High | - | - | 1 | 140ms Minimum | - | - | - | - | - | 3.04V | 3.11V | +3.08V | 3.08V | 3.11V | - | - | - | 1.12mm | - | 3.04mm | 1.4mm | No | - | RoHS Compliant | - | ||
![]() MC34160DWR2G ON Semiconductor | 12500 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | Commercial grade | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Regulator/Supervisor | Tin (Sn) | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | MC34160 | Open Drain or Open Collector | 16 | - | - | 5V | Fixed | 100mA | Positive | - | - | - | - | - | - | - | - | 100mA | - | - | 500nA | 5 % | 5V | Active Low | 7V | 4.55V | 1 | - | 40V | - | 2.6V | - | 2.3V | - | - | - | - | - | 5 % | 1% | 0.4 | 2.4mm | - | 10.45mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free |