- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA75420ZTA ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | TO-92-3 | - | - | No | -25°C~85°C TA | Tape & Box (TB) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -25°C | - | 200mW | - | - | - | - | - | - | - | KA75420 | Open Drain or Open Collector | - | - | - | - | - | - | - | 15V | 300mV | - | 500μA | - | 200mW | - | - | - | Active Low | 4.2V | 1 | - | - | - | 4.05V | 4.35V | - | 4.05V | 4.35V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SG6516DZ ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.62g | - | - | -40°C~85°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | Multi-Voltage Supervisor | - | - | - | - | - | DUAL | - | - | 1 | 5V | - | - | SG6516 | Open Drain or Open Collector | - | - | - | - | - | - | 4 | 16V | 4.2V | - | - | - | - | 2.6mA | YES | - | - | 3.3V 5V 12V 12V | 4 | - | - | - | - | - | - | - | - | 3.3mm | - | 19.17mm | 7.62mm | - | RoHS Compliant | - | ||
![]() CAT1023YI-42-GT3 ON Semiconductor | 24 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.375V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | CAT1023 | Open Drain or Open Collector | 8 | - | Not Qualified | - | - | - | 1 | 7V | -2V | - | 10μA | - | - | 3mA | NO | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 4.25V | 4.5V | - | 4.5V | - | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() NCP304LSQ46T1G ON Semiconductor | 19 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 10V | 800mV | - | 1μA | 1.3μA | - | - | NO | 2 % | Active Low | 4.6V | 1 | - | Halogen Free | 0.0039mA | 4.508V | 4.692V | +4.6V | 4.508V | 4.692V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34164P-5RPG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | - | No | 0°C~70°C TA | Tape & Box (TB) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | 700mW | BOTTOM | - | 260 | 1 | 2.4V | - | 40 | MC34164 | Open Drain or Open Collector | 3 | - | - | 5V | - | - | 1 | 10V | 1V | - | 32μA | - | 700mW | - | NO | - | Active Low | - | 1 | - | - | 0.05mA | - | 4.45V | +4.33V | 4.33V | 4.45V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CAT809MSDI-GT3 ON Semiconductor | 9000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 175mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | 5V | - | - | 1 | 5.5V | 1.2V | - | 20μA | 20μA | 175mW | - | NO | - | Active Low | 4.38V | 1 | 140ms Minimum | Halogen Free | 0.02mA | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() MAX707ESA-TG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | - | SOIC | YES | 8 | - | - | - | No | - | - | 2005 | - | e3 | yes | Discontinued | - | 8 | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | - | 8 | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | 16μA | - | - | - | YES | - | - | - | 1 | - | - | - | - | - | +4.63V | 4.63V | 4.7V | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() CAT812MTBI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 5V | - | - | CAT812 | Push-Pull, Totem Pole | 4 | - | - | 5V | - | - | 1 | 5.5V | 1.2V | - | 8μA | - | 320mW | - | NO | - | Active High | 4.38V | 1 | 140ms Minimum | Halogen Free | 0.02mA | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | 2.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP305LSQ15T1 ON Semiconductor | 18000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.5V | - | 30 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 10V | 800mV | - | 1μA | 900nA | - | - | NO | 2 % | Active Low | 1.5V | 1 | - | - | - | - | - | +1.5V | 1.47V | 1.53V | - | - | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT1021YI-25-GT3 ON Semiconductor | 45 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 2.625V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | CAT1021 | Open Drain or Open Collector | 8 | - | - | - | - | - | 1 | 7V | -2V | - | 10μA | - | - | 3mA | NO | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 2.55V | - | - | 2.7V | - | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1021YI-42-GT3 ON Semiconductor | 45 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.375V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | CAT1021 | Open Drain or Open Collector | 8 | - | - | - | - | - | 1 | 7V | -2V | - | 10μA | - | - | 3mA | NO | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 4.25V | 4.5V | - | 4.5V | - | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC33164P-3RP ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | - | - | -40°C~125°C TA | Tape & Box (TB) | 1997 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | 700mW | BOTTOM | WIRE | 240 | 1 | 2.4V | - | 30 | MC33164 | Open Drain or Open Collector | 3 | - | - | 3V | - | - | 1 | 10V | 1V | - | 24μA | - | - | - | NO | - | Active Low | - | 1 | - | - | 0.04mA | 2.55V | 2.8V | +2.7V | 2.71V | 2.8V | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() NCP305LSQ36T1 ON Semiconductor | 12000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.5V | - | 30 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 10V | 800mV | - | 1μA | 1.2μA | - | - | NO | 2 % | Active Low | 3.6V | 1 | - | - | - | - | - | +3.6V | 3.528V | 3.672V | - | - | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT1641WI-25-GT3 ON Semiconductor | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 2.625V | 1W | DUAL | GULL WING | - | 1 | 3.3V | - | - | CAT1641 | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | - | - | - | 1 | 5.5V | 3V | - | 3mA | - | - | 3mA | NO | - | Active High | - | 1 | 130ms Minimum | Halogen Free | - | 2.55V | 2.7V | - | 2.7V | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() NCV304LSQ30T1G ON Semiconductor | 29 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | THRESHOLD VOLTAGE IS 3.0V | - | DUAL | GULL WING | - | 1 | 0.85V | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G4 | - | - | - | 0.8V | 1 | - | - | - | - | - | - | - | NO | - | Active Low | 3V | 1 | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1026WI-28-GT3 ON Semiconductor | 45 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1W | DUAL | GULL WING | - | 1 | 3.3V | - | - | CAT1026 | Open Drain or Open Collector | 8 | - | - | - | - | - | 2 | 5.5V | 2.7V | - | 10μA | - | 1W | 3mA | YES | - | Active High/Active Low | 2.85V Adj | 2 | 130ms Minimum | Halogen Free | - | 2.85V | 3V | - | 3V | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN18T1 ON Semiconductor | 30000 | - | Datasheet | - | OBSOLETE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.5V | - | 30 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 480nA | - | - | NO | 2 % | Active Low | 1.8V | 1 | - | - | - | - | - | +1.8V | 1.764V | 1.836V | - | - | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP304HSQ47T1 ON Semiconductor | 6500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.5V | - | 30 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 10V | 800mV | - | 1μA | - | - | - | NO | 2 % | Active High | 4.7V | 1 | - | - | 0.0039mA | - | - | +4.7V | 4.606V | 4.794V | - | - | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP301LSN20T1 ON Semiconductor | 690 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | DETECTION THRESHOLD VOLTAGE IS 2.0V | - | DUAL | GULL WING | 240 | 1 | 1.5V | - | 30 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 10V | 800mV | - | 500nA | 480nA | - | - | NO | 2 % | Active Low | 2V | 1 | - | - | - | - | - | +2V | 1.96V | 2.04V | - | - | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT803STBI-GT3 ON Semiconductor | 3000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | CAT803 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 15μA | 15μA | 320mW | - | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | Halogen Free | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | 1.12mm | - | 3.04mm | 1.4mm | - | RoHS Compliant | Lead Free |