- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33064P-5RP ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | No | -40°C~85°C TA | Tape & Box (TB) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | 625mW | BOTTOM | - | 240 | 1 | 4V | - | - | 30 | MC33064 | Open Drain or Open Collector | 3 | - | - | - | - | 5V | - | 1 | 6.5V | 1V | 390μA | - | - | - | NO | - | Active Low | 4.6V | 1 | - | - | 0.5mA | - | - | +4.6V | 4.61V | 4.7V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC33164P-5RP ON Semiconductor | 50000 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | No | -40°C~125°C TA | Tape & Box (TB) | 1997 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | 700mW | BOTTOM | WIRE | 240 | 1 | 2.4V | - | - | 30 | MC33164 | Open Drain or Open Collector | 3 | - | - | - | - | 5V | - | 1 | 10V | 1V | 32μA | - | - | - | NO | - | Active Low | - | 1 | - | - | 0.04mA | - | - | +4.33V | 4.33V | 4.45V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX810SQ263T1G ON Semiconductor | 45000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | NO | - | Active High | - | 1 | 140ms Minimum | Halogen Free | 0.0025mA | 2.59V | 2.66V | +2.63V | 2.63V | 2.66V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT706ZI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 330mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | CAT706 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 1 | 5.5V | 1.2V | - | - | 330mW | 17μA | NO | - | Active Low | 4.4V | 1 | 140ms Minimum | Halogen Free | - | 4.25V | 4.5V | - | - | - | - | 3mm | 3mm | No | RoHS Compliant | Lead Free | ||
![]() NCP305LSQ22T1 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.5V | - | - | 30 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | NO | 2 % | Active Low | 2.2V | 1 | - | - | 0.0033mA | - | - | +2.2V | 2.156V | 2.244V | - | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() N84C163WD25TG ON Semiconductor | 28000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G8 | - | - | 6V | - | 2.7V | 1 | - | - | - | - | - | - | YES | - | Active High/Active Low | 2.55V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() CAT1027YI-45-GT3 ON Semiconductor | 45 | - | Datasheet | 36 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | CAT1027 | Open Drain or Open Collector | 8 | - | Not Qualified | - | - | - | - | 2 | 7V | -2V | 10μA | - | - | 3mA | YES | - | Active Low | 4.5V Adj | 2 | 130ms Minimum | Halogen Free | - | 4.5V | 4.75V | - | 4.75V | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CAT811ZTBI-GT3 ON Semiconductor | 1354 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | CAT811 | Push-Pull, Totem Pole | 4 | - | - | - | - | 2.5V | - | 1 | 5.5V | 1.2V | 6μA | - | 320mW | - | NO | - | Active Low | 2.32V | 1 | 140ms Minimum | Halogen Free | - | 2.28V | 2.35V | +2.32V | 2.28V | 2.35V | - | 2.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() CAT1024WI-25-GT3 ON Semiconductor | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 2.625V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | - | 1 | 3V | - | - | - | CAT1024 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 7V | -2V | 3mA | - | - | 3mA | NO | - | Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 2.55V | - | - | 2.7V | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN39T1G ON Semiconductor | 15000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | NO | 2 % | Active Low | 3.9V | 1 | - | Halogen Free | - | 3.332V | 3.468V | +3.9V | 3.332V | 3.468V | - | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV303LSN14T1G ON Semiconductor | 6000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.5V | - | - | NOT SPECIFIED | NCV303 | Open Drain or Open Collector | 5 | - | Not Qualified | - | - | - | 0.8V | 1 | - | - | - | - | - | - | NO | - | Active Low | 1.4V | 1 | Adjustable/Selectable | - | - | - | - | +1.4V | - | - | - | 3mm | - | - | ROHS3 Compliant | - | ||
![]() CAT1021YI-45-GT3 ON Semiconductor | 45 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 1W | - | - | - | - | - | - | - | - | CAT1021 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 7V | -2V | 10μA | - | - | 3mA | - | - | Active High/Active Low | 4.5V | 1 | 130ms Minimum | Halogen Free | - | 4.5V | 4.75V | - | 4.75V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33064DM-5R2 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 520mW | DUAL | GULL WING | 240 | 1 | 4V | 0.65mm | - | 30 | MC33064 | Open Drain or Open Collector | 8 | - | - | - | - | 5V | - | 1 | 6.5V | 1V | 390μA | - | - | - | NO | - | Active Low | 4.6V | 1 | - | - | 0.5mA | - | - | +4.6V | 4.61V | 4.7V | - | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT810RSDI-GT3 ON Semiconductor | 7000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 175mW | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | CAT810 | Push-Pull, Totem Pole | 3 | - | - | - | - | 3V | - | 1 | 5.5V | 1.2V | 6μA | - | 175mW | - | NO | - | Active High | 2.63V | 1 | 140ms Minimum | Halogen Free | - | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() N84C162WD25TG ON Semiconductor | 33000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G8 | - | - | 6V | - | 2.7V | 1 | - | - | - | - | - | - | YES | - | Active High/Active Low | 2.55V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MC34164P-003 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | 700mW | SINGLE | - | - | - | 3V | - | 30mA | - | MC34164 | Open Drain or Open Collector | 3 | - | - | -1V | - | 3V | - | - | 10V | 1V | 24μA | - | - | - | NO | - | Active Low | - | 1 | - | - | 0.04mA | - | - | +2.7V | 2.71V | 2.8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT1022YI-45-GT3 ON Semiconductor | 45 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 1W | - | - | - | - | - | - | - | - | CAT1022 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 7V | -2V | 10μA | - | - | 3mA | - | - | Active Low | 4.5V | 1 | 130ms Minimum | Halogen Free | - | 4.5V | 4.75V | - | 4.75V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1025WI-45-GT3 ON Semiconductor | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.625V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT1025 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 2.7V | 3mA | - | 1W | 3mA | NO | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC34164P-3RP ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | No | 0°C~70°C TA | Tape & Box (TB) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn80Pb20) | - | - | - | 700mW | BOTTOM | WIRE | 240 | 1 | 2.4V | - | - | 30 | MC34164 | Open Drain or Open Collector | 3 | - | - | - | - | 3V | - | 1 | 10V | 1V | 24μA | - | 700mW | - | NO | - | Active Low | - | 1 | - | - | 0.04mA | 2.55V | 2.8V | +2.7V | 2.71V | 2.8V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT1025LI25 ON Semiconductor | 1520 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | No | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 2.625V; MANUAL RESET INPUT | 1W | DUAL | - | 260 | 1 | 3V | 2.54mm | - | 40 | - | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | - | - | - | - | 1 | 3V | 2V | 3mA | - | - | - | NO | - | Active High/Active Low | 2.55V | 1 | 130ms Minimum | - | - | - | 2.7V | - | 2.7V | 2.7V | 4.57mm | 9.59mm | 7.62mm | - | RoHS Compliant | - |