- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Output Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Turn On Delay Time | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Number of Timers/Counters | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | High Level Output Current | Low Level Output Current | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33164P-5G ON Semiconductor | 14 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | 4.535924g | - | - | -40°C~125°C TA | Bulk | 1997 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 700mW | BOTTOM | - | 260 | 1 | 2.4V | - | 30mA | 40 | MC33164 | Open Drain or Open Collector | 3 | - | -1V | 5V | 1 | 10V | 1V | 32μA | - | 700mW | - | - | NO | - | - | - | - | Active Low | - | 1 | - | Halogen Free | - | 0.04mA | 4.15V | 4.45V | +4.33V | 4.33V | 4.45V | - | - | - | - | 5.334mm | - | 5.1816mm | 4.191mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP304LSQ42T1G ON Semiconductor | 6000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | 1 | 10V | 800mV | 1μA | 1.3μA | - | - | - | NO | - | - | - | 2 % | Active Low | 4.2V | 1 | - | Halogen Free | - | 0.0036mA | 4.116V | 4.284V | +4.2V | 4.116V | 4.284V | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX810RTRG ON Semiconductor | 2681 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | - | NO | - | - | - | - | Active High | - | 1 | 140ms Minimum | Halogen Free | - | 0.0025mA | 2.59V | 2.66V | +2.63V | 2.63V | 2.66V | - | - | - | - | 1.01mm | - | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX809SN160T1G ON Semiconductor | 1000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | - | NO | - | - | - | - | Active Low | - | 1 | 140ms Minimum | Halogen Free | - | 0.0025mA | 1.58V | 1.62V | +1.6V | 1.6V | 1.62V | - | - | - | - | 1.01mm | - | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ29T1G ON Semiconductor | 2800 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | 3.5μA | NO | - | - | - | 2 % | Active Low | 2.9V | 1 | - | Halogen Free | - | - | 2.842V | 2.958V | +2.9V | 2.842V | 2.958V | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT823STDI-GT3 ON Semiconductor | 141496 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | CAT823 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.2V | 4μA | - | 571mW | - | - | NO | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | Halogen Free | - | - | 2.85V | 3V | - | 2.85V | 3V | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP300HSN30T1G ON Semiconductor | 48 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 3.0V | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | 1.3μA | NO | - | - | - | 2 % | Active High | 3V | 1 | - | Halogen Free | - | - | 2.94V | 3.06V | +3V | 2.94V | 3.06V | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX803SQ463T1G ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | MAX803 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1.2V | 800nA | - | - | - | - | NO | - | - | - | - | Active Low | - | 1 | 140ms Minimum | Halogen Free | - | 0.0025mA | 4.56V | 4.7V | +4.63V | 4.63V | 4.7V | - | - | - | - | 900μm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301HSN18T1G ON Semiconductor | 29700 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | 1.3μA | NO | - | - | - | 2 % | Active High | 1.8V | 1 | - | Halogen Free | - | - | 1.764V | 1.836V | +1.8V | 1.764V | 1.836V | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ33T1G ON Semiconductor | 1500 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | 1 | 10V | 800mV | 1μA | 1.2μA | - | - | - | NO | - | - | - | 2 % | Active Low | 3.3V | 1 | - | Halogen Free | - | 0.0036mA | 3.234V | 3.366V | +3.3V | 3.234V | 3.366V | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34161DMR2G ON Semiconductor | 49238 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | MINIMUM SUPPLY NEEDED FOR NEGATIVE SENSING IS 4V | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MC34161 | Open Drain or Open Collector | 8 | - | - | 5V | 2 | 40V | 2V | 560μA | - | - | - | 900μA | NO | - | - | - | - | Active Low | Adjustable/Selectable | 2 | - | Halogen Free | - | - | 1.245V | 1.295V | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ40T1G ON Semiconductor | 6494 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | 1 | 10V | 800mV | 1μA | 1.3μA | - | - | - | NO | - | - | - | 2 % | Active Low | 4V | 1 | - | Halogen Free | - | 0.0036mA | 3.92V | 4.08V | +4V | 3.92V | 4.08V | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN25T1G ON Semiconductor | 2870 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | - | NO | - | - | - | 2 % | Active Low | 2.5V | 1 | - | Halogen Free | - | - | 2.45V | 2.55V | +2.5V | 2.45V | 2.55V | - | - | - | - | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN22T1G ON Semiconductor | 2735 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | - | NO | - | - | - | 2 % | Active Low | 2.2V | 1 | Adjustable/Selectable | Halogen Free | - | - | 2.156V | 2.244V | +2.2V | 2.156V | 2.244V | - | - | - | - | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX810MTRG ON Semiconductor | In Stock |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | -40°C~105°C TJ | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | - | NO | - | - | - | - | Active High | - | 1 | 140ms Minimum | Halogen Free | - | 0.0025mA | 4.31V | 4.45V | +4.38V | 4.38V | 4.45V | - | - | - | - | 1.016mm | - | 3.0226mm | 1.397mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN26T1G ON Semiconductor | 12000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP303 | Open Drain or Open Collector | 5 | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | - | NO | - | - | - | 2 % | Active Low | 2.6V | 1 | Adjustable/Selectable | Halogen Free | - | - | 2.548V | 2.652V | +2.6V | 2.548V | 2.652V | - | - | - | - | 1mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT809MTBI-GT3 ON Semiconductor | 12000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | 5V | 1 | 5.5V | 1.2V | 20μA | 20μA | 320mW | - | - | NO | - | - | - | - | Active Low | 4.38V | 1 | 140ms Minimum | Halogen Free | - | 0.02mA | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | - | - | 1.12mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP300LSN25T1G ON Semiconductor | 104300 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | NCP300 | Push-Pull, Totem Pole | 5 | 1 | - | - | 1 | 10V | 800mV | 500nA | - | - | 70mA | - | NO | - | - | - | 2 % | Active Low | 2.5V | - | - | Halogen Free | - | - | 2.45V | 2.55V | +2.5V | 2.45V | 2.55V | - | - | 150°C | 125°C | 1.1mm | - | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX708SESA-TG ON Semiconductor | 291006 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | 1 | 5.5V | 1V | 16μA | 16μA | - | - | - | YES | - | - | - | - | Active High/Active Low | - | 1 | 140ms Minimum | Halogen Free | - | - | 2.89V | 2.97V | +2.93V | 2.93V | 2.97V | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FT8010MPX ON Semiconductor | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | 6mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Reset Timer | Nickel/Palladium (Ni/Pd) | - | 5mW | DUAL | - | 260 | 1 | - | 0.5mm | - | 30 | FT8010 | Open Drain, Push-Pull | - | - | - | - | 1 | 5V | 1.8V | - | - | 5mW | - | - | NO | 310 ns | 20μA | 310 ns | - | Active High/Active Low | - | - | Adjustable/Selectable | - | 1 | - | - | - | - | - | - | -500μA | 500μA | - | - | 750μm | - | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free |