- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Material | Housing Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Tail Length | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Adjustable Threshold | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Gain | Parallel/Serial | Memory IC Type | Serial Bus Type | Preloaded | Endurance | Data Retention Time-Min | Write Protection | Keyed | I2C Control Byte | Height | Length | Width | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT1027ZI28 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1027ZI28 | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | 40 | 5.07 | Non-Compliant | Yes | 3.3 V | - | e3 | Yes | - | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 3 V | 2 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() CAT1026ZI-28-T3 ON Semiconductor | In Stock | - | Datasheet | Gold | Through Hole | YES | - | Thermoplastic | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1026ZI-28-T3 | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 40 | 5.63 | Non-Compliant | Yes | - | 2.62 mm | e3 | Yes | Solder | EAR99 | 8 | Tin (Sn) | Black | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | Yes | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | Single | - | YES | - | - | 1.1 mm | - | - | - | - | - | - | - | Yes | - | - | - | No | - | 13.25 mm | 3 mm | 3 mm | UL94 V-0 | - | ||
![]() CAT1024WI-30-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | CATALYST SEMICONDUCTOR INC | Catalyst Semiconductor | CAT1024WI-30-T3 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 40 | 5.32 | - | Yes | 3.3 V | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | RESET THRESHOLD VOLTAGE IS 3.075V; MANUAL RESET INPUT | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() CAT1023ZI-45-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1023ZI-45-T3 | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | 5.81 | - | Yes | 5 V | - | e3 | - | - | - | - | Tin (Sn) | - | - | - | EEPROMs | CMOS | DUAL | GULL WING | - | - | - | 0.635 mm | compliant | - | R-PDSO-G8 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | 0.003 mA | 256X8 | - | 8 | 0.00006 A | 2048 bit | - | SERIAL | EEPROM | I2C | - | 1000000 Write/Erase Cycles | 100 | SOFTWARE | - | 1010000R | - | - | - | - | - | ||
![]() CAT1024ZI-25-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1024ZI-25-T3 | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-187AA, MSOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 40 | 5.61 | Non-Compliant | Yes | 3 V | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | RESET THRESHOLD VOLTAGE IS 2.625V; MANUAL RESET INPUT | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 0.65 mm | unknown | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() CAT1027WI-30-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | CATALYST SEMICONDUCTOR INC | Catalyst Semiconductor | CAT1027WI-30-T3 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 40 | 5.07 | Non-Compliant | Yes | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() CAT1027ZI-30-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1027ZI-30-T3 | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 40 | 5.63 | Non-Compliant | Yes | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() CAT1027WI-25-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1027WI-25-T3 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, ROHS COMPLIANT, MS-012, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 40 | 5.33 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() CAT1025ZI-42-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | Steel | - | 8 | CATALYST SEMICONDUCTOR INC | Catalyst Semiconductor | CAT1025ZI-42-T3 | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | 40 | 5.32 | - | Yes | 5 V | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | RESET THRESHOLD VOLTAGE IS 4.375V; MANUAL RESET INPUT | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 0.65 mm | unknown | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() CAT1026ZI-30-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1026ZI-30-T3 | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 40 | 5.63 | Non-Compliant | Yes | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 2 | POWER SUPPLY SUPPORT CIRCUIT | - | 495 mA | YES | - | - | 1.1 mm | - | - | - | 21 dB | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | Contains Lead | ||
![]() CAT1832Z-T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1025WI-45-G ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1025WI-45-G | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 40 | 5.12 | - | Yes | 5 V | - | e4 | Yes | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RESET THRESHOLD VOLTAGE IS 4.375V; MANUAL RESET INPUT | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() CAT1023ZI-42-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | CAT1023ZI-42-G | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.59 | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1027WI-42-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1025ZI-30-G ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | ON Semiconductor | CAT1025ZI-30-G | 1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 40 | 5.61 | Non-Compliant | Yes | 3.3 V | - | e4 | Yes | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RESET THRESHOLD VOLTAGE IS 3.075V; MANUAL RESET INPUT | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | - | 260 | 1 | 0.65 mm | compliant | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() CAT1026ZI-28-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1023ZI-30-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | CAT1023ZI-30-G | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.59 | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1027ZI-42-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1021ZI-25-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | CAT1021ZI-25-G | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.6 | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1021ZI-45-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | CAT1021ZI-45-G | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.6 | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |