- Adjustable Threshold
- ECCN Code
- Factory Lead Time
- JESD-609 Code
- Lead Free
- Length
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
ON Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP305LSQ11T1G ON Semiconductor | 2900 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 900nA | - | - | NO | 2 % | Active Low | 1.1V | 1 | - | Halogen Free | - | - | - | +1.1V | 1.078V | 1.122V | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34164P-3G ON Semiconductor | 16 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | 4.535924g | - | - | 0°C~70°C TA | Bulk | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 700mW | BOTTOM | - | 260 | 1 | 2.4V | - | 12mA | 40 | MC34164 | Open Drain or Open Collector | 3 | - | 12V | - | - | - | 3V | - | 1 | 10V | 1V | 24μA | - | 700mW | - | NO | - | Active Low | - | 1 | - | Halogen Free | 0.04mA | 2.55V | 2.8V | +2.7V | 2.71V | 2.8V | 6.35mm | 8.89mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX708TESA-TG ON Semiconductor | 12970 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 16μA | 16μA | - | - | YES | - | Active High/Active Low | 3.08V | 1 | 140ms Minimum | Halogen Free | - | 3.03V | 3.13V | +3.08V | 4.38V | 3.13V | 1.5mm | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV303LSN20T1G ON Semiconductor | 7425 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | Automotive grade | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 2.0V | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | NCV303 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | - | - | - | NO | 2 % | Active Low | 2V | 1 | Adjustable/Selectable | - | - | - | - | +2.0V | 1.96V | 2.04V | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP304LSQ20T1G ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | 3.3μA | NO | 2 % | Active Low | 2V | 1 | - | Halogen Free | - | 1.96V | 2.04V | +2V | 1.96V | 2.04V | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN16T1G ON Semiconductor | 433 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 450nA | - | - | NO | 2 % | Active Low | 1.6V | 1 | - | Halogen Free | - | 1.568V | 1.632V | +1.6V | 1.568V | 1.632V | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ18T1G ON Semiconductor | 9000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1μA | - | 3μA | NO | 2 % | Active Low | 1.8V | 1 | - | Halogen Free | - | 1.764V | 1.836V | +1.8V | 1.764V | 1.836V | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP304LSQ37T1G ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 19 hours ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.2μA | - | - | NO | 2 % | Active Low | 3.7V | 1 | - | Halogen Free | 0.0036mA | 3.626V | 3.774V | +3.7V | 3.626V | 3.774V | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT809TTBI-GT3 ON Semiconductor | 31073 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 15μA | 15μA | 320mW | - | NO | - | Active Low | 3.08V | 1 | 140ms Minimum | Halogen Free | - | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | 2.92mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP302LSN18T1G ON Semiconductor | 84 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | 1.3μA | NO | 2 % | Active Low | 1.8V | 1 | Adjustable/Selectable | Halogen Free | - | 1.764V | 1.836V | +1.8V | 1.764V | 1.836V | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() N84C161WD42TG ON Semiconductor | 4672 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G8 | - | - | - | 6V | - | 2.7V | 1 | - | - | - | - | - | - | YES | - | Active High/Active Low | 4.25V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP308SN330T1G ON Semiconductor | 21000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 13 hours ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | THRESHOLD VOLTAGE IS 3.07V | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | - | Open Drain or Open Collector | 6 | - | - | - | 3.3V | - | - | - | 1 | 5.5V | 1.6V | - | - | - | - | YES | - | Active Low | - | 1 | 1.2s Typical | - | - | - | 3.07V | +3.3V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ31T1G ON Semiconductor | 12559 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.2μA | - | - | NO | 2 % | Active Low | 3.1V | 1 | - | Halogen Free | 0.0036mA | 3.038V | 3.162V | +3.1V | 3.038V | 3.162V | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ27T1G ON Semiconductor | 125 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 70mA | 40 | NCP305 | Open Drain or Open Collector | 4 | - | 300mV | 70mA | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | 3.3μA | NO | 2 % | Active Low | 2.7V | 1 | - | Halogen Free | - | 2.646V | 2.754V | +2.7V | 2.646V | 2.754V | 1mm | 2.2mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV308SN330T1G ON Semiconductor | 20000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | - | Open Drain or Open Collector | - | - | - | - | 3.3V | - | - | - | 1 | 5.5V | 1.6V | - | - | - | 5μA | YES | - | Active Low | 3.07V | 1 | 1.2s Typical | - | - | 3.296V | 3.303V | +3.3V | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301HSN09T1G ON Semiconductor | 30000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 0.85V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 450nA | - | 1.2μA | NO | 2 % | Active High | 0.9V | 1 | - | Halogen Free | - | 882mV | 918mV | +0.9V | 882mV | 918mV | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT809LTBI-GT3 ON Semiconductor | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 4.62V | 320mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1.2V | 20μA | 20μA | 320mW | - | NO | - | Active Low | 4.63V | 1 | 140ms Minimum | Halogen Free | 0.02mA | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | 1.12mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV308SNADJT1G ON Semiconductor | 6000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | Automotive grade | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | THRESHOLD VOLTAGE IS 0.405V | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | - | Open Drain or Open Collector | - | R-PDSO-G6 | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | - | YES | - | Active Low | Adjustable/Selectable | 1 | 1.2s Typical | - | - | - | - | - | - | - | - | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP301LSN42T1G ON Semiconductor | 43500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | NO | 2 % | Active Low | 4.2V | 1 | - | Halogen Free | - | 4.116V | 4.284V | +4.2V | 4.116V | 4.284V | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP302LSN40T1G ON Semiconductor | 143400 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.0V | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | NO | 2 % | Active Low | 4V | 1 | Adjustable/Selectable | Halogen Free | - | 3.92V | 4.08V | +4V | 3.92V | 4.08V | 1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free |