- Linearity
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Base Part Number
- Contact Plating
- ECCN Code
- Factory Lead Time
Attribute column
Manufacturer
ON Semiconductor PMIC - V/F and F/V Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Base Part Number | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Supply Type | Power Consumption | Linearity | Positive Input Voltage-Max | Negative Input Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA331 ON Semiconductor | 10750 | - | Datasheet | 17 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 851mg | - | Tube | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Voltage to Frequency | 70°C | 0°C | DUAL | 1 | 5V | 2.54mm | 100kHz | KA331 | 36V | 4.5/20V | COMMERCIAL | 1 | Analog | 40V | 4.5V | Single | 500mW | ±0.01% | 3V | -0.2V | 3.4mm | 9.2mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() KA331PWD ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 100kHz | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | Voltage to Frequency | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.01% | - | - | - | - | - | - | - | RoHS Compliant | - |