- Base Product Number
- Channel Type
- Common Mode Transient Immunity (Min)
- Data Rate
- Inputs - Side 1/Side 2
- Isolated Power
- Mfr
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Product Status
Attribute column
Manufacturer
ON Semiconductor Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward/Reverse Channels | Isolation Type | Manufacturer | Maximum Data Rate | Maximum Fall Time (ns) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current Drive (mA) | Maximum Power Dissipation (mW) | Maximum Propagation Delay Skew (ns) | Maximum Propagation Delay Time (tPHL) (ns) | Maximum Propagation Delay Time (tPLH) (ns) | Maximum Pulse Width Distortion (ns) | Maximum Rise Time (ns) | Maximum Working Insulation Voltage | Mfr | Minimum Common Mode Rejection (kV/us) | Minimum Isolation Voltage (Vrms) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting Styles | MSL | Number of Channels per Chip | Package | Package Type | Product Status | RoHS | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Typical Operating Supply Voltage (V) | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Technology | Voltage - Supply | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Coupling Type | Propagation Delay | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCID9401 ON Semiconductor | 945 |
| Datasheet | Surface Mount | SOIC-16 | 16 | 16-SOIC | NCID94 | onsemi | EAR99 | 50 | 4/0 | Galvanic Isolation | onsemi | 10Mbps | 2(Typ) | 5.5 | + 125 C | 125 | 15 | 210 | 80 | 200 | 200 | 80 | 3(Typ) | 2000Vp | onsemi | 100 | 5000 | 2.5 | - 40 C | -40 | SMD/SMT | - | 4 | Tube | SOIC | Active | - | Industrial | 5.5 V | 2.5 V | 3.3|5 | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | Active | SPI|I2C | Interface ICs | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Bidirectional | 4 | 8.3 mA, 9.3 mA | Capacitive Coupling | 137ns | 10 Mb/s | Digital Isolators | 3ns, 2ns | Unidirectional | 200ns, 200ns | 100kV/µs | 5 kVrms | 4/0 | No | 80ns | Digital Isolators | RoHS Compliant | ||
![]() NCID9411 ON Semiconductor | 586 |
| Datasheet | Surface Mount | SOIC-16 | 16 | 16-SOIC | NCID94 | onsemi | EAR99 | 50 | 3/1 | Galvanic Isolation | onsemi | 10Mbps | 2(Typ) | 5.5 | + 125 C | 125 | 15 | 210 | 70 | 170 | 170 | 70 | 3(Typ) | 2000Vp | onsemi | 100 | 5000 | 2.5 | - 40 C | -40 | SMD/SMT | MSL 1 - Unlimited | 4 | Tube | SOIC | Active | - | Industrial | 5.5 V | 2.5 V | 3.3|5 | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | Active | SPI|I2C | Interface ICs | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Bidirectional | 4 | 8.3 mA, 9.3 mA | Capacitive Coupling | 78ns | 10 Mb/s | Digital Isolators | 3ns, 2ns | Unidirectional | 170ns, 170ns | 100kV/µs | 5 kVrms | 3/1 | No | 70ns | Digital Isolators | RoHS Compliant | ||
![]() NCID9411R2 ON Semiconductor | 680 |
| Datasheet | Surface Mount | SOIC-16 | 16 | 16-SOIC | NCID94 | onsemi | EAR99 | 750 | 3/1 | Galvanic Isolation | onsemi | 10Mbps | 2(Typ) | 5.5 | + 125 C | 125 | 15 | 210 | 70 | 170 | 170 | 70 | 3(Typ) | 2000Vp | onsemi | 100 | 5000 | 2.5 | - 40 C | -40 | SMD/SMT | MSL 1 - Unlimited | 4 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SOIC | Active | N | Industrial | 5.5 V | 2.5 V | 3.3|5 | -40°C ~ 125°C | Tape and Reel | Automotive, AEC-Q100 | Active | SPI|I2C | Interface ICs | Capacitive Coupling | 2.5V ~ 5.5V | 5000Vrms | Bidirectional | 4 | 8.3 mA, 9.3 mA | Capacitive Coupling | 117ns | 10 Mb/s | Digital Isolators | 3ns, 2ns | Unidirectional | 170ns, 170ns | 100kV/µs | 5 kV | 3/1 | No | 70ns | Digital Isolators | RoHS Compliant |