- Approval Agency
- Common Mode Transient Immunity (Min)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Propagation Delay | Optoelectronic Device Type | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD3181T ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | - | - | -20°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | cUL, UL | 5000Vrms | - | 1 | 1.5V | - | - | - | - | - | - | 75ns 55ns | - | 25mA | 500ns, 500ns | 10kV/μs | - | 10V~20V | - | - | ||
![]() FOD3125S ON Semiconductor | 9000 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | - | - | OPTOPLANAR® | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | - | - | - | - | - | 60ns 60ns | - | 25mA | 400ns, 400ns | 35kV/μs | 100ns | 15V~30V | - | - | ||
![]() FOD3180ASD ON Semiconductor | 7229 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | 1 | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FOD8343TR2V ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | UL | 5000Vrms | SINGLE | 1 | 1.5V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 38ns 24ns | 0.025A | 25mA | 210ns, 210ns | 50kV/μs | 65ns | 10V~30V | - | - | ||
![]() FOD8480T ON Semiconductor | 14 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | 1 | 1.4V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 15ns 10ns | - | 20mA | 300ns, 300ns | 20kV/μs | 250ns | 4.5V~30V | ROHS3 Compliant | - | ||
![]() FOD8480 ON Semiconductor | 30 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | 1 | 1.4V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 15ns 10ns | - | 20mA | 300ns, 300ns | 20kV/μs | 250ns | 4.5V~30V | ROHS3 Compliant | - | ||
![]() FOD8342R2V ON Semiconductor | 3000 |
| Datasheet | 11 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 38ns 24ns | - | 25mA | 210ns, 210ns | 20kV/μs | 65ns | 10V~30V | - | - | ||
![]() FOD3181V ON Semiconductor | 960 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 890.997162mg | - | -20°C~85°C | Tube | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | 300mW | - | cUL, UL, VDE | 5000Vrms | - | 1 | 1.5V | 105 ns | - | - | 500mA | 75ns | 55 ns | 75ns 55ns | - | 25mA | 500ns, 500ns | 10kV/μs | - | 10V~20V | RoHS Compliant | - | ||
![]() FOD3150A ON Semiconductor | 33630 |
| Datasheet | 5 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~100°C | - | - | - | e3 | - | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | FET OUTPUT OPTOCOUPLER | - | - | - | - | 60ns 60ns | - | 25mA | 500ns, 500ns | 20kV/μs | 300ns | 15V~30V | RoHS Compliant | - | ||
![]() FOD3125 ON Semiconductor | 42000 |
| Datasheet | 7 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~125°C | - | - | OPTOPLANAR® | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | - | - | - | - | - | 60ns 60ns | - | 25mA | 400ns, 400ns | 35kV/μs | 100ns | 15V~30V | - | - | ||
![]() FOD3125SD ON Semiconductor | 38000 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | - | - | OPTOPLANAR® | e4 | yes | Active | 1 (Unlimited) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | - | - | - | - | - | 60ns 60ns | - | 25mA | 400ns, 400ns | 35kV/μs | 100ns | 15V~30V | - | - | ||
![]() FOD3150ASD ON Semiconductor | 19400 |
| Datasheet | 5 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | FET OUTPUT OPTOCOUPLER | - | - | - | - | 60ns 60ns | - | 25mA | 500ns, 500ns | 20kV/μs | 300ns | 15V~30V | RoHS Compliant | - | ||
![]() FOD8480R2 ON Semiconductor | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | 1 | 1.4V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 15ns 10ns | - | 20mA | 300ns, 300ns | 20kV/μs | 250ns | 4.5V~30V | ROHS3 Compliant | - | ||
![]() FOD8480TR2 ON Semiconductor | 30 |
| Datasheet | 4 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | 1 | 1.4V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 15ns 10ns | - | 20mA | 300ns, 300ns | 20kV/μs | 250ns | 4.5V~30V | ROHS3 Compliant | - | ||
![]() FOD8342TV ON Semiconductor | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | - | - | - | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 38ns 24ns | - | 25mA | 210ns, 210ns | 20kV/μs | 65ns | 10V~30V | - | - | ||
![]() FOD8482TR2 ON Semiconductor | 46 |
| Datasheet | 5 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | VDE | 5000Vrms | - | 1 | 1.4V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 15ns 10ns | - | 20mA | 300ns, 300ns | 20kV/μs | 250ns | 4.5V~30V | ROHS3 Compliant | - | ||
![]() FOD3150ASDV ON Semiconductor | 35000 |
| Datasheet | 5 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | UL | 5000Vrms | - | 1 | 1.5V | - | FET OUTPUT OPTOCOUPLER | - | - | - | - | 60ns 60ns | - | 25mA | 500ns, 500ns | 20kV/μs | 300ns | 15V~30V | RoHS Compliant | - | ||
![]() FOD8482 ON Semiconductor | 2179 |
| Datasheet | 5 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | 1 | 1.4V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 15ns 10ns | - | 20mA | 300ns, 300ns | 20kV/μs | 250ns | 4.5V~30V | ROHS3 Compliant | - |