- Approval Agency
- Common Mode Transient Immunity (Min)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay tpLH / tpHL (Max)
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | High Side Driver | Turn Off Time | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD8314T ON Semiconductor | 9678 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 1 | 0.5W | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | 1.5A | - | - | - | SINGLE | 1 | - | - | - | - | - | 1.5V | 500 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 60ns 40ns | 0.025A | - | - | - | 25mA | - | - | 500ns, 500ns | 20kV/μs | - | - | - | 300 ns | - | 16V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3184TV ON Semiconductor | 64 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 900mg | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | 30V | 3A | - | - | - | SINGLE | 1 | 35V | 15V | 25mA | 295mW | 3A | 1.43V | 210 ns | 210 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | - | 27ns | 20 ns | 38ns 24ns | - | 5V | - | - | - | - | 16mA | 210ns, 210ns | 35kV/μs | - | - | - | 65 ns | - | 15V~30V | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FOD8332R2V ON Semiconductor | 750 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 758mg | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 600mW | - | - | 260 | - | - | NOT SPECIFIED | IEC/EN/DIN, UL | 4243Vrms | - | 3A | - | - | - | - | 1 | - | - | - | - | - | 1.45V | 250 ns | - | - | - | - | - | - | - | 50ns | 50 ns | 50ns 50ns | - | - | INTERFACE CIRCUIT | 16mA | 25mA | - | - | 250ns, 250ns | 35kV/μs | - | - | - | 100 ns | - | 3V~15V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3180SV ON Semiconductor | 14 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | cUL, UL, VDE | 5000Vrms | - | - | - | - | - | SINGLE | 1 | - | - | - | - | - | 1.43V | 105 ns | 200 ns | FET OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | 2A | 75ns | 55 ns | 75ns 55ns | - | - | - | - | 25mA | - | - | 200ns, 200ns | 15kV/μs | - | - | - | - | 65ns | 10V~20V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8342T ON Semiconductor | 28000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | UR | 5000Vrms | - | 3A | - | - | - | - | 1 | - | - | - | - | - | 1.5V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 38ns 24ns | - | - | - | - | 25mA | - | - | 210ns, 210ns | 20kV/μs | - | - | - | 65 ns | - | 10V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3182V ON Semiconductor | 550 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 891mg | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | UL, VDE | 5000Vrms | - | 3A | - | - | - | SINGLE | 1 | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | 38ns | 24 ns | 38ns 24ns | - | - | - | 25mA | - | - | 16mA | 210ns, 210ns | 35kV/μs | - | - | - | 65 ns | - | 10V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD8333V ON Semiconductor | 20000 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 758mg | - | - | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 600mW | - | - | 260 | - | - | NOT SPECIFIED | IEC/EN/DIN, UL | 4243Vrms | - | 3A | - | - | - | - | 1 | - | - | - | - | - | 1.45V | 250 ns | - | - | - | - | - | - | - | 50ns | 50 ns | 50ns 50ns | - | - | INTERFACE CIRCUIT | 16mA | 25mA | - | - | 250ns, 250ns | 35kV/μs | - | - | - | 100 ns | - | 3V~15V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3182SV ON Semiconductor | 143 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | UL, VDE | 5000Vrms | - | 3A | - | - | - | SINGLE | 1 | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | 38ns | 24 ns | 38ns 24ns | - | - | - | 25mA | - | - | 16mA | 210ns, 210ns | 35kV/μs | - | - | - | 65 ns | - | 10V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD8383R2V ON Semiconductor | 20000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 15 hours ago) | Surface Mount | Surface Mount | 6-SOIC (0.362, 9.20mm Width), 5 Leads | 5 | 400mg | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 500mW | - | - | - | - | 30V | - | IEC/EN/DIN, UL | 5000Vrms | - | 3A | - | - | - | - | 1 | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.1e-7 ns | - | - | 35ns | 25 ns | 35ns 25ns | - | - | - | 16mA | 25mA | - | - | 210ns, 210ns | 35kV/μs | - | - | - | 65 ns | - | 15V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD3180TSV ON Semiconductor | 30 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 819mg | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 295mW | - | - | - | - | - | - | cUL, UL, VDE | 5000Vrms | - | 2.5A | - | - | - | - | 1 | - | - | - | - | - | 1.43V | 200 ns | - | FET OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | 75ns | 55 ns | 75ns 55ns | - | - | - | 25mA | - | - | 25mA | 200ns, 200ns | 15kV/μs | - | - | 5V | 65 ns | - | 10V~20V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD8321V ON Semiconductor | 14 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-SOIC (0.346, 8.80mm Width), 5 Leads | 5 | 400mg | 1 | - | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | 500mW | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | 3A | - | - | - | SINGLE | 1 | - | - | - | 500mW | - | 1.5V | 500 ns | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | - | 60ns | 60 ns | 60ns 60ns | - | 5V | - | 25mA | - | - | 25mA | 500ns, 500ns | 20kV/μs | - | - | 5V | 300 ns | - | 16V~30V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8316R2V ON Semiconductor | 1000 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 758mg | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | 100mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | NOT SPECIFIED | IEC/EN/DIN, UL | 4243Vrms | - | 2.5A | - | 5.5V | 3V | - | 1 | - | - | - | - | - | - | 300 ns | - | - | - | - | - | - | 2.5A | 34ns | 34 ns | 34ns 34ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.5 µs | - | 500ns, 500ns | 35kV/μs | YES | 0.5 µs | - | - | - | 15V~30V | - | - | - | 7.493mm | - | - | ROHS3 Compliant | - | ||
![]() FOD8321 ON Semiconductor | 188 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-SOIC (0.346, 8.80mm Width), 5 Leads | 5 | 400mg | 1 | - | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 45mW | - | - | - | - | - | - | UL | 5000Vrms | - | 3A | 30V | - | - | SINGLE | 1 | - | - | - | 500mW | - | 1.5V | 500 ns | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | - | 60ns | 60 ns | 60ns 60ns | - | 5V | - | - | - | - | 25mA | 500ns, 500ns | 20kV/μs | - | - | 5V | 300 ns | - | 16V~30V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8321R2 ON Semiconductor | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 hours ago) | Surface Mount | Surface Mount | 6-SOIC (0.346, 8.80mm Width), 5 Leads | 5 | 400mg | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 500mW | - | - | - | - | - | - | UL | 5000Vrms | - | - | 30V | - | - | SINGLE | 1 | - | - | - | 500mW | - | 1.5V | 300 ns | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | 16mA | - | - | Unidirectional | 2.5A | 60ns | 60 ns | 60ns 60ns | - | 5V | - | - | - | - | 25mA | 500ns, 500ns | 20kV/μs | - | - | 5V | - | - | 16V~30V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD3150TSV ON Semiconductor | 43 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 819mg | 1 | 0.25W | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | IEC, UL | 5000Vrms | - | 1.5A | - | - | - | - | 1 | - | - | - | - | - | 1.5V | 500 ns | - | FET OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 60ns 60ns | 0.025A | - | - | - | 25mA | - | 16mA | 500ns, 500ns | 20kV/μs | - | - | - | 300 ns | - | 15V~30V | 5e-7s | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FOD8342R2 ON Semiconductor | 96800 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 11 hours ago) | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | UR | 5000Vrms | - | 3A | - | - | - | - | 1 | - | - | - | - | - | 1.5V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 38ns 24ns | - | - | - | - | 25mA | - | - | 210ns, 210ns | 20kV/μs | - | - | - | 65 ns | - | 10V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD8320R2V ON Semiconductor | 14 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 hours ago) | Surface Mount | Surface Mount | 6-SOIC (0.362, 9.20mm Width), 5 Leads | 5 | 400mg | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 500mW | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | 3A | - | - | - | - | 1 | 30V | 16V | - | 500mW | - | 1.5V | 400 ns | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 35V | - | Unidirectional | - | 60ns | 60 ns | 60ns 60ns | - | 5V | - | 25mA | - | - | 25mA | 400ns, 400ns | 35kV/μs | - | - | 5V | 100 ns | - | 16V~30V | - | 2.9mm | 9.2mm | 3.95mm | No | - | ROHS3 Compliant | - | ||
![]() FOD8316V ON Semiconductor | 28000 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 758mg | - | - | -40°C~100°C | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | 100mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | NOT SPECIFIED | IEC/EN/DIN, UL | 4243Vrms | - | 3A | 30V | 5.5V | - | - | 1 | - | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | 34ns | 34 ns | 34ns 34ns | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.5 µs | - | 500ns, 500ns | 35kV/μs | YES | 0.5 µs | - | 300 ns | - | 15V~30V | - | 3.5mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() FOD8384R2 ON Semiconductor | 30 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 16 hours ago) | Surface Mount | Surface Mount | 6-SOIC (0.346, 8.80mm Width), 5 Leads | - | 400mg | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 500mW | - | - | - | - | 30V | - | UL | 5000Vrms | - | 3A | - | - | - | - | 1 | - | - | - | - | - | 1.43V | 210 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.1e-7 ns | - | - | - | - | 35ns 25ns | 0.025A | - | - | 16mA | 25mA | - | - | 210ns, 210ns | 35kV/μs | - | - | - | 65 ns | - | 15V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD8321R2V ON Semiconductor | 43 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-SOIC (0.346, 8.80mm Width), 5 Leads | 5 | 400mg | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL APPROVED, VDE APPROVED | 500mW | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | - | - | - | - | SINGLE | 1 | - | - | - | 500mW | - | 1.5V | 300 ns | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | 2.5A | 60ns | 60 μs | 60ns 60ns | - | 5V | - | 25mA | - | - | 25mA | 500ns, 500ns | 20kV/μs | - | - | 5V | - | - | 16V~30V | - | - | - | - | - | - | ROHS3 Compliant | - |