- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Frequency | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD8012AR2 ON Semiconductor | 629 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 60mW | 3V~3.6V 4.5V~5.5V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | - | 2 | - | - | - | - | 60 ns | Logic | 60 ns | - | - | - | - | 15Mbps | - | Bidirectional | 10mA | - | 6.5 ns | - | 6.5ns 6.5ns | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 1/1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8160R2V ON Semiconductor | 73108 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.362, 9.20mm Width), 5 Leads | 5 | 400mg | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 85mW | 3V~5.5V | 5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | - | - | 1 | - | - | - | 1.45V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | - | Unidirectional | 50mA | 22ns | 22 ns | - | 22ns 9ns | - | - | 25mA | - | - | - | 90ns, 80ns | 20kV/μs | 1/1 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11L1SR2VM ON Semiconductor | 20000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 250mW | 3V~15V | 16V | - | - | 4170Vrms | 16V | Open Collector | 50mA | - | - | SINGLE | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 15V | - | 1MHz | - | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | 6V | - | 60mA | 30mA | 10mA | 0.05A | 4μs, 4μs | - | 1/0 | - | 6V | - | 0.75 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2631 ON Semiconductor | In Stock |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 819mg | - | 2 | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 60mW | 4.5V~5.5V | 5V | - | - | 2500Vrms | 7V | Open Collector | 50mA | - | Inverting | - | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | 7V | 2e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | 50mA | 50ns 12ns | 5V | - | 30mA | - | 6.3mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | 5V | - | - | 3.04mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L1SR2M ON Semiconductor | 27623 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 1 | 1.2 μs | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 250mW | 3V~15V | 16V | 1MHz | - | 4170Vrms | 16V | Open Collector | 50mA | - | - | SINGLE | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 16V | - | 1 MBps | - | Unidirectional | 50mA | 100ns | 100 ns | 5mA | 100ns 100ns | 6V | 6V | - | 30mA | 10mA | 0.05A | 4μs, 4μs | - | 1/0 | 125°C | 6V | - | 0.75 | 4.8mm | 8.89mm | 8.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L1M ON Semiconductor | 49401 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | 16V | 1 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | 250mW | 3V~15V | 16V | - | UL | 4170Vrms | 16V | Open Collector | 50mA | - | Inverting | SINGLE | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 16V | 0.000004 ns | 1MHz | - | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | 6V | - | 10mA | 30mA | 10mA | 0.05A | 4μs, 4μs | - | 1/0 | - | 6V | - | 0.75 | 3.53mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2630 ON Semiconductor | 5265 |
| Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 818.989374mg | - | 2 | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | 7V | 60mW | 4.5V~5.5V | 5V | - | - | 2500Vrms | 7V | Open Collector | - | - | - | - | - | 5V | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | 50mA | 50ns 12ns | 5V | - | 50mA | 30mA | 15mA | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | 5V | 85°C | - | 5.08mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2631SD ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 792mg | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 7V | 60mW | 4.5V~5.5V | 5V | - | - | 2500Vrms | 7V | Open Collector | - | - | - | - | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | 7V | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | 50mA | 50ns 12ns | 5V | - | 30mA | - | 6.3mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | 5V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L2M ON Semiconductor | 5 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | 16V | 1 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 250mW | 3V~15V | 16V | - | UL | 4170Vrms | 16V | Open Collector | 50mA | - | Inverting | SINGLE | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 16V | 0.000004 ns | 1MHz | - | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | 6V | - | 10mA | 30mA | 10mA | 0.05A | 4μs, 4μs | - | 1/0 | - | 6V | - | 0.75 | 3.53mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N137SDM ON Semiconductor | 9633 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | 1 | 40 ns | - | -40°C~100°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | 4.5V~5.5V | 5.5V | - | - | 5000Vrms | 7V | Open Collector | - | - | - | SINGLE | 1 | - | 100mW | 50mA | 1.45V | 75 ns | DC | 40 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10Mbps | - | Unidirectional | 50mA | 75ns | 75 ns | 50mA | 30ns 10ns | 5V | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | 125°C | 5V | 85°C | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0600R2 ON Semiconductor | 1000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 251.998911mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | - | Open Collector | 50mA | - | - | SINGLE | 1 | 5V | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | - | 50ns 12ns | 5V | - | 15mA | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0601R2 ON Semiconductor | 77988 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 7V | - | - | 3750Vrms | 5.5V | Open Collector | 50mA | - | - | SINGLE | 1 | - | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | - | 50ns 12ns | 5V | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD060LR2 ON Semiconductor | 650 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 85mW | 3V~5.5V | 7V | - | - | 3750Vrms | 3.3V | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | - | 85mW | 50mA | 1.4V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 9e-8 ns | 10Mbps | - | Unidirectional | 50mA | - | 3 ns | - | 22ns 3ns | 5V | - | - | - | 15mA | 0.05A | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2630S ON Semiconductor | 3 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 792mg | - | 2 | - | - | -40°C~85°C | Tube | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 60mW | 4.5V~5.5V | 5V | - | - | 2500Vrms | - | Open Collector | 50mA | - | Inverting | - | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | 7V | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | 12 ns | 50mA | 50ns 12ns | 5V | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | 5V | - | - | - | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0600 ON Semiconductor | 41 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | 75 ns | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | 7V | Open Collector | 50mA | 5.5V | - | SINGLE | 1 | - | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 5e-8 ns | 10Mbps | 5.5V | Unidirectional | 50mA | 50ns | 12 ns | - | 50ns 12ns | 5V | 5V | 15mA | - | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | 5V | 85°C | - | 3.63mm | - | 4.88mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD260LSD ON Semiconductor | 42 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 85mW | 3V~5.5V | 7V | - | - | 5000Vrms | 3.3V | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | - | 85mW | 50mA | 1.4V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 9e-8 ns | 10Mbps | - | Unidirectional | 50mA | - | 3 ns | - | 22ns 3ns | 5V | - | - | - | 15mA | 0.05A | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L3SR2M ON Semiconductor | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | 3V~15V | 16V | - | - | 4170Vrms | 16V | Open Collector | 50mA | - | - | SINGLE | 1 | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 16V | - | 1MHz | - | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | 6V | - | - | 30mA | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | 6V | - | 0.75 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L3SM ON Semiconductor | 5790 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 1 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | 3V~15V | 16V | - | - | 4170Vrms | 16V | Open Collector | - | - | - | SINGLE | 1 | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | - | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | 6V | - | 30mA | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | 6V | - | 0.75 | 3.53mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11N1M ON Semiconductor | 32680 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 1 | - | Industrial grade | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 250mW | 4V~15V | 15V | - | - | 4170Vrms | 16V | Open Collector | 50mA | - | Inverting | SINGLE | - | - | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | 16V | 1.5e-7 ns | 5MHz | - | Unidirectional | 50mA | 7.5ns | 12 ns | - | 7.5ns 12ns | 6V | - | 30mA | - | 10mA | 0.05A | 330ns, 330ns | - | 1/0 | - | 6V | - | 0.65 | 3.53mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD0710R2 ON Semiconductor | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 90mW | 4.5V~5.5V | 6V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | SINGLE | 1 | - | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 4e-8 ns | 12.5Mbps | - | Unidirectional | 10mA | 5ns | 4.5 ns | - | 5ns 4.5ns | - | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |