- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11N3-M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | - | 10mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | ||
![]() H11N3SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | ||
![]() H11N3TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | ||
![]() H11N3SR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | ||
![]() H11L2 ON Semiconductor | 23264 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | 85°C | -40°C | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | 16V | - | 5300Vrms | Open Collector | - | 3V | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.000004 ns | 1MHz | - | - | - | - | - | - | 0.06A | - | - | 10mA | 0.05A | - | - | 1/0 | 0.75 | - | Non-RoHS Compliant | - | ||
![]() FOD063L ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | -40°C~85°C | Tube | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~3.3V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.75V Max | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | - | 50mA | - | 90ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | ||
![]() 74OL6010S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~15V | - | - | 5300Vrms | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 50ns 5ns | - | - | - | - | - | 180ns, 120ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() MOC5007M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() 74OL6000300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() H11L2S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 1 | 85°C | -40°C | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 16V | - | 5300Vrms | Open Collector | - | 3V | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1MHz | - | - | - | - | - | - | 0.06A | - | - | 10mA | 0.05A | - | - | 1/0 | 0.75 | - | Non-RoHS Compliant | - | ||
![]() 74OL6001300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() HCPL0630 ON Semiconductor | 63408 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO Tall | - | - | - | - | -40°C~85°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.75V Max | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | - | 50mA | - | 75ns, 75ns | - | 2/0 | - | - | - | - | ||
![]() H11L3TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3V~15V | - | - | 4170Vrms | Open Collector | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | - | ||
![]() 74OL6000W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() 74OL6010W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~15V | - | - | 5300Vrms | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 50ns 5ns | - | - | - | - | - | 180ns, 120ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() 74OL60013SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() 6N137W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | compliant | 2500Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | - | - | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | RoHS Compliant | - | ||
![]() FODM8061V ON Semiconductor | 9 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 181.33333mg | 1 | - | - | -40°C~110°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE | 100mW | 3V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 1.45V | 43 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | 50mA | 20ns | - | 10 ns | 20ns 10ns | - | - | 50mA | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() 6N137V ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 819mg | 1 | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 100mW | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | 50mA | - | - | 1 | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | - | 50mA | - | 10Mbps | Unidirectional | 50mA | 50ns | 1.75V | 12 ns | 50ns 12ns | - | 5V | - | 50mA | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | No | RoHS Compliant | Lead Free | ||
![]() H11N2S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 1 | 85°C | -40°C | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | - | 15V | - | 7500Vrms | Open Collector | - | 4V | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.5e-7 ns | 5MHz | - | - | - | - | - | - | 0.03A | - | - | 5mA | 0.05A | 330ns, 330ns | - | 1/0 | 0.65 | - | Non-RoHS Compliant | - |