- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Reach Compliance Code | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74OL6001S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | 5300Vrms | Push-Pull, Totem Pole | 1 | - | Logic | - | 15MBd | 45ns 5ns | - | 100ns, 100ns | 5kV/μs | 1/0 | - | ||
![]() 74OL60003SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 0°C~70°C | Tape & Reel (TR) | 2003 | OPTOLOGIC™ | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | 5300Vrms | Push-Pull, Totem Pole | 1 | - | Logic | - | 15MBd | 45ns 5ns | - | 100ns, 100ns | 5kV/μs | 1/0 | - | ||
![]() 74OL60103SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 0°C~70°C | Tape & Reel (TR) | 2003 | OPTOLOGIC™ | Obsolete | 1 (Unlimited) | 4.5V~15V | - | 5300Vrms | Open Collector, Schottky Clamped | 1 | - | Logic | - | 15MBd | 50ns 5ns | - | 180ns, 120ns | 5kV/μs | 1/0 | - | ||
![]() 74OL6001W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | 5300Vrms | Push-Pull, Totem Pole | 1 | - | Logic | - | 15MBd | 45ns 5ns | - | 100ns, 100ns | 5kV/μs | 1/0 | - | ||
![]() H11L3W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Open Collector | 1 | - | DC | - | 1MHz | - | 5mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() HCPL2601W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 4.5V~5.5V | compliant | 2500Vrms | Open Collector | 1 | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10Mbps | 50ns 12ns | - | 75ns, 75ns | 5kV/μs | 1/0 | - | ||
![]() H11L2FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3V~15V | - | 4170Vrms | Open Collector | 1 | 1.2V | DC | - | 1MHz | 100ns 100ns | 30mA | 4μs, 4μs | - | 1/0 | - | ||
![]() H11L3300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 5300Vrms | Open Collector | 1 | - | DC | - | 1MHz | - | 5mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N3W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | 7500Vrms | Open Collector | 1 | 1.4V | DC | - | 5MHz | - | 10mA | 330ns, 330ns | - | 1/0 | Non-RoHS Compliant | ||
![]() H11L3FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 3V~15V | - | 4170Vrms | Open Collector | 1 | 1.2V | DC | - | 1MHz | 100ns 100ns | 30mA | 4μs, 4μs | - | 1/0 | - | ||
![]() H11N1FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 4V~15V | - | 4170Vrms | Open Collector | 1 | 1.4V | DC | - | 5MHz | 7.5ns 12ns | 30mA | 330ns, 330ns | - | 1/0 | - | ||
![]() H11N2FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 4V~15V | - | 4170Vrms | Open Collector | 1 | 1.4V | DC | - | 5MHz | 7.5ns 12ns | 30mA | 330ns, 330ns | - | 1/0 | - | ||
![]() FOD816300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | -30°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 5000Vrms | Darlington | 1 | 1.2V | AC, DC | - | - | 60μs 53μs | 50mA | - | - | - | - | ||
![]() HCPL0638R1 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 2 | 1.75V Max | DC | - | 10Mbps | 17ns 5ns | - | 75ns, 75ns | 10kV/μs | 2/0 | - | ||
![]() HCPL0600_F132 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | 3750Vrms | Open Collector | 1 | 1.75V Max | DC | - | 10Mbps | 50ns 12ns | 50mA | 75ns, 75ns | 5kV/μs | 1/0 | - | ||
![]() 74OL6010300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | Obsolete | 1 (Unlimited) | 4.5V~15V | - | 5300Vrms | Open Collector, Schottky Clamped | 1 | - | Logic | - | 15MBd | 50ns 5ns | - | 180ns, 120ns | 5kV/μs | 1/0 | - | ||
![]() 74OL6011300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | Obsolete | 1 (Unlimited) | 4.5V~15V | - | 5300Vrms | Open Collector, Schottky Clamped | 1 | - | Logic | - | 15MBd | 50ns 5ns | - | 180ns, 120ns | 5kV/μs | 1/0 | - | ||
![]() 74OL60013S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | 5300Vrms | Push-Pull, Totem Pole | 1 | - | Logic | - | 15MBd | 45ns 5ns | - | 100ns, 100ns | 5kV/μs | 1/0 | - | ||
![]() H11L2FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3V~15V | - | 4170Vrms | Open Collector | 1 | 1.2V | DC | - | 1MHz | 100ns 100ns | 30mA | 4μs, 4μs | - | 1/0 | - | ||
![]() H11L1FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 3V~15V | - | 4170Vrms | Open Collector | 1 | 1.2V | DC | - | 1MHz | 100ns 100ns | 30mA | 4μs, 4μs | - | 1/0 | - |