- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Supply | Reach Compliance Code | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC5008SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() FOD8173TR2 ON Semiconductor | 50 |
| Datasheet | 11 Weeks | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | 3V~5.5V | compliant | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.35V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20Mbps | 7ns 7ns | 20mA | 55ns, 55ns | 20kV/μs | 1/0 | - | ||
![]() H11L23S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Open Collector | 1 | - | DC | - | 1MHz | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N13S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vrms | Open Collector | 1 | 1.4V | DC | - | 5MHz | - | 3.2mA | 330ns, 330ns | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N3300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vrms | Open Collector | 1 | 1.4V | DC | - | 5MHz | - | 10mA | 330ns, 330ns | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N33S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vrms | Open Collector | 1 | 1.4V | DC | - | 5MHz | - | 10mA | 330ns, 330ns | - | 1/0 | Non-RoHS Compliant | ||
![]() H11L33S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | Open Collector | 1 | - | DC | - | 1MHz | - | 5mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5007FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5007SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008SR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008FVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009FVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N23S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vrms | Open Collector | 1 | 1.4V | DC | - | 5MHz | - | 5mA | 330ns, 330ns | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008SM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008VM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 4mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009SM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 10mA | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5007TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | Open Collector | 1 | - | DC | - | 1MHz | - | 1.6mA | - | - | 1/0 | Non-RoHS Compliant |