- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC5009FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | 10mA | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | 10mA | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5007TVM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | - | Tube | 1995 | GlobalOptoisolator™ | Obsolete | 1 (Unlimited) | - | 7500Vpk | Open Collector | 1 | - | DC | 1MHz | - | 1.6mA | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N2TM ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 4V~15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns 12ns | 30mA | 330ns, 330ns | 1/0 | - | ||
![]() H11N1FR2VM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 4V~15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns 12ns | 30mA | 330ns, 330ns | 1/0 | - | ||
![]() H11N2FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 4V~15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns 12ns | 30mA | 330ns, 330ns | 1/0 | - | ||
![]() H11N2FM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 4V~15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns 12ns | 30mA | 330ns, 330ns | 1/0 | - |