- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0637 ON Semiconductor | 33000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | 2 | - | - | -40°C~85°C | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | - | - | 2 | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 17ns | 5 ns | 17ns 5ns | - | 5V | 50mA | - | - | - | - | 0.015A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11L2SM ON Semiconductor | 7540 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | 1 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 250mW | 3V~15V | - | - | - | 16V | 4170Vrms | - | Open Collector | - | - | - | SINGLE | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | 100ns 100ns | - | 6V | - | - | - | 30mA | - | 0.05A | 4μs, 4μs | - | 1/0 | 6V | 0.75 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0639 ON Semiconductor | 88000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | 2 | - | - | -40°C~85°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | - | - | 2 | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 75ns | 75 ns | 17ns 5ns | - | 5V | 50mA | - | - | - | - | 0.015A | 75ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD0710 ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | 1 | - | - | -40°C~100°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 90mW | 4.5V~5.5V | - | - | - | 6V | 3750Vrms | 5V | Push-Pull, Totem Pole | - | - | - | SINGLE | 1 | - | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | 5V | 4e-8 ns | 12.5Mbps | Unidirectional | 10mA | 5ns | 4.5 ns | 5ns 4.5ns | - | - | 10μA | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | 3.43mm | - | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11N1SR2VM ON Semiconductor | 42 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 250mW | 4V~15V | - | - | - | 15V | 4170Vrms | - | Open Collector | 50mA | - | - | SINGLE | 1 | - | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | 7.5ns 12ns | - | 6V | - | - | - | - | - | 0.05A | 330ns, 330ns | - | 1/0 | - | 0.65 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8001 ON Semiconductor | 4 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | - | -40°C~105°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | 90mW | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 1 | - | 3750Vrms | 5V | Push-Pull, Totem Pole | - | 5V | 3.3V | - | 1 | ANALOG CIRCUIT | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | 6.5V | - | 25Mbps | Unidirectional | 10mA | 6.5ns | 6.5 ns | 6.5ns 6.5ns | - | - | 10μA | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | 3.43mm | - | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL2630SDV ON Semiconductor | 33 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 792mg | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 60mW | 4.5V~5.5V | - | - | - | 5V | 2500Vrms | - | Open Collector | 50mA | - | - | - | 2 | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 7.5e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | 50ns 12ns | - | 5V | - | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8163TR2 ON Semiconductor | 91 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | 0.085W | - | -40°C~100°C | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | 3V~5.5V | - | - | - | 5.5V | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | - | - | 1 | - | - | - | 1.45V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | - | 50mA | - | - | 20ns 10ns | 0.025A | - | - | - | - | 25mA | - | - | 90ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2630SV ON Semiconductor | 33 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 792mg | 2 | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 60mW | 4.5V~5.5V | - | - | - | 5V | 2500Vrms | 7V | Open Collector | - | - | - | - | 2 | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 7.5e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | 50ns 12ns | - | 5V | 30mA | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L2SR2M ON Semiconductor | 6520 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 250mW | 3V~15V | - | - | - | 16V | 4170Vrms | - | Open Collector | - | - | - | SINGLE | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | 100ns 100ns | - | 6V | 30mA | - | - | - | - | 0.05A | 4μs, 4μs | - | 1/0 | 6V | 0.75 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8001R2 ON Semiconductor | 1 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | 90mW | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 1 | - | 3750Vrms | - | Push-Pull, Totem Pole | - | 5V | 3.3V | - | 1 | ANALOG CIRCUIT | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 25Mbps | Unidirectional | 10mA | - | 6.5 ns | 6.5ns 6.5ns | - | - | - | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | 3.63mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FODM8071R2 ON Semiconductor | 110 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 181.33333mg | 1 | - | - | -40°C~110°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 40mW | 3V~5.5V | - | - | - | 5.5V | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | SINGLE | 1 | - | 70mW | 10mA | 1.35V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5.5e-8 ns | 20Mbps | Unidirectional | 10mA | 5.8ns | 5.3 ns | 5.8ns 5.3ns | - | 5V | 20mA | - | - | - | 10mA | - | 55ns, 55ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0638 ON Semiconductor | 5000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | 2 | - | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | - | - | - | - | 2 | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 75ns | 75 ns | 17ns 5ns | - | 5V | 50mA | - | - | - | 15mA | 0.015A | 75ns, 75ns | 10kV/μs | 2/0 | 5V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM8061R2V ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 181.33333mg | 1 | - | - | -40°C~110°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE | 100mW | 3V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | - | SINGLE | 1 | - | - | - | 1.45V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 50mA | 20ns | 10 ns | 20ns 10ns | - | - | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2611M ON Semiconductor | 59 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 891mg | 1 | - | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | 4.5V~5.5V | - | - | - | 5.5V | 5000Vrms | - | Open Collector | - | - | - | SINGLE | 1 | - | 100mW | 50mA | 1.45V | 75 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 50mA | 30ns | 10 ns | 50ns 12ns | - | 5V | 50mA | 100μA | 400nA | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD0720R2 ON Semiconductor | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 90mW | 4.5V~5.5V | - | - | - | 6V | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | SINGLE | 1 | - | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 4e-8 ns | 25Mbps | Unidirectional | 10mA | 5ns | 4.5 ns | 5ns 4.5ns | - | - | - | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() H11N1SVM ON Semiconductor | 495 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | 1 | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 250mW | 4V~15V | - | - | - | 15V | 4170Vrms | - | Open Collector | - | - | - | SINGLE | 1 | - | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | 7.5ns 12ns | - | 6V | 30mA | - | - | - | - | 0.05A | 330ns, 330ns | - | 1/0 | - | 0.65 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0637R2 ON Semiconductor | 33000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | - | - | - | - | 2 | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 75ns | 75 ns | 17ns 5ns | - | 5V | - | - | - | - | 15mA | 0.015A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FOD260L ON Semiconductor | 42000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 891mg | 1 | - | Industrial grade | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 85mW | 3V~5.5V | - | - | - | 7V | 5000Vrms | 3.3V | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | - | 85mW | 50mA | 1.4V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 9e-8 ns | 10Mbps | Unidirectional | 50mA | 22ns | 3 ns | 22ns 3ns | - | 5V | 50mA | - | - | - | 15mA | 0.05A | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD0721R2 ON Semiconductor | 20000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | 90mW | 4.5V~5.5V | - | - | - | 6V | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | SINGLE | 1 | - | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | 6V | 4e-8 ns | 25Mbps | Unidirectional | 10mA | 5ns | 4.5 ns | 5ns 4.5ns | - | - | - | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |