- Data Rate
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Nominal Input Voltage | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Ambient Temperature Range High | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2631SDV ON Semiconductor | 33 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792mg | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 60mW | 4.5V~5.5V | 5V | - | 2500Vrms | 7V | Open Collector | 50mA | - | - | 2 | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | - | 12 ns | - | - | 50ns 12ns | - | 5V | - | - | - | 6.3mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM8061 ON Semiconductor | 86 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 181.33333mg | 1 | - | - | - | -40°C~110°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | 3V~5.5V | 5.5V | - | 3750Vrms | 5V | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 100mW | 50mA | 1.45V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 8e-8 ns | 10Mbps | - | Unidirectional | 50mA | 20ns | - | 10 ns | - | - | 20ns 10ns | - | 5V | - | 50mA | - | 15mA | - | 80ns, 80ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL2631SDM ON Semiconductor | 1200 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 720mg | 2 | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | - | 2 | - | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | 30ns 10ns | 0.05A | - | - | - | 30mA | - | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2630SM ON Semiconductor | 20 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 720mg | 2 | - | - | Industrial grade | -40°C~110°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | - | 2 | - | - | - | - | 1.45V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | 25mA | - | - | - | - | - | 30ns 10ns | 0.05A | - | - | - | 30mA | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2631S ON Semiconductor | 33 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792mg | 2 | - | 45 ns | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | 2500Vrms | 7V | Open Collector | 50mA | Inverting | - | - | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 45 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | - | 12 ns | - | 50mA | 50ns 12ns | - | 5V | 5V | 15mA | 30mA | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | 5V | 85°C | - | 5.08mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM611 ON Semiconductor | 3000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 181.33333mg | 1 | - | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | MICROPROCESSOR SYSTEM INTERFACE, UL APPROVED | - | 100mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5V | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 100mW | - | 1.45V | 43 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 5V | 1e-7 ns | 10Mbps | 5.5V | - | 50mA | 20ns | - | 10 ns | 5V | - | 20ns 10ns | - | 5V | - | 50mA | - | 15mA | - | 100ns, 100ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FODM8071 ON Semiconductor | 8000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 181.33333mg | 1 | - | - | - | -40°C~110°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 40mW | 3V~5.5V | 5.5V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 70mW | 10mA | 1.35V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5.5e-8 ns | 20Mbps | - | Unidirectional | 10mA | 5.8ns | - | 5.3 ns | - | - | 5.8ns 5.3ns | - | 5V | - | 20mA | - | 16mA | - | 55ns, 55ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD0720 ON Semiconductor | 2332 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | 1 | - | - | - | -40°C~100°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 90mW | 4.5V~5.5V | 6V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 4e-8 ns | 25Mbps | - | Unidirectional | 10mA | 5ns | - | 4.5 ns | - | - | 5ns 4.5ns | - | - | - | 10μA | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | 3.43mm | 5.13mm | 4.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD8163 ON Semiconductor | 4244 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | 1 | 0.085W | - | - | -40°C~100°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | - | - | - | - | - | - | - | - | 10ns 20ns | 0.025A | - | - | - | 25mA | - | - | - | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD8163T ON Semiconductor | 46 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | 1 | 0.085W | - | - | -40°C~100°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | - | - | 1.45V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | - | - | 50mA | - | - | - | - | - | 20ns 10ns | 0.025A | - | - | - | 25mA | - | - | 90ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL062NR2 ON Semiconductor | 38000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 85mW | 2.7V~3.3V | 3.3V | - | 2500Vrms | - | Open Collector | - | - | - | 2 | - | - | 85mW | 15mA | 1.75V Max | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 9e-8 ns | 10Mbps | - | Unidirectional | 15mA | 90ns | - | 75 ns | - | - | 16ns 4ns | - | 5V | - | - | - | - | 0.015A | 90ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM8061R2 ON Semiconductor | 3352 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 181.33333mg | 1 | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | 3V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 100mW | 50mA | 1.45V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 8e-8 ns | 10Mbps | - | Unidirectional | 50mA | 20ns | - | 10 ns | - | - | 20ns 10ns | - | 5V | - | - | - | 10mA | - | 80ns, 80ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD260LSDV ON Semiconductor | 1070 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 720mg | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 45mW | 3V~5.5V | 7V | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 85mW | 50mA | 1.4V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 9e-8 ns | 10Mbps | - | Unidirectional | 50mA | 22ns | - | 3 ns | - | - | 22ns 3ns | - | 5V | - | 50mA | - | - | 0.05A | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL2630V ON Semiconductor | 33 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 819mg | 2 | - | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 60mW | 4.5V~5.5V | 5V | - | 2500Vrms | - | Open Collector | 50mA | - | - | 2 | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | - | 12 ns | - | - | 50ns 12ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N137 ON Semiconductor | 3589 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 818.989374mg | 1 | - | - | - | -40°C~85°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | 4.5V~5.5V | - | UL | 2500Vrms | 7V | Open Collector | 50mA | - | - | 1 | 5V | 1 | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | - | 50mA | 7V | - | 10Mbps | - | Unidirectional | 50mA | 50ns | 1.75V | 12 ns | - | - | 50ns 12ns | - | 5V | - | 50mA | 50mA | 15mA | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | 5V | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL2601WV ON Semiconductor | 33 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 792mg | 1 | - | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 100mW | 4.5V~5.5V | 5V | - | 2500Vrms | - | Open Collector | 50mA | - | SINGLE | 1 | - | - | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | - | 12 ns | - | - | 50ns 12ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2601V ON Semiconductor | 50 | - | Datasheet | 2 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | 0.085W | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | 5V | - | 2500Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 7.5e-8 ns | 10Mbps | - | - | - | - | - | - | - | - | 50ns 12ns | 0.05A | - | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2631SV ON Semiconductor | 33 |
| Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792mg | 2 | - | - | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 60mW | 4.5V~5.5V | 5V | - | 2500Vrms | - | Open Collector | 50mA | - | - | 2 | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | 7V | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | - | 12 ns | - | - | 50ns 12ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD2200TV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 900.012311mg | 1 | - | - | - | -40°C~85°C | Tube | 2010 | e3 | - | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 4.5V~20V | - | - | 5000Vrms | 20V | Tri-State | 25mA | - | SINGLE | 1 | - | - | 150mW | 25mA | 1.4V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 2.5MBd | - | Unidirectional | 25mA | 80ns | - | 25 ns | - | - | 80ns 25ns | - | 5V | - | - | - | 5mA | 0.025A | 300ns, 300ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() H11L2SVM ON Semiconductor | 700 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | 1 | - | - | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 3V~15V | 16V | - | 4170Vrms | 16V | Open Collector | 50mA | - | SINGLE | - | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | - | Unidirectional | 50mA | 100ns | - | 100 ns | - | - | 100ns 100ns | - | 6V | - | - | 30mA | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | 6V | - | 0.75 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |