- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Min Breakdown Voltage | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0453 ON Semiconductor | 155 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 19% @ 16mA | 1 | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | 2500Vrms | 20V | Transistor | SINGLE | - | - | 100mW | 8mA | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 16mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | 5V | - | 25mA | 25mA | - | - | 50% @ 16mA | 450ns, 300ns | - | 5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N36M ON Semiconductor | 42000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | 30V | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | 4N36 | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | 2 μs | 300mV | - | - | 6V | - | 60mA | - | 10mA | - | - | 2μs, 2μs | - | - | 100% | 50nA | - | - | 5.08mm | 8.89mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11AA4SM ON Semiconductor | 28 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.17V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | - | 400mV | 50mA | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | 100% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8021M ON Semiconductor | 50000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 1000% @ 10mA | 1 | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 250mW | - | 4170Vrms | 100V | Darlington | SINGLE | 1 | - | 250mW | - | 1.18V | DC | - | 60mA | 50V | - | 150mA | 8.5μs | - | 95 μs | - | 150mA | - | 3V | 2V | 60mA | - | 60mA | - | - | 8.5μs, 95μs | - | - | 1000% | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA1SR2VM ON Semiconductor | 2000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | -40°C~100°C | Cut Tape (CT) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | 30V | Transistor with Base | SINGLE | - | - | 250mW | - | 1.17V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | - | 400mV | 50mA | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | 20% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM121R2 ON Semiconductor | 1019 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | - | 50% @ 5mA | 1 | -40°C~110°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 150mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 150mW | - | 1.3V Max | DC | - | 50mA | 80V | - | 80mA | 3μs | - | 3 μs | 400mV | 80mA | 3μs 3μs | 6V | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N38M ON Semiconductor | 99999 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | - | 300mW | 4N38 | 4170Vrms | - | Transistor with Base | SINGLE | 1 | - | 300mW | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 80V | - | 100mA | 5μs | - | 5 μs | 1V | 100mA | - | 6V | - | 80mA | - | - | - | - | 5μs, 5μs | - | - | 20% | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11F1SR2M ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 300mW | - | 7500Vpk | - | MOSFET | SINGLE | 1 | - | 300mW | - | 1.3V | DC | FET OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | - | - | - | - | - | 5V | - | 60mA | - | - | 1A | - | 45μs, 45μs (Max) | - | 5V | - | - | 30V | 0.000025s | 3.53mm | 8.89mm | 6.6mm | No | - | ROHS3 Compliant | - | ||
![]() MCT9001 ON Semiconductor | 53264 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 hours ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 774mg | - | 50% @ 5mA | 2 | -55°C~100°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 10V | 400mW | - | 5000Vrms | 55V | Transistor | - | - | - | 400mW | - | 1V | DC | - | 60mA | 55V | - | 30mA | 2.4μs | - | 2.4 μs | 400mV | 30mA | 2.4μs 2.4μs | 5V | 1.3V | 60mA | - | 10mA | - | 600% @ 5mA | 3μs, 3μs | - | 5V | - | 100nA | - | - | 3.04mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIL113SM ON Semiconductor | 791 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 300% @ 10mA | 1 | -40°C~100°C | Bulk | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 250mW | - | 4170Vrms | - | Darlington with Base | SINGLE | 1 | - | 250mW | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | - | - | - | 1.25V | 150mA | - | 3V | - | 80mA | - | - | - | - | 5μs, 100μs (Max) | - | - | 300% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F3VM ON Semiconductor | 48 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | 70V | Transistor | SINGLE | 1 | - | 250mW | - | 1.35V | DC | - | 60mA | 70V | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HMHA2801B ON Semiconductor | 6520 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 120mg | - | 130% @ 5mA | 1 | -55°C~100°C | Tube | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | - | 1.3V Max | DC | - | 50mA | 80V | - | 50mA | 3μs | - | - | 300mV | 50mA | 3μs 3μs | 6V | - | - | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD814 ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 408mg | - | 20% @ 1mA | 1 | -55°C~105°C | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | AC, DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCT9001S ON Semiconductor | 1110 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 774mg | - | 50% @ 5mA | 2 | -55°C~100°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 5V | 400mW | - | 5000Vrms | 55V | Transistor | - | - | - | 400mW | - | 1V | DC | - | 60mA | - | 10 kbps | 30mA | 2.4μs | - | 2.4 μs | 400mV | 30mA | 2.4μs 2.4μs | 5V | 1.3V | 60mA | - | 10mA | - | 600% @ 5mA | 3μs, 3μs | - | 5V | - | 100nA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM2701R2 ON Semiconductor | 2907 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | - | 50% @ 5mA | 1 | -40°C~110°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 150mW | - | 3750Vrms | 40V | Transistor | SINGLE | 1 | - | 150mW | - | 1.4V Max | DC | - | 50mA | 40V | - | 80mA | 3μs | - | 3 μs | 300mV | 80mA | 3μs 3μs | 6V | - | 50mA | - | 50mA | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17F3TVM ON Semiconductor | 80 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 864mg | - | 100% @ 10mA | 1 | -40°C~100°C | Tube | 2015 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 4170Vrms | - | Transistor | SINGLE | 1 | - | 250mW | - | 1.35V | DC | - | 60mA | 70V | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | - | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FODM452R2V ON Semiconductor | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.33333mg | - | 20% @ 16mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | 3750Vrms | 20V | Transistor | SINGLE | - | - | 100mW | - | 1.6V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17F1M ON Semiconductor | 3708 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | - | 40% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | 4170Vrms | 100V | Transistor | - | 1 | 1 | 250mW | - | 1.35V | DC | - | 60mA | 70V | - | 50mA | 4μs | 1.35V | 20 μs | 400mV | 50mA | 4μs 3.5μs Max | 6V | - | 60mA | 60mA | - | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD817A300W ON Semiconductor | 30000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 0g | - | 80% @ 5mA | 1 | -55°C~110°C | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | - | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 3 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 50mA | - | 160% @ 5mA | - | - | 6V | - | - | - | - | 4mm | 5.1mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11D3SR2M ON Semiconductor | 45 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | 300mW | - | 4170Vrms | 200V | Transistor with Base | SINGLE | 1 | - | 300mW | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 200V | - | 100mA | 5μs | - | 5 μs | 400mV | 100mA | - | 6V | - | 80mA | - | - | - | - | 5μs, 5μs | - | - | 20% | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |