- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A5FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 10mA | -40°C~100°C | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | - | 2μs, 2μs | 400mV | ||
![]() HMHA2801CR4 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4-Mini-Flat | 200% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | - | 3μs 3μs | 50mA | 400% @ 5mA | - | 300mV | ||
![]() H11A2SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 100mA | - | 2μs, 2μs | 400mV | ||
![]() H11A4300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 10% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 100mA | - | 2μs, 2μs | 400mV | ||
![]() H11A817W ON Semiconductor | 26322 | - | Datasheet | Through Hole | 4-DIP (0.400, 10.16mm) | 4-DIP | 50% @ 5mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.2V | DC | - | 2.4μs 2.4μs | 50mA | 600% @ 5mA | - | 200mV | ||
![]() H11AG2SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 1mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.5V Max | DC | - | - | 50mA | - | 5μs, 5μs | 400mV | ||
![]() H11B1SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 500% @ 1mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | - | 100mA | - | 25μs, 18μs | 1V | ||
![]() H11AG23SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 1mA | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.5V Max | DC | - | - | 50mA | - | 5μs, 5μs | 400mV | ||
![]() H11AG1300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 100% @ 1mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.5V Max | DC | - | - | 50mA | - | 5μs, 5μs | 400mV | ||
![]() H11D1W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 20% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.15V | DC | - | - | 80mA | - | 5μs, 5μs | 400mV | ||
![]() H11AV1FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -40°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 4170Vrms | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | ||
![]() HCPL2731W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | 500% @ 1.6mA | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | compliant | 2500Vrms | Darlington | 2 | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20mA | - | 300ns, 5μs | - | ||
![]() H11F33SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | MOSFET | 1 | 1.3V | DC | - | - | 60mA | - | 25μs, 25μs (Max) | - | ||
![]() HCPL2503W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | 12% @ 16mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | compliant | 2500Vrms | Transistor with Base | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 25mA | - | 450ns, 300ns | - | ||
![]() H11F23S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | MOSFET | 1 | 1.3V | DC | - | - | 60mA | - | 25μs, 25μs (Max) | - | ||
![]() H11AV2FM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | 60mA | - | 15μs, 15μs | 400mV | ||
![]() MCT2E3S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | - | 100mA | - | 1.1μs, 50μs | 400mV | ||
![]() MOC8100FM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 1mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.2V | DC | - | 2μs 2μs | 60mA | - | 20μs, 20μs (Max) | 500mV | ||
![]() MOC8100FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 1mA | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.2V | DC | - | 2μs 2μs | 60mA | - | 20μs, 20μs (Max) | 500mV | ||
![]() MCT270 ON Semiconductor | 6520 | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | - | 50% @ 10mA | - | Tube | - | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | - | DC | - | - | 90mA | 115% @ 10mA | - | 400mV |