- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNX83A300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 40% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.2V | DC | - | - | 100mA | 250% @ 10mA | 3μs, 3μs | 400mV | ||
![]() CNY174300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 160% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.35V | DC | - | 1μs 2μs | 100mA | 320% @ 10mA | 2μs, 3μs | 300mV | ||
![]() CNY17F1S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 40% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.35V | DC | - | 1μs 2μs | 100mA | 80% @ 10mA | 2μs, 3μs | 300mV | ||
![]() CNY173FVM ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -40°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.35V | DC | - | 1μs 2μs | 60mA | 200% @ 10mA | 2μs, 3μs | 400mV | ||
![]() CNY173FR2M ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -40°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 7500Vpk | Transistor with Base | 1 | 1.35V | DC | - | 1μs 2μs | 60mA | 200% @ 10mA | 2μs, 3μs | 400mV | ||
![]() FOD617A3S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 40% @ 10mA | -55°C~110°C | Tube | Obsolete | 1 (Unlimited) | - | 5000Vrms | Transistor | 1 | 1.35V | DC | - | 4μs 3μs | 50mA | 80% @ 10mA | - | 400mV | ||
![]() FODM121DV ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tube | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | - | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | ||
![]() FODM2701AV ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tube | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.4V Max | DC | - | 3μs 3μs | 50mA | 300% @ 5mA | - | 300mV | ||
![]() FOD8153S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 600% @ 1mA | -30°C~105°C | Tube | Obsolete | 1 (Unlimited) | - | 5000Vrms | Darlington | 1 | 1.2V | DC | - | 60μs 53μs | 50mA | 7500% @ 1mA | - | 1V | ||
![]() FODM2701BR1 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 50% @ 5mA | -40°C~110°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 3750Vrms | Transistor | 1 | 1.4V Max | DC | - | 3μs 3μs | 50mA | 300% @ 5mA | - | 300mV | ||
![]() MOC8107SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 10mA | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.15V | DC | - | 1μs 2μs | 100mA | 300% @ 10mA | 2μs, 3μs | 400mV | ||
![]() MOC8112W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 50% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor | 1 | 1.15V | DC | - | 3μs 14μs | 90mA | - | 4.2μs, 23μs | 400mV | ||
![]() TIL1113S ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.2V | DC | - | 10μs 10μs Max | 100mA | - | - | 400mV | ||
![]() TIL113300 ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | 300% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | - | 100mA | - | 350ns, 55μs | 1.25V | ||
![]() TIL113300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 300% @ 10mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.2V | DC | - | - | 100mA | - | 350ns, 55μs | 1.25V | ||
![]() H11AG2300W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 50% @ 1mA | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | Transistor with Base | 1 | 1.5V Max | DC | - | - | 50mA | - | 5μs, 5μs | 400mV | ||
![]() H11B3SD ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 100% @ 1mA | -55°C~100°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 5300Vrms | Darlington with Base | 1 | 1.35V | DC | - | - | 100mA | - | 25μs, 18μs | 1V | ||
![]() HCPL2730W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | 300% @ 1.6mA | -40°C~85°C | Tube | Obsolete | 1 (Unlimited) | compliant | 2500Vrms | Darlington | 2 | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20mA | - | 300ns, 5μs | - | ||
![]() HCPL3700W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | -40°C~85°C | Tube | Obsolete | 1 (Unlimited) | compliant | 2500Vrms | Darlington | 1 | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 45μs 0.5μs | - | - | 6μs, 25μs | - | ||
![]() H11F2W ON Semiconductor | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | -55°C~100°C | Tube | Obsolete | 1 (Unlimited) | - | 5300Vrms | MOSFET | 1 | 1.3V | DC | - | - | 60mA | - | 25μs, 25μs (Max) | - |