- Factory Lead Time
- Forward Current
- Input Type
- Max Input Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Elements
- Number of Pins
- Operating Temperature
- Output Type
Attribute column
Manufacturer
ON Semiconductor Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Max Output Voltage | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC8107300 ON Semiconductor | 7710 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 100% @ 10mA | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 250mW | - | - | 5300Vrms | 70V | Transistor | 1 | 1.15V | DC | 70V | 50mA | 1μs | 400mV | 50mA | 1μs 2μs | 100mA | 300% @ 10mA | 2μs, 3μs | - | RoHS Compliant | Lead Free | ||
![]() H11AA43SD ON Semiconductor | 19810 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 100% @ 10mA | -55°C~100°C | Tape & Reel (TR) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | 350mW | - | - | 5300Vrms | 30V | Transistor with Base | 1 | 1.2V | AC, DC | - | - | - | 400mV | - | - | 100mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A4FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 10% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() MCT26 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | DC | - | - | - | - | - | - | - | - | - | 400mV | - | - | ||
![]() H11A4FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 10% @ 10mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() CNW84S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 0.63% @ 10mA | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5900Vrms | - | Transistor | 1 | - | DC | - | - | - | - | - | - | - | 3.20% @ 10mA | - | 400mV | Non-RoHS Compliant | - | ||
![]() 4N35300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N35 | 5300Vrms | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 300mV | - | - | ||
![]() H11A4FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 10% @ 10mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() MOC207M_F132 ON Semiconductor | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 100% @ 10mA | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2500Vrms | - | Transistor with Base | 1 | 1.15V | DC | - | - | - | - | - | 3.2μs 4.7μs | 60mA | 200% @ 10mA | 7.5μs, 5.7μs | 400mV | - | - | ||
![]() HMA121FR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 100% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 600% @ 5mA | - | 400mV | - | - | ||
![]() HMA2701R4 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 300% @ 5mA | - | 300mV | - | - | ||
![]() HMA121CR3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 100% @ 5mA | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 200% @ 5mA | - | 400mV | - | - | ||
![]() HMA121DR4 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 100% @ 5mA | - | 400mV | - | - | ||
![]() HMA121ER3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 150% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 300% @ 5mA | - | 400mV | - | - | ||
![]() FODM214A ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 50% @ 1mA | -55°C~110°C | Tape & Reel (TR) | - | FODM214 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | - | 3750Vrms | - | Transistor | 1 | 1.2V | AC, DC | - | - | - | - | - | 3μs 3μs | - | 250% @ 1mA | 3μs, 3μs | 400mV | - | - | ||
![]() FODM214 ON Semiconductor | 900000 |
| Datasheet | 7 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 20% @ 1mA | -55°C~110°C | Tape & Reel (TR) | - | FODM214 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | compliant | - | 3750Vrms | - | Transistor | 1 | 1.2V | AC, DC | - | - | - | - | - | 3μs 3μs | - | 400% @ 1mA | 3μs, 3μs | 400mV | - | - | ||
![]() HMA121ER2 ON Semiconductor | 8570 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 150% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 300% @ 5mA | - | 400mV | - | - | ||
![]() HMA121BR3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 150% @ 5mA | - | 400mV | - | - | ||
![]() HMA2701AR4 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 150% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 300% @ 5mA | - | 300mV | - | - | ||
![]() HMA121BR4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | 3μs 3μs | 50mA | 150% @ 5mA | - | 400mV | - | - |